Amphenol Aerospace Corporation Circular Connector Assemblies S587DZ-12-98PN

Description
10 Position Circular Connector Receptacle, Male Pins Crimp
Request a Quote Datasheet
Description
10 Position Circular Connector Receptacle, Male Pins Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 1178-S587DZ-12-98PN-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1178-S587DZ-12-98PN-ND
Circular Connector Assemblies 1178-S587DZ-12-98PN-ND
10 Position Circular Connector Receptacle, Male Pins Crimp

10 Position Circular Connector Receptacle, Male Pins Crimp

Buy Now Datasheet
Mil Spec Cir Conn, Rcpt, 12-98, Crimp; Product Range Amphenol Aerospace - 08AK4996 - Newark, An Avnet Company
Chicago, IL, United States
Mil Spec Cir Conn, Rcpt, 12-98, Crimp; Product Range Amphenol Aerospace
08AK4996
Mil Spec Cir Conn, Rcpt, 12-98, Crimp; Product Range Amphenol Aerospace 08AK4996
MIL SPEC CIR CONN, RCPT, 12-98, CRIMP; Product Range:S5 Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:10Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Threaded

MIL SPEC CIR CONN, RCPT, 12-98, CRIMP; Product Range:S5 Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:10Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Threaded

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1178-S587DZ-12-98PN-ND 08AK4996
Product Name Circular Connector Assemblies Mil Spec Cir Conn, Rcpt, 12-98, Crimp; Product Range Amphenol Aerospace
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Mounting Panel Mount
Voltage Rating 1000 to 1300 volts
Unlock Full Specs
to access all available technical data