NBK America LLC Plastic Screw - Hex Socket Head Cap Screw - Inch Thread - PEEK SPE-#4-40-7/8-C

Description
Inch screw type. PEEK is a thermoplastic super engineering plastic superior in physical and chemical properties. Excellent chemical resistance. It remains almost unaffected by chemicals other than concentrated sulfuric acid, concentrated nitric acid, and concentrated hydrofluoric acid. With excellent heat resistance and water resistance, it retains strength at high temperatures. It features outstanding resistance to wear, shock, and fatigue. It also has high flame retardance which clears the UL 94 V-0 standard. Plastic screw properties and precautions for use ⇒Plastic Screws
Datasheet
Description
Inch screw type. PEEK is a thermoplastic super engineering plastic superior in physical and chemical properties. Excellent chemical resistance. It remains almost unaffected by chemicals other than concentrated sulfuric acid, concentrated nitric acid, and concentrated hydrofluoric acid. With excellent heat resistance and water resistance, it retains strength at high temperatures. It features outstanding resistance to wear, shock, and fatigue. It also has high flame retardance which clears the UL 94 V-0 standard. Plastic screw properties and precautions for use ⇒Plastic Screws
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plastic Screw - Hex Socket Head Cap Screw - Inch Thread - PEEK - SPE-#4-40-7/8-C - NBK America LLC
King of Prussia, PA, USA
Plastic Screw - Hex Socket Head Cap Screw - Inch Thread - PEEK
SPE-#4-40-7/8-C
Plastic Screw - Hex Socket Head Cap Screw - Inch Thread - PEEK SPE-#4-40-7/8-C
Inch screw type. PEEK is a thermoplastic super engineering plastic superior in physical and chemical properties. Excellent chemical resistance. It remains almost unaffected by chemicals other than concentrated sulfuric acid, concentrated nitric acid, and concentrated hydrofluoric acid. With excellent heat resistance and water resistance, it retains strength at high temperatures. It features outstanding resistance to wear, shock, and fatigue. It also has high flame retardance which clears the UL 94 V-0 standard. Plastic screw properties and precautions for use ⇒Plastic Screws
  • Inch screw type.
  • PEEK is a thermoplastic super engineering plastic superior in physical and chemical properties.
  • Excellent chemical resistance. It remains almost unaffected by chemicals other than concentrated sulfuric acid, concentrated nitric acid, and concentrated hydrofluoric acid.
  • With excellent heat resistance and water resistance, it retains strength at high temperatures.
  • It features outstanding resistance to wear, shock, and fatigue.
  • It also has high flame retardance which clears the UL 94 V-0 standard.
  • Plastic screw properties and precautions for use ⇒Plastic Screws
Supplier's Site Datasheet

Technical Specifications

  NBK America LLC
Product Category Screws
Product Number SPE-#4-40-7/8-C
Product Name Plastic Screw - Hex Socket Head Cap Screw - Inch Thread - PEEK
Screw Type Cap Screw
Head Type Socket Head Cap
Standard Drives Hex Socket / Allen
Unlock Full Specs
to access all available technical data

Similar Products

Titanium SHCS 4-40 x .312 Long - 21405 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Standard Drives Hex Socket / Allen
Material Titanium
Length 0.3120 inch (7.92 mm)
View Details
2 suppliers
Hex Head Cap Screw -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Screw Type Cap Screw
Head Type Hexagon Head
Material Steel
View Details
#2-56 Flat Head Machine Screw, 0.5
Specs
Screw Type Machine Screw
Head Type Flat Head; Other; Flat
Standard Drives Slotted
View Details
Slotted Standard Pan Head Screw - Type S SEELSKREW® - 8-32 UNC-2A - APM Hexseal Corp.
Specs
Screw Type Pan Head Screw
Head Type Pan Head
Inch # 8
View Details