NBK America LLC Plastic Screw - Socket Head Cap Screws - VESPEL(Grade:SCP-5000) SPDC-M4-8-C

Description
VESPEL SCP-5000 is a non-thermoplastic super-engineering plastic with excellent physical and chemical properties. Properties of VESPEL SCP-5000⇒DuPont™ VESPEL® Screws for Extreme Heat Properties of VESPEL® by DuPont™ Resistance And Cleanliness This material maintains high strength and flexibility even under high temperatures and does not soften up to 350°C. Due to its stable and long-term heat resistance, it has a continuous duty temperature of 350°C. The screws have excellent chemical resistance, plasma resistance, radiation hardness, and abrasion resistance. Thanks to the powder compression molding method, no bubbles blend in and outgas quantity is extremely low.⇒DuPont™ VESPEL® Screws for Extreme Heat Properties of VESPEL® by DuPont™ Resistance And Cleanliness Cleanroom wash and cleanroom packing are completed.⇒Cleanroom Wash / Cleanroom Packing Service
Datasheet
Description
VESPEL SCP-5000 is a non-thermoplastic super-engineering plastic with excellent physical and chemical properties. Properties of VESPEL SCP-5000⇒DuPont™ VESPEL® Screws for Extreme Heat Properties of VESPEL® by DuPont™ Resistance And Cleanliness This material maintains high strength and flexibility even under high temperatures and does not soften up to 350°C. Due to its stable and long-term heat resistance, it has a continuous duty temperature of 350°C. The screws have excellent chemical resistance, plasma resistance, radiation hardness, and abrasion resistance. Thanks to the powder compression molding method, no bubbles blend in and outgas quantity is extremely low.⇒DuPont™ VESPEL® Screws for Extreme Heat Properties of VESPEL® by DuPont™ Resistance And Cleanliness Cleanroom wash and cleanroom packing are completed.⇒Cleanroom Wash / Cleanroom Packing Service
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plastic Screw - Socket Head Cap Screws - VESPEL(Grade:SCP-5000) - SPDC-M4-8-C - NBK America LLC
King of Prussia, PA, USA
Plastic Screw - Socket Head Cap Screws - VESPEL(Grade:SCP-5000)
SPDC-M4-8-C
Plastic Screw - Socket Head Cap Screws - VESPEL(Grade:SCP-5000) SPDC-M4-8-C
VESPEL SCP-5000 is a non-thermoplastic super-engineering plastic with excellent physical and chemical properties. Properties of VESPEL SCP-5000⇒DuPont™ VESPEL® Screws for Extreme Heat Properties of VESPEL® by DuPont™ Resistance And Cleanliness This material maintains high strength and flexibility even under high temperatures and does not soften up to 350°C. Due to its stable and long-term heat resistance, it has a continuous duty temperature of 350°C. The screws have excellent chemical resistance, plasma resistance, radiation hardness, and abrasion resistance. Thanks to the powder compression molding method, no bubbles blend in and outgas quantity is extremely low.⇒DuPont™ VESPEL® Screws for Extreme Heat Properties of VESPEL® by DuPont™ Resistance And Cleanliness Cleanroom wash and cleanroom packing are completed.⇒Cleanroom Wash / Cleanroom Packing Service
  • VESPEL SCP-5000 is a non-thermoplastic super-engineering plastic with excellent physical and chemical properties.
  • Properties of VESPEL SCP-5000⇒DuPont™ VESPEL® Screws for Extreme Heat Properties of VESPEL® by DuPont™ Resistance And Cleanliness
  • This material maintains high strength and flexibility even under high temperatures and does not soften up to 350°C. Due to its stable and long-term heat resistance, it has a continuous duty temperature of 350°C.
  • The screws have excellent chemical resistance, plasma resistance, radiation hardness, and abrasion resistance.
  • Thanks to the powder compression molding method, no bubbles blend in and outgas quantity is extremely low.⇒DuPont™ VESPEL® Screws for Extreme Heat Properties of VESPEL® by DuPont™ Resistance And Cleanliness
  • Cleanroom wash and cleanroom packing are completed.⇒Cleanroom Wash / Cleanroom Packing Service
Supplier's Site Datasheet

Technical Specifications

  NBK America LLC
Product Category Screws
Product Number SPDC-M4-8-C
Product Name Plastic Screw - Socket Head Cap Screws - VESPEL(Grade:SCP-5000)
Screw Type Cap Screw
Unlock Full Specs
to access all available technical data

Similar Products

Machine Screw - H1224S10-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Screw Type Machine Screw
Head Type Pan Head
Finish Zinc Plated
View Details
0.125
Specs
Screw Type Set Screw
Standard Drives Hex Socket / Allen
Material Steel
View Details
Panel Bearing for .125 Shaft - 1706 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Brass
Finish Nickel Plated
Length 0.4370 inch (11.1 mm)
View Details
Socket Toggle Screw - BJ746 - Imao-Fixtureworks
Specs
Head Type Socket Head Cap
Material Steel; Stainless Steel
Finish Black Oxide
View Details