NBK America LLC Plastic Screw - Socket Head Cap Screws - VESPEL(Grade:SP-1) SPD-M8-16-C

Description
VESPEL SP-1 is a non-thermoplastic super-engineering plastic with excellent physical and chemical properties. Properties of VESPEL SP-1⇒DuPont™ VESPEL® Screws for Extreme Heat Properties of VESPEL® by DuPont™ Resistance And Cleanliness It does not reach a softening point, such as its melting point or glass transition point, even under high temperatures and can be used continually at 288°C. The screws have excellent chemical resistance, plasma resistance, radiation hardness, and abrasion resistance. Thanks to the powder compression molding method, no bubbles blend in and outgas quantity is extremely low.⇒DuPont™ VESPEL® Screws for Extreme Heat Properties of VESPEL® by DuPont™ Resistance And Cleanliness Cleanroom wash and cleanroom packing are completed.⇒Cleanroom Wash / Cleanroom Packing Service
Datasheet
Description
VESPEL SP-1 is a non-thermoplastic super-engineering plastic with excellent physical and chemical properties. Properties of VESPEL SP-1⇒DuPont™ VESPEL® Screws for Extreme Heat Properties of VESPEL® by DuPont™ Resistance And Cleanliness It does not reach a softening point, such as its melting point or glass transition point, even under high temperatures and can be used continually at 288°C. The screws have excellent chemical resistance, plasma resistance, radiation hardness, and abrasion resistance. Thanks to the powder compression molding method, no bubbles blend in and outgas quantity is extremely low.⇒DuPont™ VESPEL® Screws for Extreme Heat Properties of VESPEL® by DuPont™ Resistance And Cleanliness Cleanroom wash and cleanroom packing are completed.⇒Cleanroom Wash / Cleanroom Packing Service
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plastic Screw - Socket Head Cap Screws - VESPEL(Grade:SP-1) - SPD-M8-16-C - NBK America LLC
King of Prussia, PA, USA
Plastic Screw - Socket Head Cap Screws - VESPEL(Grade:SP-1)
SPD-M8-16-C
Plastic Screw - Socket Head Cap Screws - VESPEL(Grade:SP-1) SPD-M8-16-C
VESPEL SP-1 is a non-thermoplastic super-engineering plastic with excellent physical and chemical properties. Properties of VESPEL SP-1⇒DuPont™ VESPEL® Screws for Extreme Heat Properties of VESPEL® by DuPont™ Resistance And Cleanliness It does not reach a softening point, such as its melting point or glass transition point, even under high temperatures and can be used continually at 288°C. The screws have excellent chemical resistance, plasma resistance, radiation hardness, and abrasion resistance. Thanks to the powder compression molding method, no bubbles blend in and outgas quantity is extremely low.⇒DuPont™ VESPEL® Screws for Extreme Heat Properties of VESPEL® by DuPont™ Resistance And Cleanliness Cleanroom wash and cleanroom packing are completed.⇒Cleanroom Wash / Cleanroom Packing Service
  • VESPEL SP-1 is a non-thermoplastic super-engineering plastic with excellent physical and chemical properties.
  • Properties of VESPEL SP-1⇒DuPont™ VESPEL® Screws for Extreme Heat Properties of VESPEL® by DuPont™ Resistance And Cleanliness
  • It does not reach a softening point, such as its melting point or glass transition point, even under high temperatures and can be used continually at 288°C.
  • The screws have excellent chemical resistance, plasma resistance, radiation hardness, and abrasion resistance.
  • Thanks to the powder compression molding method, no bubbles blend in and outgas quantity is extremely low.⇒DuPont™ VESPEL® Screws for Extreme Heat Properties of VESPEL® by DuPont™ Resistance And Cleanliness
  • Cleanroom wash and cleanroom packing are completed.⇒Cleanroom Wash / Cleanroom Packing Service
Supplier's Site Datasheet

Technical Specifications

  NBK America LLC
Product Category Screws
Product Number SPD-M8-16-C
Product Name Plastic Screw - Socket Head Cap Screws - VESPEL(Grade:SP-1)
Screw Type Cap Screw
Head Type Socket Head Cap
Material Plastic
Unlock Full Specs
to access all available technical data

Similar Products

ptfe screws -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Material Plastic; PTFE
View Details
Nylon Machine Screw -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Screw Type Machine Screw
Head Type Binding Head  ; Fillister Head; Flat Head; Hexagon Head; Round Head; Other; Set Screw
Standard Drives Slotted
View Details
Thumb Screws - 44010 - Jergens, Inc.
Specs
Screw Type Thumb Screw
Material Steel; Stainless Steel; Stainless Steel
Finish Black Oxide; Black Oxide (for 1215 Steel Thumb Screws)
View Details
M6 x 1.0 Cap Screw, 35 mm Long, Qty 25 - SH6MS35 - Newport MKS
Specs
Screw Type Cap Screw
Metric M6
View Details