NBK America LLC Plastic Screw - Cross Recessed Pan Head Machine Screw - PEEK - Inch Thread SPE-#10-24-1-P

Description
Inch screw type. PEEK is a thermoplastic super engineering plastic superior in physical and chemical properties. Excellent chemical resistance. It remains almost unaffected by chemicals other than concentrated sulfuric acid, concentrated nitric acid, and concentrated hydrofluoric acid. With excellent heat resistance and water resistance, it retains strength at high temperatures. It features outstanding resistance to wear, shock, and fatigue. It also has high flame retardance which clears the UL 94 V-0 standard. Plastic screw properties and precautions for use ⇒Plastic Screws
Datasheet
Description
Inch screw type. PEEK is a thermoplastic super engineering plastic superior in physical and chemical properties. Excellent chemical resistance. It remains almost unaffected by chemicals other than concentrated sulfuric acid, concentrated nitric acid, and concentrated hydrofluoric acid. With excellent heat resistance and water resistance, it retains strength at high temperatures. It features outstanding resistance to wear, shock, and fatigue. It also has high flame retardance which clears the UL 94 V-0 standard. Plastic screw properties and precautions for use ⇒Plastic Screws
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plastic Screw - Cross Recessed Pan Head Machine Screw - PEEK - Inch Thread - SPE-#10-24-1-P - NBK America LLC
King of Prussia, PA, USA
Plastic Screw - Cross Recessed Pan Head Machine Screw - PEEK - Inch Thread
SPE-#10-24-1-P
Plastic Screw - Cross Recessed Pan Head Machine Screw - PEEK - Inch Thread SPE-#10-24-1-P
Inch screw type. PEEK is a thermoplastic super engineering plastic superior in physical and chemical properties. Excellent chemical resistance. It remains almost unaffected by chemicals other than concentrated sulfuric acid, concentrated nitric acid, and concentrated hydrofluoric acid. With excellent heat resistance and water resistance, it retains strength at high temperatures. It features outstanding resistance to wear, shock, and fatigue. It also has high flame retardance which clears the UL 94 V-0 standard. Plastic screw properties and precautions for use ⇒Plastic Screws
  • Inch screw type.
  • PEEK is a thermoplastic super engineering plastic superior in physical and chemical properties.
  • Excellent chemical resistance. It remains almost unaffected by chemicals other than concentrated sulfuric acid, concentrated nitric acid, and concentrated hydrofluoric acid.
  • With excellent heat resistance and water resistance, it retains strength at high temperatures.
  • It features outstanding resistance to wear, shock, and fatigue.
  • It also has high flame retardance which clears the UL 94 V-0 standard.
  • Plastic screw properties and precautions for use ⇒Plastic Screws
Supplier's Site Datasheet

Technical Specifications

  NBK America LLC
Product Category Screws
Product Number SPE-#10-24-1-P
Product Name Plastic Screw - Cross Recessed Pan Head Machine Screw - PEEK - Inch Thread
Screw Type Machine Screw
Unlock Full Specs
to access all available technical data

Similar Products

Knurled Screw - HTS-705 - Reid Supply
Specs
Head Type Other; Half-Turn Head
Material Steel
Finish Black Oxide; Black Oxide
View Details
ptfe screws -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Material Plastic; PTFE
View Details
Screw - 4017A4/316L0803588 - BUMAX®
Specs
Head Type Hexagon Head
Standard Drives Hex Head
Material Stainless Steel; Austenitic
View Details