SPE-1/4-20-7/8-C -- PLASTIC SCREW - HEX SOCKET HEAD CAP SCREW - INCH THREAD - PEEK
NBK America LLCPlastic Screw - Hex Socket Head Cap Screw - Inch Thread - PEEKSPE-1/4-20-7/8-C
Description
Inch screw type.
PEEK is a thermoplastic super engineering plastic superior in physical and chemical properties.
Excellent chemical resistance. It remains almost unaffected by chemicals other than concentrated sulfuric acid, concentrated nitric acid, and concentrated hydrofluoric acid.
With excellent heat resistance and water resistance, it retains strength at high temperatures.
It features outstanding resistance to wear, shock, and fatigue.
It also has high flame retardance which clears the UL 94 V-0 standard.
Plastic screw properties and precautions for use ⇒Plastic Screws
NBK America LLC
Done
Datasheet
Description
Inch screw type.
PEEK is a thermoplastic super engineering plastic superior in physical and chemical properties.
Excellent chemical resistance. It remains almost unaffected by chemicals other than concentrated sulfuric acid, concentrated nitric acid, and concentrated hydrofluoric acid.
With excellent heat resistance and water resistance, it retains strength at high temperatures.
It features outstanding resistance to wear, shock, and fatigue.
It also has high flame retardance which clears the UL 94 V-0 standard.
Plastic screw properties and precautions for use ⇒Plastic Screws
Plastic Screw - Hex Socket Head Cap Screw - Inch Thread - PEEK
SPE-1/4-20-7/8-C
Plastic Screw - Hex Socket Head Cap Screw - Inch Thread - PEEK
SPE-1/4-20-7/8-C
Inch screw type.
PEEK is a thermoplastic super engineering plastic superior in physical and chemical properties.
Excellent chemical resistance. It remains almost unaffected by chemicals other than concentrated sulfuric acid, concentrated nitric acid, and concentrated hydrofluoric acid.
With excellent heat resistance and water resistance, it retains strength at high temperatures.
It features outstanding resistance to wear, shock, and fatigue.
It also has high flame retardance which clears the UL 94 V-0 standard.
Plastic screw properties and precautions for use ⇒Plastic Screws
Inch screw type.
PEEK is a thermoplastic super engineering plastic superior in physical and chemical properties.
Excellent chemical resistance. It remains almost unaffected by chemicals other than concentrated sulfuric acid, concentrated nitric acid, and concentrated hydrofluoric acid.
With excellent heat resistance and water resistance, it retains strength at high temperatures.
It features outstanding resistance to wear, shock, and fatigue.
It also has high flame retardance which clears the UL 94 V-0 standard.
Plastic screw properties and precautions for use ⇒Plastic Screws
Supplier's Site
Datasheet
Technical Specifications
NBK America LLC
Product Category
Screws
Product Number
SPE-1/4-20-7/8-C
Product Name
Plastic Screw - Hex Socket Head Cap Screw - Inch Thread - PEEK