SPD-M4-20-C -- PLASTIC SCREW - SOCKET HEAD CAP SCREWS - VESPEL(GRADE:SP-1)
NBK America LLCPlastic Screw - Socket Head Cap Screws - VESPEL(Grade:SP-1)SPD-M4-20-C
Description
VESPEL SP-1 is a non-thermoplastic super-engineering plastic with excellent physical and chemical properties.
Properties of VESPEL SP-1⇒DuPont™ VESPEL® Screws for Extreme Heat Properties of VESPEL® by DuPont™ Resistance And Cleanliness
It does not reach a softening point, such as its melting point or glass transition point, even under high temperatures and can be used continually at 288°C.
The screws have excellent chemical resistance, plasma resistance, radiation hardness, and abrasion resistance.
Thanks to the powder compression molding method, no bubbles blend in and outgas quantity is extremely low.⇒DuPont™ VESPEL® Screws for Extreme Heat Properties of VESPEL® by DuPont™ Resistance And Cleanliness
Cleanroom wash and cleanroom packing are completed.⇒Cleanroom Wash / Cleanroom Packing Service
NBK America LLC
Done
Datasheet
Description
VESPEL SP-1 is a non-thermoplastic super-engineering plastic with excellent physical and chemical properties.
Properties of VESPEL SP-1⇒DuPont™ VESPEL® Screws for Extreme Heat Properties of VESPEL® by DuPont™ Resistance And Cleanliness
It does not reach a softening point, such as its melting point or glass transition point, even under high temperatures and can be used continually at 288°C.
The screws have excellent chemical resistance, plasma resistance, radiation hardness, and abrasion resistance.
Thanks to the powder compression molding method, no bubbles blend in and outgas quantity is extremely low.⇒DuPont™ VESPEL® Screws for Extreme Heat Properties of VESPEL® by DuPont™ Resistance And Cleanliness
Cleanroom wash and cleanroom packing are completed.⇒Cleanroom Wash / Cleanroom Packing Service
Plastic Screw - Socket Head Cap Screws - VESPEL(Grade:SP-1)
SPD-M4-20-C
Plastic Screw - Socket Head Cap Screws - VESPEL(Grade:SP-1)
SPD-M4-20-C
VESPEL SP-1 is a non-thermoplastic super-engineering plastic with excellent physical and chemical properties.
Properties of VESPEL SP-1⇒DuPont™ VESPEL® Screws for Extreme Heat Properties of VESPEL® by DuPont™ Resistance And Cleanliness
It does not reach a softening point, such as its melting point or glass transition point, even under high temperatures and can be used continually at 288°C.
The screws have excellent chemical resistance, plasma resistance, radiation hardness, and abrasion resistance.
Thanks to the powder compression molding method, no bubbles blend in and outgas quantity is extremely low.⇒DuPont™ VESPEL® Screws for Extreme Heat Properties of VESPEL® by DuPont™ Resistance And Cleanliness
Cleanroom wash and cleanroom packing are completed.⇒Cleanroom Wash / Cleanroom Packing Service
VESPEL SP-1 is a non-thermoplastic super-engineering plastic with excellent physical and chemical properties.
Properties of VESPEL SP-1⇒DuPont™ VESPEL® Screws for Extreme Heat Properties of VESPEL® by DuPont™ Resistance And Cleanliness
It does not reach a softening point, such as its melting point or glass transition point, even under high temperatures and can be used continually at 288°C.
The screws have excellent chemical resistance, plasma resistance, radiation hardness, and abrasion resistance.
Thanks to the powder compression molding method, no bubbles blend in and outgas quantity is extremely low.⇒DuPont™ VESPEL® Screws for Extreme Heat Properties of VESPEL® by DuPont™ Resistance And Cleanliness
Cleanroom wash and cleanroom packing are completed.⇒Cleanroom Wash / Cleanroom Packing Service
Supplier's Site
Datasheet
Technical Specifications
NBK America LLC
Product Category
Screws
Product Number
SPD-M4-20-C
Product Name
Plastic Screw - Socket Head Cap Screws - VESPEL(Grade:SP-1)