SPDC-M3-8-H -- PLASTIC SCREW - HEX HEAD SCREWS - VESPEL(GRADE:SCP-5000)
NBK America LLCPlastic Screw - Hex Head Screws - VESPEL(Grade:SCP-5000)SPDC-M3-8-H
Description
VESPEL SCP-5000 is a non-thermoplastic super-engineering plastic with excellent physical and chemical properties.
Properties of VESPEL SCP-5000⇒DuPont™ VESPEL® Screws for Extreme Heat Properties of VESPEL® by DuPont™ Resistance And Cleanliness
This material maintains high strength and flexibility even under high temperatures and does not soften up to 350°C. Due to its stable and long-term heat resistance, it has a continuous duty temperature of 350°C.
The screws have excellent chemical resistance, plasma resistance, radiation hardness, and abrasion resistance.
Thanks to the powder compression molding method, no bubbles blend in and outgas quantity is extremely low.⇒DuPont™ VESPEL® Screws for Extreme Heat Properties of VESPEL® by DuPont™ Resistance And Cleanliness
Cleanroom wash and cleanroom packing are completed.⇒Cleanroom Wash / Cleanroom Packing Service
NBK America LLC
Done
Datasheet
Description
VESPEL SCP-5000 is a non-thermoplastic super-engineering plastic with excellent physical and chemical properties.
Properties of VESPEL SCP-5000⇒DuPont™ VESPEL® Screws for Extreme Heat Properties of VESPEL® by DuPont™ Resistance And Cleanliness
This material maintains high strength and flexibility even under high temperatures and does not soften up to 350°C. Due to its stable and long-term heat resistance, it has a continuous duty temperature of 350°C.
The screws have excellent chemical resistance, plasma resistance, radiation hardness, and abrasion resistance.
Thanks to the powder compression molding method, no bubbles blend in and outgas quantity is extremely low.⇒DuPont™ VESPEL® Screws for Extreme Heat Properties of VESPEL® by DuPont™ Resistance And Cleanliness
Cleanroom wash and cleanroom packing are completed.⇒Cleanroom Wash / Cleanroom Packing Service
Plastic Screw - Hex Head Screws - VESPEL(Grade:SCP-5000)
SPDC-M3-8-H
Plastic Screw - Hex Head Screws - VESPEL(Grade:SCP-5000)
SPDC-M3-8-H
VESPEL SCP-5000 is a non-thermoplastic super-engineering plastic with excellent physical and chemical properties.
Properties of VESPEL SCP-5000⇒DuPont™ VESPEL® Screws for Extreme Heat Properties of VESPEL® by DuPont™ Resistance And Cleanliness
This material maintains high strength and flexibility even under high temperatures and does not soften up to 350°C. Due to its stable and long-term heat resistance, it has a continuous duty temperature of 350°C.
The screws have excellent chemical resistance, plasma resistance, radiation hardness, and abrasion resistance.
Thanks to the powder compression molding method, no bubbles blend in and outgas quantity is extremely low.⇒DuPont™ VESPEL® Screws for Extreme Heat Properties of VESPEL® by DuPont™ Resistance And Cleanliness
Cleanroom wash and cleanroom packing are completed.⇒Cleanroom Wash / Cleanroom Packing Service
VESPEL SCP-5000 is a non-thermoplastic super-engineering plastic with excellent physical and chemical properties.
Properties of VESPEL SCP-5000⇒DuPont™ VESPEL® Screws for Extreme Heat Properties of VESPEL® by DuPont™ Resistance And Cleanliness
This material maintains high strength and flexibility even under high temperatures and does not soften up to 350°C. Due to its stable and long-term heat resistance, it has a continuous duty temperature of 350°C.
The screws have excellent chemical resistance, plasma resistance, radiation hardness, and abrasion resistance.
Thanks to the powder compression molding method, no bubbles blend in and outgas quantity is extremely low.⇒DuPont™ VESPEL® Screws for Extreme Heat Properties of VESPEL® by DuPont™ Resistance And Cleanliness
Cleanroom wash and cleanroom packing are completed.⇒Cleanroom Wash / Cleanroom Packing Service
Supplier's Site
Datasheet
Technical Specifications
NBK America LLC
Product Category
Screws
Product Number
SPDC-M3-8-H
Product Name
Plastic Screw - Hex Head Screws - VESPEL(Grade:SCP-5000)