NBK America LLC Plastic screw - Cross Recessed Pan Head Machine Screws for Precision Instruments - PEEK SPE-M1.4-2.5-MC

Description
Miniature screws for precision devices. PEEK is thermoplastic super engineering plastic superior in physical and chemical properties. Excellent chemical resistance. It resists almost all chemicals other than concentrated sulfuric acid, concentrated nitric acid and concentrated hydrofluoric acid. It is highly heat-resistant and water-proofed and high temperature strength is retained. Features outstanding friction, shock, and fatigue resistance. It is highly frame-resistant satisfying V-0 of the UL standard 94. Plastic screw properties and precautions for use ⇒Plastic Screws
Datasheet
Description
Miniature screws for precision devices. PEEK is thermoplastic super engineering plastic superior in physical and chemical properties. Excellent chemical resistance. It resists almost all chemicals other than concentrated sulfuric acid, concentrated nitric acid and concentrated hydrofluoric acid. It is highly heat-resistant and water-proofed and high temperature strength is retained. Features outstanding friction, shock, and fatigue resistance. It is highly frame-resistant satisfying V-0 of the UL standard 94. Plastic screw properties and precautions for use ⇒Plastic Screws
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plastic screw - Cross Recessed Pan Head Machine Screws for Precision Instruments - PEEK - SPE-M1.4-2.5-MC - NBK America LLC
King of Prussia, PA, USA
Plastic screw - Cross Recessed Pan Head Machine Screws for Precision Instruments - PEEK
SPE-M1.4-2.5-MC
Plastic screw - Cross Recessed Pan Head Machine Screws for Precision Instruments - PEEK SPE-M1.4-2.5-MC
Miniature screws for precision devices. PEEK is thermoplastic super engineering plastic superior in physical and chemical properties. Excellent chemical resistance. It resists almost all chemicals other than concentrated sulfuric acid, concentrated nitric acid and concentrated hydrofluoric acid. It is highly heat-resistant and water-proofed and high temperature strength is retained. Features outstanding friction, shock, and fatigue resistance. It is highly frame-resistant satisfying V-0 of the UL standard 94. Plastic screw properties and precautions for use ⇒Plastic Screws
  • Miniature screws for precision devices.
  • PEEK is thermoplastic super engineering plastic superior in physical and chemical properties.
  • Excellent chemical resistance. It resists almost all chemicals other than concentrated sulfuric acid, concentrated nitric acid and concentrated hydrofluoric acid.
  • It is highly heat-resistant and water-proofed and high temperature strength is retained.
  • Features outstanding friction, shock, and fatigue resistance.
  • It is highly frame-resistant satisfying V-0 of the UL standard 94.
  • Plastic screw properties and precautions for use ⇒Plastic Screws
Supplier's Site Datasheet

Technical Specifications

  NBK America LLC
Product Category Screws
Product Number SPE-M1.4-2.5-MC
Product Name Plastic screw - Cross Recessed Pan Head Machine Screws for Precision Instruments - PEEK
Screw Type Machine Screw
Unlock Full Specs
to access all available technical data

Similar Products

ptfe screws -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Material Plastic; PTFE
View Details
Thumb Screw - 510 / 511 / 512 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Screw Type Thumb Screw
Material Brass; Stainless Steel
Finish Nickel Plated
View Details
Knurled Thumb Screws - 41865 - Jergens, Inc.
Specs
Screw Type Thumb Screw
Material Steel; Inch Part No.'s: 303 Stainless Steel
Finish Black Oxide; 303 Stainless Steel: Natural
View Details