NBK America LLC Plastic Screw - Hex Head Screws - VESPEL(Grade:SP-1) SPD-M5-30-H

Description
VESPEL SP-1 is a non-thermoplastic super-engineering plastic with excellent physical and chemical properties. Properties of VESPEL SP-1⇒DuPont™ VESPEL® Screws for Extreme Heat Properties of VESPEL® by DuPont™ Resistance And Cleanliness It does not reach a softening point, such as its melting point or glass transition point, even under high temperatures and can be used continually at 288°C. The screws have excellent chemical resistance, plasma resistance, radiation hardness, and abrasion resistance. Thanks to the powder compression molding method, no bubbles blend in and outgas quantity is extremely low.⇒DuPont™ VESPEL® Screws for Extreme Heat Properties of VESPEL® by DuPont™ Resistance And Cleanliness Cleanroom wash and cleanroom packing are completed.⇒Cleanroom Wash / Cleanroom Packing Service
Datasheet
Description
VESPEL SP-1 is a non-thermoplastic super-engineering plastic with excellent physical and chemical properties. Properties of VESPEL SP-1⇒DuPont™ VESPEL® Screws for Extreme Heat Properties of VESPEL® by DuPont™ Resistance And Cleanliness It does not reach a softening point, such as its melting point or glass transition point, even under high temperatures and can be used continually at 288°C. The screws have excellent chemical resistance, plasma resistance, radiation hardness, and abrasion resistance. Thanks to the powder compression molding method, no bubbles blend in and outgas quantity is extremely low.⇒DuPont™ VESPEL® Screws for Extreme Heat Properties of VESPEL® by DuPont™ Resistance And Cleanliness Cleanroom wash and cleanroom packing are completed.⇒Cleanroom Wash / Cleanroom Packing Service
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plastic Screw - Hex Head Screws - VESPEL(Grade:SP-1) - SPD-M5-30-H - NBK America LLC
King of Prussia, PA, USA
Plastic Screw - Hex Head Screws - VESPEL(Grade:SP-1)
SPD-M5-30-H
Plastic Screw - Hex Head Screws - VESPEL(Grade:SP-1) SPD-M5-30-H
VESPEL SP-1 is a non-thermoplastic super-engineering plastic with excellent physical and chemical properties. Properties of VESPEL SP-1⇒DuPont™ VESPEL® Screws for Extreme Heat Properties of VESPEL® by DuPont™ Resistance And Cleanliness It does not reach a softening point, such as its melting point or glass transition point, even under high temperatures and can be used continually at 288°C. The screws have excellent chemical resistance, plasma resistance, radiation hardness, and abrasion resistance. Thanks to the powder compression molding method, no bubbles blend in and outgas quantity is extremely low.⇒DuPont™ VESPEL® Screws for Extreme Heat Properties of VESPEL® by DuPont™ Resistance And Cleanliness Cleanroom wash and cleanroom packing are completed.⇒Cleanroom Wash / Cleanroom Packing Service
  • VESPEL SP-1 is a non-thermoplastic super-engineering plastic with excellent physical and chemical properties.
  • Properties of VESPEL SP-1⇒DuPont™ VESPEL® Screws for Extreme Heat Properties of VESPEL® by DuPont™ Resistance And Cleanliness
  • It does not reach a softening point, such as its melting point or glass transition point, even under high temperatures and can be used continually at 288°C.
  • The screws have excellent chemical resistance, plasma resistance, radiation hardness, and abrasion resistance.
  • Thanks to the powder compression molding method, no bubbles blend in and outgas quantity is extremely low.⇒DuPont™ VESPEL® Screws for Extreme Heat Properties of VESPEL® by DuPont™ Resistance And Cleanliness
  • Cleanroom wash and cleanroom packing are completed.⇒Cleanroom Wash / Cleanroom Packing Service
Supplier's Site Datasheet

Technical Specifications

  NBK America LLC
Product Category Screws
Product Number SPD-M5-30-H
Product Name Plastic Screw - Hex Head Screws - VESPEL(Grade:SP-1)
Head Type Hexagon Head
Unlock Full Specs
to access all available technical data

Similar Products

ptfe screws -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Material Plastic; PTFE
View Details
Brass Machine Screw - 240 / 241 / 242 / 243 - BRIM Electronics, Inc.
Specs
Screw Type Machine Screw
Material Brass
Finish Nickel Plated
View Details
Thumb Screws - 43980 - Jergens, Inc.
Specs
Screw Type Thumb Screw
Material Steel; Stainless Steel; Steel
Finish Black Oxide; Black Oxide (for 1215 Steel Thumb Screws)
View Details