OMEGA Engineering, Inc. Conductivity Level Switch LVCN-200

Description
OMEGA’s conductivity level switches offer a wide range of customized options to meet any application’s needs. They are designed to control the level of all conductive mediums, offering up to 5 different points of level control. Models are available with fixed rigid rods, with removable rigid rods, or with pendular electrodes attached to the housing with cables. These switches suit applications involving both alarm point detection and on/off pump valve control. Installation is easy and operation is maintenance-free. The probes work through the variation of the electrical resistance between the reference electrode and the level-control electrode. Conductivity level switches detect the level resistance when their electrodes are covered by the medium. An electrically conductive tank wall can be used as the reference electrode. If the tank is made of plastic, concrete, or any other nonconductive material, an additional electrode is required as a reference. The LVCF switches can accommodate up to five 316 SS fixed rods for 5 different levels of control. The rods are isolated with a PTFE joggle and can be coated with PTFE when the probe is used with aggressive or sticky media that cause buildup. The user can easily modify operating levels in the tank by cutting the length of the electrodes. The LVCF switches are rugged and compact and have no moving parts. This makes them reliable for controlling conductive media as well as for high-pressure applications.
Datasheet
Description
OMEGA’s conductivity level switches offer a wide range of customized options to meet any application’s needs. They are designed to control the level of all conductive mediums, offering up to 5 different points of level control. Models are available with fixed rigid rods, with removable rigid rods, or with pendular electrodes attached to the housing with cables. These switches suit applications involving both alarm point detection and on/off pump valve control. Installation is easy and operation is maintenance-free. The probes work through the variation of the electrical resistance between the reference electrode and the level-control electrode. Conductivity level switches detect the level resistance when their electrodes are covered by the medium. An electrically conductive tank wall can be used as the reference electrode. If the tank is made of plastic, concrete, or any other nonconductive material, an additional electrode is required as a reference. The LVCF switches can accommodate up to five 316 SS fixed rods for 5 different levels of control. The rods are isolated with a PTFE joggle and can be coated with PTFE when the probe is used with aggressive or sticky media that cause buildup. The user can easily modify operating levels in the tank by cutting the length of the electrodes. The LVCF switches are rugged and compact and have no moving parts. This makes them reliable for controlling conductive media as well as for high-pressure applications.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conductivity Level Switch - LVCN-200 - OMEGA Engineering, Inc.
Norwalk, CT, USA
Conductivity Level Switch
LVCN-200
Conductivity Level Switch LVCN-200
OMEGA’s conductivity level switches offer a wide range of customized options to meet any application’s needs. They are designed to control the level of all conductive mediums, offering up to 5 different points of level control. Models are available with fixed rigid rods, with removable rigid rods, or with pendular electrodes attached to the housing with cables. These switches suit applications involving both alarm point detection and on/off pump valve control. Installation is easy and operation is maintenance-free. The probes work through the variation of the electrical resistance between the reference electrode and the level-control electrode. Conductivity level switches detect the level resistance when their electrodes are covered by the medium. An electrically conductive tank wall can be used as the reference electrode. If the tank is made of plastic, concrete, or any other nonconductive material, an additional electrode is required as a reference. The LVCF switches can accommodate up to five 316 SS fixed rods for 5 different levels of control. The rods are isolated with a PTFE joggle and can be coated with PTFE when the probe is used with aggressive or sticky media that cause buildup. The user can easily modify operating levels in the tank by cutting the length of the electrodes. The LVCF switches are rugged and compact and have no moving parts. This makes them reliable for controlling conductive media as well as for high-pressure applications.

OMEGA’s conductivity level switches offer a wide range of customized options to meet any application’s needs. They are designed to control the level of all conductive mediums, offering up to 5 different points of level control. Models are available with fixed rigid rods, with removable rigid rods, or with pendular electrodes attached to the housing with cables. These switches suit applications involving both alarm point detection and on/off pump valve control. Installation is easy and operation is maintenance-free.
The probes work through the variation of the electrical resistance between the reference electrode and the level-control electrode. Conductivity level switches detect the level resistance when their electrodes are covered by the medium.
An electrically conductive tank wall can be used as the reference electrode. If the tank is made of plastic, concrete, or any other nonconductive material, an additional electrode is required as a reference.
The LVCF switches can accommodate up to five 316 SS fixed rods for 5 different levels of control. The rods are isolated with a PTFE joggle and can be coated with PTFE when the probe is used with aggressive or sticky media that cause buildup. The user can easily modify operating levels in the tank by cutting the length of the electrodes. The LVCF switches are rugged and compact and have no moving parts. This makes them reliable for controlling conductive media as well as for high-pressure applications.

Buy Now Datasheet

Technical Specifications

  OMEGA Engineering, Inc.
Product Category Specialty Process Controllers
Product Number LVCN-200
Product Name Conductivity Level Switch
Controller Type Conductivity Controller
Form Factor DIN
Features Rate Indication/ Control
Unlock Full Specs
to access all available technical data

Similar Products

SENTRY io® Controller -  - MSA Safety
Specs
Controller Type Fire and Gas Detection Controller; Environmental
Form Factor Chassis
Interface Digital Front Panel
View Details
Magnetic Bearing Controller - Elephanta - Waukesha Bearings
Specs
Controller Type Magnetic Bearing Controller
Form Factor Stand-Alone
Interface Switches; Computer Programmable
View Details