Acme Chip Technology Co., Limited Datasheets for Board Mount Power Supplies

Board mount power supplies are devices that can be embedded or mounted on computer boards or general PCB boards.
Board Mount Power Supplies: Learn more

Page: 1 2 3 4 5 6 7 8 9 10 11 12 13 14 20 30 40 50 60 70 82
Product Name Notes
AC/DC CONVERTER 12V 101W
DC DC CONVERTER -1000V 1W
DC DC CONVERTER -200V 1W
DC DC CONVERTER -4000V 1W
DC DC CONVERTER -500V 1W
DC DC CONVERTER -8000V 1W
DC DC CONVERTER 1.8V 21W
DC DC CONVERTER 1.8V 42W
DC DC CONVERTER 1.8V 63W
DC DC CONVERTER 10000V 1W
DC DC CONVERTER 12V 101W
DC DC CONVERTER 12V 200W
DC DC CONVERTER 12V 2W
DC DC CONVERTER 12V 300W
DC DC CONVERTER 12V 348W
DC DC CONVERTER 12V 50W
DC DC CONVERTER 15V 101W
DC DC CONVERTER 15V 201W
DC DC CONVERTER 15V 2W
DC DC CONVERTER 15V 51W
DC DC CONVERTER 2.5V 29W
DC DC CONVERTER 2.5V 59W
DC DC CONVERTER 2.5V 88W
DC DC CONVERTER 200V 1W
DC DC CONVERTER 24V 101W
DC DC CONVERTER 24V 202W
DC DC CONVERTER 24V 348W
DC DC CONVERTER 24V 456W
DC DC CONVERTER 24V 50W
DC DC CONVERTER 28V 101W
DC DC CONVERTER 28V 202W
DC DC CONVERTER 28V 350W
DC DC CONVERTER 28V 448W
DC DC CONVERTER 28V 50W
DC DC CONVERTER 3.3V 116W
DC DC CONVERTER 3.3V 39W
DC DC CONVERTER 3.3V 77W
DC DC CONVERTER 32V 352W
DC DC CONVERTER 48V 202W
DC DC CONVERTER 48V 302W
DC DC CONVERTER 48V 350W
DC DC CONVERTER 500V 1W
DC DC CONVERTER 5V 100W
DC DC CONVERTER 5V 150W
DC DC CONVERTER 5V 50W
DC DC CONVERTER 8000V 1W
DC DC CONVERTER 9V 2W

<< Prev Next >>