Acme Chip Technology Co., Limited Datasheets for Board Mount Power Supplies

Board mount power supplies are devices that can be embedded or mounted on computer boards or general PCB boards.
Board Mount Power Supplies: Learn more

Page: 1 2 3 4 5 6 7 8 9 10 20 30 40 50 60 70 82
Product Name Notes
1W DC/DC Converter
DC DC CNVRTR +/-7V 993.6MW
DC DC CONVERTER +/-12V 1.2W
DC DC CONVERTER +/-12V 1W
DC DC CONVERTER +/-12V 20W
DC DC CONVERTER +/-12V 2W
DC DC CONVERTER +/-15V 1W
DC DC CONVERTER +/-15V 20W
DC DC CONVERTER +/-15V 2W
DC DC CONVERTER +/-15V 990MW
DC DC CONVERTER +/-18V 1W
DC DC CONVERTER +/-18V 2W
DC DC CONVERTER +/-24V 1W
DC DC CONVERTER +/-24V 2W
DC DC CONVERTER +/-3.3V 1W
DC DC CONVERTER +/-3.3V 2W
DC DC CONVERTER +/-5V 1W
DC DC CONVERTER +/-5V 20W
DC DC CONVERTER +/-5V 2W
DC DC CONVERTER +/-7.2V 1W
DC DC CONVERTER +/-7.2V 2W
DC DC CONVERTER +/-7.2V 994MW
DC DC CONVERTER +/-7V 2W
DC DC CONVERTER +/-9V 1W
DC DC CONVERTER +/-9V 20W
DC DC CONVERTER +/-9V 2W
DC DC CONVERTER +/-9V 550MW
DC DC CONVERTER 12V 1.2W
DC DC CONVERTER 12V 1W
DC DC CONVERTER 12V 20W
DC DC CONVERTER 12V 2W
DC DC CONVERTER 12V 996MW
DC DC CONVERTER 15V 15V 2W
DC DC CONVERTER 15V 1W
DC DC CONVERTER 15V 20W
DC DC CONVERTER 15V 2W
DC DC CONVERTER 15V 999MW
DC DC CONVERTER 18V 1W
DC DC CONVERTER 18V 2W
DC DC CONVERTER 18V 999MW
DC DC CONVERTER 24V 1.2W
DC DC CONVERTER 24V 1W
DC DC CONVERTER 24V 202W
DC DC CONVERTER 24V 20W
DC DC CONVERTER 24V 2W
DC DC CONVERTER 2X12V 1.2W
DC DC CONVERTER 2X12V 2W
DC DC CONVERTER 2X15V 1W
DC DC CONVERTER 2X15V 990MW
DC DC CONVERTER 2X18V 1W
DC DC CONVERTER 2X18V 2W
DC DC CONVERTER 2X24V 1.2W
DC DC CONVERTER 2X24V 2W
DC DC CONVERTER 2X3.3V 1W
DC DC CONVERTER 2X3.3V 2W
DC DC CONVERTER 2X5V 1W
DC DC CONVERTER 2X5V 2W
DC DC CONVERTER 2X7.2V 1W
DC DC CONVERTER 2X7.2V 2W
DC DC CONVERTER 2X7.2V 994MW
DC DC CONVERTER 2X9V 1W
DC DC CONVERTER 2X9V 2W
DC DC CONVERTER 3.3V 1.3W
DC DC CONVERTER 3.3V 17W
DC DC CONVERTER 3.3V 1W
DC DC CONVERTER 3.3V 20W
DC DC CONVERTER 3.3V 2W
DC DC CONVERTER 5V 1W
DC DC CONVERTER 5V 20W
DC DC CONVERTER 5V 2W
DC DC CONVERTER 7.2V 1W
DC DC CONVERTER 7.2V 2W
DC DC CONVERTER 9V 1W
DC DC CONVERTER 9V 20W
DC DC CONVERTER 9V 2W
DC DC CONVERTER 9V 999MW

<< Prev Next >>