Acme Chip Technology Co., Limited Datasheets for Board Mount Power Supplies

Board mount power supplies are devices that can be embedded or mounted on computer boards or general PCB boards.
Board Mount Power Supplies: Learn more

Page: 1 2 3 4 5 6 7 8 9 10 20 30 40 50 60 82
Product Name Notes
1W DC/DC Converter
DC DC CNVRTR +/-7V 993.6MW
DC DC CNVRTR 3.3V 3.3V 996.6MW
DC DC CONVERTER +/-12V 15W
DC DC CONVERTER +/-12V 1W
DC DC CONVERTER +/-12V 984MW
DC DC CONVERTER +/-15V 15W
DC DC CONVERTER +/-15V 1W
DC DC CONVERTER +/-15V 990MW
DC DC CONVERTER +/-18V 14W
DC DC CONVERTER +/-18V 1W
DC DC CONVERTER +/-18V 972MW
DC DC CONVERTER +/-24V 15W
DC DC CONVERTER +/-24V 1W
DC DC CONVERTER +/-3.3V 1W
DC DC CONVERTER +/-5V 1W
DC DC CONVERTER +/-7.2V 1W
DC DC CONVERTER +/-7.2V 994MW
DC DC CONVERTER +/-9V 1W
DC DC CONVERTER 12V 15W
DC DC CONVERTER 12V 1W
DC DC CONVERTER 12V 250MW
DC DC CONVERTER 12V 996MW
DC DC CONVERTER 15V 15V 990MW
DC DC CONVERTER 15V 15W
DC DC CONVERTER 15V 1W
DC DC CONVERTER 15V 250MW
DC DC CONVERTER 15V 990MW
DC DC CONVERTER 18V 1W
DC DC CONVERTER 18V 250MW
DC DC CONVERTER 24V 15W
DC DC CONVERTER 24V 1W
DC DC CONVERTER 24V 250MW
DC DC CONVERTER 2X12V 1W
DC DC CONVERTER 2X15V 1W
DC DC CONVERTER 2X15V 990MW
DC DC CONVERTER 2X18V 1W
DC DC CONVERTER 2X18V 972MW
DC DC CONVERTER 2X24V 1W
DC DC CONVERTER 2X24V 960MW
DC DC CONVERTER 2X5V 1W
DC DC CONVERTER 2X7.2V 1W
DC DC CONVERTER 2X9V 1W
DC DC CONVERTER 3.3V 15W
DC DC CONVERTER 3.3V 1W
DC DC CONVERTER 3.3V 251MW
DC DC CONVERTER 5.1V 15W
DC DC CONVERTER 5V 15W
DC DC CONVERTER 5V 1W
DC DC CONVERTER 5V 250MW
DC DC CONVERTER 7.2V 1W
DC DC CONVERTER 7.2V 250MW
DC DC CONVERTER 9V 1W
DC DC CONVERTER 9V 249MW
DC DC CONVERTER 9V 250MW
DC DC CONVERTER 9V 999MW

<< Prev Next >>