Acme Chip Technology Co., Limited Datasheets for Board Mount Power Supplies
Board mount power supplies are devices that can be embedded or mounted on computer boards or general PCB boards.
Board Mount Power Supplies: Learn more
| Product Name | Notes |
|---|---|
| DC DC CONVERTER +/-12V 10W | |
| DC DC CONVERTER +/-12V 15W | |
| DC DC CONVERTER +/-12V 3W | |
| DC DC CONVERTER +/-12V 5.5W | |
| DC DC CONVERTER +/-12V 6W | |
| DC DC CONVERTER +/-12V 7.5W | |
| DC DC CONVERTER +/-15V 10W | |
| DC DC CONVERTER +/-15V 15W | |
| DC DC CONVERTER +/-15V 3W | |
| DC DC CONVERTER +/-15V 5.7W | |
| DC DC CONVERTER +/-15V 6W | |
| DC DC CONVERTER +/-15V 7.5W | |
| DC DC CONVERTER +/-5V 10W | |
| DC DC CONVERTER +/-5V 15W | |
| DC DC CONVERTER +/-5V 3W | |
| DC DC CONVERTER +/-5V 5W | |
| DC DC CONVERTER 12V 10W | |
| DC DC CONVERTER 12V 15W | |
| DC DC CONVERTER 12V 30W | |
| DC DC CONVERTER 12V 3W | |
| DC DC CONVERTER 12V 5.6W | |
| DC DC CONVERTER 12V 6W | |
| DC DC CONVERTER 12V 7.5W | |
| DC DC CONVERTER 15V 10W | |
| DC DC CONVERTER 15V 15W | |
| DC DC CONVERTER 15V 30W | |
| DC DC CONVERTER 15V 3W | |
| DC DC CONVERTER 15V 6W | |
| DC DC CONVERTER 3.3V 13W | |
| DC DC CONVERTER 3.3V 2.3W | |
| DC DC CONVERTER 3.3V 25W | |
| DC DC CONVERTER 3.3V 2W | |
| DC DC CONVERTER 3.3V 3.3W | |
| DC DC CONVERTER 3.3V 4W | |
| DC DC CONVERTER 3.3V 8.3W | |
| DC DC CONVERTER 5V 10W | |
| DC DC CONVERTER 5V 15W | |
| DC DC CONVERTER 5V 30W | |
| DC DC CONVERTER 5V 3W | |
| DC DC CONVERTER 5V 5V 7.5W | |
| DC DC CONVERTER 5V 5W | |
| LOW POWER DC-DC I/P:18-36VDC O/P | |
| LOW POWER DC-DC I/P:18-72VDC O/P | |
| LOW POWER DC-DC I/P:36-72VDC O/P | |
| LOW POWER DC-DC I/P:36-75VDC O/P | |
| LOW POWER DC-DC I/P:4.5-9.0VDC O | |
| LOW POWER DC-DC I/P:4.7-9VDC O/P | |
| LOW POWER DC-DC I/P:9-18VDC O/P: | |
| LOW POWER DC-DC I/P:9-36VDC O/P: |
| << Prev | Next >> |