Acme Chip Technology Co., Limited Datasheets for Board Mount Power Supplies
Board mount power supplies are devices that can be embedded or mounted on computer boards or general PCB boards.
Board Mount Power Supplies: Learn more
| Product Name | Notes |
|---|---|
| 1.5-A HIGH EFFICIENCY BUCK-BOOST | |
| 17-V, 2-A LOW-NOISE AND LOW-RIPP | |
| 17-VIN, 3-A LOW-NOISE AND LOW-RI | |
| 2.4-V TO 5.5-V INPUT, 4-A THIN S | |
| 2.75-V TO 6-V, 6-A STEP-DOWN MOD | |
| 3-V TO 17-V, 2-A HIGH EFFICIENCY | |
| 3-V TO 36-V INPUT, 1 TO 15-V OUT | |
| 3-V TO 36-V INPUT, 1-V TO 15-V O | |
| 3-V TO 36-V INPUT, 1-V TO 6-V OU | |
| 3-V TO 65-V INPUT, 1-V TO 13-V O | |
| 3-V TO 65-V INPUT, 1-V TO 15-V O | |
| 3.6-V TO 36-V INPUT, 1-V TO 12-V | |
| 36-V INPUT, 1-V TO 10-V OUTPUT, | |
| 4-V TO 16-V INPUT, 35-A, 4X STAC | |
| 4-V TO 16-V INPUT, DUAL 25-A, SI | |
| 4-V TO 18-V INPUT, 16-A SYNCHRON | |
| AC/DC CONVERTER 12V 1.008KW | |
| AC/DC CONVERTER 12V 300W | |
| AC/DC CONVERTER 15V 10W | |
| AC/DC CONVERTER 15V 15W | |
| AC/DC CONVERTER 15V 26W | |
| AC/DC CONVERTER 15V 3W | |
| AC/DC CONVERTER 15V 5.1W | |
| AC/DC CONVERTER 24V 200W | |
| AC/DC CONVERTER 28V 1200W | |
| AC/DC CONVERTER 28V 200W | |
| AC/DC CONVERTER 32V 200W | |
| AC/DC CONVERTER 42V 200W | |
| AC/DC CONVERTER 48V 1200W | |
| AC/DC CONVERTER 50V 150W | |
| AUTOMOTIVE, 1.5-W, 12-VIN TO 15 | |
| AUTOMOTIVE, 2.5-W, 24-VIN, 25-VO | |
| DC DC CNVRTR 0.6-5.5V 0.6-5.5V | |
| DC DC CONVERTER +/-12V 1.8W | |
| DC DC CONVERTER +/-12V 1W | |
| DC DC CONVERTER +/-12V 24V 1.6W | |
| DC DC CONVERTER +/-12V 24V 11W | |
| DC DC CONVERTER +/-12V 24V 3.1W | |
| DC DC CONVERTER +/-12V 24V 6W | |
| DC DC CONVERTER +/-12V 3W | |
| DC DC CONVERTER +/-12V | |
| DC DC CONVERTER +/-15V 1.5W | |
| DC DC CONVERTER +/-15V 11W | |
| DC DC CONVERTER +/-15V 2W | |
| DC DC CONVERTER +/-15V 3W | |
| DC DC CONVERTER +/-15V 6W | |
| DC DC CONVERTER +/-15V | |
| DC DC CONVERTER +/-24V 1W | |
| DC DC CONVERTER +/-5V 2.5W | |
| DC DC CONVERTER +/-5V 3W | |
| DC DC CONVERTER +/-9V 3W | |
| DC DC CONVERTER 0.45-5.5V | |
| DC DC CONVERTER 0.6-1.5V | |
| DC DC CONVERTER 0.6-3.6V | |
| DC DC CONVERTER 0.6-5.5V | |
| DC DC CONVERTER 0.6-5V | |
| DC DC CONVERTER 1.2V | |
| DC DC CONVERTER 1.5V | |
| DC DC CONVERTER 1.8V | |
| DC DC CONVERTER 12V 1.6W | |
| DC DC CONVERTER 12V 1.8W | |
| DC DC CONVERTER 12V 11W | |
| DC DC CONVERTER 12V 120W | |
| DC DC CONVERTER 12V 12W | |
| DC DC CONVERTER 12V 150W | |
| DC DC CONVERTER 12V 1W | |
| DC DC CONVERTER 12V 20W | |
| DC DC CONVERTER 12V 300W | |
| DC DC CONVERTER 12V 3W | |
| DC DC CONVERTER 12V 50W | |
| DC DC CONVERTER 12V 60W | |
| DC DC CONVERTER 12V 6W | |
| DC DC CONVERTER 12V 99.6W | |
| DC DC CONVERTER 12V 99W | |
| DC DC CONVERTER 12V | |
| DC DC CONVERTER 15V 1.1W | |
| DC DC CONVERTER 15V 1.5W | |
| DC DC CONVERTER 15V 1.8W | |
| DC DC CONVERTER 15V 12W | |
| DC DC CONVERTER 15V 15W | |
| DC DC CONVERTER 15V 1W | |
| DC DC CONVERTER 15V 20W | |
| DC DC CONVERTER 15V 3W | |
| DC DC CONVERTER 15V 6W | |
| DC DC CONVERTER 15V | |
| DC DC CONVERTER 2.5V | |
| DC DC CONVERTER 24V 20W | |
| DC DC CONVERTER 24V 3W | |
| DC DC CONVERTER 3.3-16.5V 100W | |
| DC DC CONVERTER 3.3V 1.3W | |
| DC DC CONVERTER 3.3V 1.7W | |
| DC DC CONVERTER 3.3V 12W | |
| DC DC CONVERTER 3.3V 150W | |
| DC DC CONVERTER 3.3V 15W | |
| DC DC CONVERTER 3.3V 25W | |
| DC DC CONVERTER 3.3V 2W | |
| DC DC CONVERTER 3.3V 4.5W | |
| DC DC CONVERTER 3.3V 4W | |
| DC DC CONVERTER 3.3V 8.6W | |
| DC DC CONVERTER 3.3V 990MW | |
| DC DC CONVERTER 3.3V | |
| DC DC CONVERTER 5-30V 100W | |
| DC DC CONVERTER 5V +/-12V 10W | |
| DC DC CONVERTER 5V +/-12V 13W | |
| DC DC CONVERTER 5V 1.5W | |
| DC DC CONVERTER 5V 1.8W | |
| DC DC CONVERTER 5V 100W | |
| DC DC CONVERTER 5V 10W | |
| DC DC CONVERTER 5V 150W | |
| DC DC CONVERTER 5V 15W | |
| DC DC CONVERTER 5V 1W | |
| DC DC CONVERTER 5V 2.5W | |
| DC DC CONVERTER 5V 20W | |
| DC DC CONVERTER 5V 25W | |
| DC DC CONVERTER 5V 2W | |
| DC DC CONVERTER 5V 3.3V 100W | |
| DC DC CONVERTER 5V 3W | |
| DC DC CONVERTER 5V 50W | |
| DC DC CONVERTER 5V 5W | |
| DC DC CONVERTER 5V 6W | |
| DC DC CONVERTER 5V | |
| DC DC CONVERTER 6.5V | |
| DC DC CONVERTER 9V 2.25W | |
| DC DC CONVERTER 9V 3W | |
| DC DC CONVERTER 9V 4.5W | |
| DC DC CONVERTER 9V | |
| HIGH-DENSITY, 3-V TO 36-V INPUT, | |
| HIGH-DENSITY, 36-V INPUT, 1-V TO | |
| IC |
| << Prev | Next >> |