Acme Chip Technology Co., Limited Datasheets for Board Mount Power Supplies

Board mount power supplies are devices that can be embedded or mounted on computer boards or general PCB boards.
Board Mount Power Supplies: Learn more

Page: 1 10 20 27 28 29 30 31 32 33 34 35 36 37 38 39 40 50 60 70 80 82
Product Name Notes
DC DC CONVERTER +/-12V 1W
DC DC CONVERTER +/-15V 1W
DC DC CONVERTER +/-24V 1W
DC DC CONVERTER +/-3.3V 1W
DC DC CONVERTER +/-5V 1W
DC DC CONVERTER +/-9V 1W
DC DC CONVERTER 12V 1W
DC DC CONVERTER 15V 1W
DC DC CONVERTER 24V 1W
DC DC CONVERTER 2X12V 1W
DC DC CONVERTER 2X15V 1W
DC DC CONVERTER 2X3.3V 1W
DC DC CONVERTER 2X5V 1W
DC DC CONVERTER 2X9V 1W
DC DC CONVERTER 3.3V 1W
DC DC CONVERTER 5V 1W
DC DC CONVERTER 9V 1W

<< Prev Next >>