Acme Chip Technology Co., Limited Datasheets for Board Mount Power Supplies

Board mount power supplies are devices that can be embedded or mounted on computer boards or general PCB boards.
Board Mount Power Supplies: Learn more

Page: 1 10 20 30 31 32 33 34 35 36 37 38 39 40 41 42 50 60 70 80 82
Product Name Notes
DC DC CONVERTER +/-24V 2W
DC DC CONVERTER 1.5V 2W
DC DC CONVERTER 1.5V 750MW
DC DC CONVERTER 1.8-5V
DC DC CONVERTER 1.8V 2W
DC DC CONVERTER 1.8V 900MW
DC DC CONVERTER 12V 2W
DC DC CONVERTER 15V 2W
DC DC CONVERTER 15V 30W
DC DC CONVERTER 15V 8W
DC DC CONVERTER 2.5V 1W
DC DC CONVERTER 2.5V 3W
DC DC CONVERTER 2.5V 5W
DC DC CONVERTER 24V 2W
DC DC CONVERTER 3.3V 16.5W
DC DC CONVERTER 3.3V 2W
DC DC CONVERTER 3.3V 3W
DC DC CONVERTER 3.3V 6.6W
DC DC CONVERTER 5V 2W
DC DC CONVERTER 6.5V 3W
DC DC CONVERTER 9V 2W

<< Prev Next >>