Acme Chip Technology Co., Limited Datasheets for Board Mount Power Supplies

Board mount power supplies are devices that can be embedded or mounted on computer boards or general PCB boards.
Board Mount Power Supplies: Learn more

Page: 1 10 20 30 32 33 34 35 36 37 38 39 40 41 42 43 44 50 60 70 80 82
Product Name Notes
DC DC CONVERTER +/-12V 10W
DC DC CONVERTER +/-12V 15W
DC DC CONVERTER +/-12V 20W
DC DC CONVERTER +/-12V 30W
DC DC CONVERTER +/-15V 10W
DC DC CONVERTER +/-15V 15W
DC DC CONVERTER +/-15V 20W
DC DC CONVERTER +/-15V 30W
DC DC CONVERTER +/-5V 10W
DC DC CONVERTER +/-5V 15W
DC DC CONVERTER +/-5V 20W
DC DC CONVERTER +/-5V 3W
DC DC CONVERTER +/-9V 3W
DC DC CONVERTER 12V 10W
DC DC CONVERTER 12V 15W
DC DC CONVERTER 12V 20W
DC DC CONVERTER 12V 30W
DC DC CONVERTER 15V 10W
DC DC CONVERTER 15V 15W
DC DC CONVERTER 15V 20W
DC DC CONVERTER 15V 30W
DC DC CONVERTER 24V 15W
DC DC CONVERTER 3.3V 10W
DC DC CONVERTER 3.3V 13W
DC DC CONVERTER 3.4V 10W
DC DC CONVERTER 3.4V 15W
DC DC CONVERTER 3.4V 20W
DC DC CONVERTER 3.4V 30W
DC DC CONVERTER 5.1V 15W
DC DC CONVERTER 5.1V 30W
DC DC CONVERTER 5.1V 31W
DC DC CONVERTER 5V 10W
DC DC CONVERTER 5V 15W
DC DC CONVERTER 5V 3W
DC DC CONVERTER 9V 3W

<< Prev Next >>