Acme Chip Technology Co., Limited Datasheets for Board Mount Power Supplies
Board mount power supplies are devices that can be embedded or mounted on computer boards or general PCB boards.
Board Mount Power Supplies: Learn more
| Product Name | Notes |
|---|---|
| DC DC CONVERTER +/-12V 250MW | |
| DC DC CONVERTER +/-15V 250MW | |
| DC DC CONVERTER +/-24V 250MW | |
| DC DC CONVERTER +/-3.3V 250MW | |
| DC DC CONVERTER +/-9V 250MW | |
| DC DC CONVERTER 12V 250MW | |
| DC DC CONVERTER 15V 250MW | |
| DC DC CONVERTER 24V 250MW | |
| DC DC CONVERTER 2X12V 250MW | |
| DC DC CONVERTER 2X5V 250MW | |
| DC DC CONVERTER 3.3V 250MW | |
| DC DC CONVERTER 5V 250MW | |
| DC DC CONVERTER 9V 250MW |
| << Prev | Next >> |