Ideal Industries, Inc. Hole Saw 36-301

Description
FERROUS METAL, NON-FERROUS METAL CUT MATERIAL CARBIDE TIPPED BLADE MATERIAL 7/8 INCH DIAMETER 250 RPM (STAINLESS STEEL), 380 RPM (MILD STEEL), 480 RPM (IRON PLATE), 510 RPM (BRASS/ALUMINUM) SPEED RATING PRECISION GROUND TEETH TYPE YES SUPPLIED WITH PILOT DRILL YES SUPPLIED WITH ARBOR 3/8 INCH ARBOR SHANK SIZE TKO[TM] BRAND CONDUIT SIZE 1/2 INCH
Datasheet
Description
FERROUS METAL, NON-FERROUS METAL CUT MATERIAL CARBIDE TIPPED BLADE MATERIAL 7/8 INCH DIAMETER 250 RPM (STAINLESS STEEL), 380 RPM (MILD STEEL), 480 RPM (IRON PLATE), 510 RPM (BRASS/ALUMINUM) SPEED RATING PRECISION GROUND TEETH TYPE YES SUPPLIED WITH PILOT DRILL YES SUPPLIED WITH ARBOR 3/8 INCH ARBOR SHANK SIZE TKO[TM] BRAND CONDUIT SIZE 1/2 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hole Saw - 36-301 - Ideal Industries, Inc.
Sycamore, IL, USA
Hole Saw
36-301
Hole Saw 36-301
FERROUS METAL, NON-FERROUS METAL CUT MATERIAL CARBIDE TIPPED BLADE MATERIAL 7/8 INCH DIAMETER 250 RPM (STAINLESS STEEL), 380 RPM (MILD STEEL), 480 RPM (IRON PLATE), 510 RPM (BRASS/ALUMINUM) SPEED RATING PRECISION GROUND TEETH TYPE YES SUPPLIED WITH PILOT DRILL YES SUPPLIED WITH ARBOR 3/8 INCH ARBOR SHANK SIZE TKO[TM] BRAND CONDUIT SIZE 1/2 INCH
  • FERROUS METAL, NON-FERROUS METAL CUT MATERIAL
  • CARBIDE TIPPED BLADE MATERIAL
  • 7/8 INCH DIAMETER
  • 250 RPM (STAINLESS STEEL), 380 RPM (MILD STEEL), 480 RPM (IRON PLATE), 510 RPM (BRASS/ALUMINUM) SPEED RATING
  • PRECISION GROUND TEETH TYPE
  • YES SUPPLIED WITH PILOT DRILL
  • YES SUPPLIED WITH ARBOR
  • 3/8 INCH ARBOR SHANK SIZE
  • TKO[TM] BRAND
  • CONDUIT SIZE 1/2 INCH
Supplier's Site Datasheet

Technical Specifications

  Ideal Industries, Inc.
Product Category Drill Bits
Product Number 36-301
Product Name Hole Saw
Product Drill
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saw Arbor For Hole Saws 9/16 - 1-3/16
Specs
Drill Type Core Drill
Diameter 0.562 to 1.188 inch (14.3 to 30.2 mm)
View Details
Drill Bits - 213859 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.063 inch (1.6 mm)
OAL 1.69 inch (43 mm)
Material High Speed Steel; Hss
View Details
Hole Saws, Bi-Metal - For Wood/ Metal - 714026-B - Makita USA, Inc.
Specs
Product Drill
Units Fractional
Drill Type Hole Saw; Wood Bit
View Details
Straight Shank Long Drill - LDS Series - DME Company
Specs
Product Drill
Units Fractional
Drill Type Twist
View Details