Ideal Industries, Inc. Hole Saw 35-371

Description
VARIABLE PITCH TYPE FERROUS METAL, NON-METAL CUT MATERIAL BI-METAL BLADE MATERIAL 2-3/4 INCH DIAMETER 125 RPM (MILD STEEL), 60 RPM (STAINLESS STEEL), 80 RPM (CAST IRON), 160 RPM (BRASS), 185 RPM (ALUMINUM) SPEED RATING 1-3/8 INCH CUTTING DEPTH NO SUPPLIED WITH PILOT DRILL NO SUPPLIED WITH ARBOR 4 TO 6 NUMBER OF TEETH PER INCH IRONMAN[TM] BRAND USED ON 35-394, 35-536, 35-537 ARBOR
Datasheet
Description
VARIABLE PITCH TYPE FERROUS METAL, NON-METAL CUT MATERIAL BI-METAL BLADE MATERIAL 2-3/4 INCH DIAMETER 125 RPM (MILD STEEL), 60 RPM (STAINLESS STEEL), 80 RPM (CAST IRON), 160 RPM (BRASS), 185 RPM (ALUMINUM) SPEED RATING 1-3/8 INCH CUTTING DEPTH NO SUPPLIED WITH PILOT DRILL NO SUPPLIED WITH ARBOR 4 TO 6 NUMBER OF TEETH PER INCH IRONMAN[TM] BRAND USED ON 35-394, 35-536, 35-537 ARBOR
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hole Saw - 35-371 - Ideal Industries, Inc.
Sycamore, IL, USA
Hole Saw
35-371
Hole Saw 35-371
VARIABLE PITCH TYPE FERROUS METAL, NON-METAL CUT MATERIAL BI-METAL BLADE MATERIAL 2-3/4 INCH DIAMETER 125 RPM (MILD STEEL), 60 RPM (STAINLESS STEEL), 80 RPM (CAST IRON), 160 RPM (BRASS), 185 RPM (ALUMINUM) SPEED RATING 1-3/8 INCH CUTTING DEPTH NO SUPPLIED WITH PILOT DRILL NO SUPPLIED WITH ARBOR 4 TO 6 NUMBER OF TEETH PER INCH IRONMAN[TM] BRAND USED ON 35-394, 35-536, 35-537 ARBOR
  • VARIABLE PITCH TYPE
  • FERROUS METAL, NON-METAL CUT MATERIAL
  • BI-METAL BLADE MATERIAL
  • 2-3/4 INCH DIAMETER
  • 125 RPM (MILD STEEL), 60 RPM (STAINLESS STEEL), 80 RPM (CAST IRON), 160 RPM (BRASS), 185 RPM (ALUMINUM) SPEED RATING
  • 1-3/8 INCH CUTTING DEPTH
  • NO SUPPLIED WITH PILOT DRILL
  • NO SUPPLIED WITH ARBOR
  • 4 TO 6 NUMBER OF TEETH PER INCH
  • IRONMAN[TM] BRAND
  • USED ON 35-394, 35-536, 35-537 ARBOR
Supplier's Site Datasheet

Technical Specifications

  Ideal Industries, Inc.
Product Category Drill Bits
Product Number 35-371
Product Name Hole Saw
Product Drill
Unlock Full Specs
to access all available technical data

Similar Products

Hot Tapper, Single Size, 2
Specs
Drill Type Core Drill
Diameter 1.875 inch (47.6 mm)
Material Bi-Metal
View Details
Specialist Drill Bits - 1238508 - RS Components, Ltd.
Specs
Units Metric
Drill Type Step Drill
Designation 30.5mm
View Details
Hole Saw Arbor - 31650 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Product Drill
Drill Type Hole Saw
Shank 0.250 inch (6.3 mm)
View Details
Hole Saw - 35-389 - Ideal Industries, Inc.
Ideal Industries, Inc.
Specs
Product Drill
Drill Type Hole Saw
Diameter 5.750 inch (146.0 mm)
View Details