Ideal Industries, Inc. Hole Saw 35-343

Description
VARIABLE PITCH TYPE FERROUS METAL, NON-METAL CUT MATERIAL BI-METAL BLADE MATERIAL 3/4 INCH DIAMETER 230 RPM (STAINLESS STEEL), 460 RPM (MILD STEEL), 300 RPM (CAST IRON), 600 RPM (BRASS), 690 RPM (ALUMINUM) SPEED RATING 1-3/8 INCH CUTTING DEPTH NO SUPPLIED WITH PILOT DRILL NO SUPPLIED WITH ARBOR 4 TO 6 NUMBER OF TEETH PER INCH IRONMAN[TM] BRAND PIPE TAP SIZE 1/2 INCH PIPE ENTRANCE SIZE 3/8 INCH USED ON 35-391, 35-392, 35-393 ARBOR
Datasheet
Description
VARIABLE PITCH TYPE FERROUS METAL, NON-METAL CUT MATERIAL BI-METAL BLADE MATERIAL 3/4 INCH DIAMETER 230 RPM (STAINLESS STEEL), 460 RPM (MILD STEEL), 300 RPM (CAST IRON), 600 RPM (BRASS), 690 RPM (ALUMINUM) SPEED RATING 1-3/8 INCH CUTTING DEPTH NO SUPPLIED WITH PILOT DRILL NO SUPPLIED WITH ARBOR 4 TO 6 NUMBER OF TEETH PER INCH IRONMAN[TM] BRAND PIPE TAP SIZE 1/2 INCH PIPE ENTRANCE SIZE 3/8 INCH USED ON 35-391, 35-392, 35-393 ARBOR
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hole Saw - 35-343 - Ideal Industries, Inc.
Sycamore, IL, USA
Hole Saw
35-343
Hole Saw 35-343
VARIABLE PITCH TYPE FERROUS METAL, NON-METAL CUT MATERIAL BI-METAL BLADE MATERIAL 3/4 INCH DIAMETER 230 RPM (STAINLESS STEEL), 460 RPM (MILD STEEL), 300 RPM (CAST IRON), 600 RPM (BRASS), 690 RPM (ALUMINUM) SPEED RATING 1-3/8 INCH CUTTING DEPTH NO SUPPLIED WITH PILOT DRILL NO SUPPLIED WITH ARBOR 4 TO 6 NUMBER OF TEETH PER INCH IRONMAN[TM] BRAND PIPE TAP SIZE 1/2 INCH PIPE ENTRANCE SIZE 3/8 INCH USED ON 35-391, 35-392, 35-393 ARBOR
  • VARIABLE PITCH TYPE
  • FERROUS METAL, NON-METAL CUT MATERIAL
  • BI-METAL BLADE MATERIAL
  • 3/4 INCH DIAMETER
  • 230 RPM (STAINLESS STEEL), 460 RPM (MILD STEEL), 300 RPM (CAST IRON), 600 RPM (BRASS), 690 RPM (ALUMINUM) SPEED RATING
  • 1-3/8 INCH CUTTING DEPTH
  • NO SUPPLIED WITH PILOT DRILL
  • NO SUPPLIED WITH ARBOR
  • 4 TO 6 NUMBER OF TEETH PER INCH
  • IRONMAN[TM] BRAND
  • PIPE TAP SIZE 1/2 INCH
  • PIPE ENTRANCE SIZE 3/8 INCH
  • USED ON 35-391, 35-392, 35-393 ARBOR
Supplier's Site Datasheet

Technical Specifications

  Ideal Industries, Inc.
Product Category Drill Bits
Product Number 35-343
Product Name Hole Saw
Product Drill
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saw, Bi-Metal, 7/8
Specs
Drill Type Core Drill
Diameter 0.875 inch (22.2 mm)
Material Bi-Metal
View Details
Hole Saws & Core Drill Bits - 9186421 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Material Carbide; Tungsten carbide tip
# of Pieces 3
View Details
1/4 (Ltr E) Carbide Jobber Drill with Composite Tip - 220-2500 1/4
Specs
Product Drill
Units Fractional; Letter
Drill Type Twist; Jobber
View Details
Spine Bits, Spline Shank Bits - 2-Cutter & 4-Cutter - 711219-A - Makita USA, Inc.
Specs
Product Drill
Units Fractional
Diameter 1.250 inch (31.7 mm)
View Details