Ideal Industries, Inc. Hole Saw 36-315

Description
FERROUS METAL, NON-FERROUS METAL CUT MATERIAL CARBIDE TIPPED BLADE MATERIAL 2-7/8 INCH DIAMETER PRECISION GROUND TEETH TYPE YES SUPPLIED WITH PILOT DRILL YES SUPPLIED WITH ARBOR 3/8 INCH ARBOR SHANK SIZE TKO[TM] BRAND CONDUIT AND PIPE SIZE 2-1/2 INCH
Datasheet
Description
FERROUS METAL, NON-FERROUS METAL CUT MATERIAL CARBIDE TIPPED BLADE MATERIAL 2-7/8 INCH DIAMETER PRECISION GROUND TEETH TYPE YES SUPPLIED WITH PILOT DRILL YES SUPPLIED WITH ARBOR 3/8 INCH ARBOR SHANK SIZE TKO[TM] BRAND CONDUIT AND PIPE SIZE 2-1/2 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hole Saw - 36-315 - Ideal Industries, Inc.
Sycamore, IL, USA
Hole Saw
36-315
Hole Saw 36-315
FERROUS METAL, NON-FERROUS METAL CUT MATERIAL CARBIDE TIPPED BLADE MATERIAL 2-7/8 INCH DIAMETER PRECISION GROUND TEETH TYPE YES SUPPLIED WITH PILOT DRILL YES SUPPLIED WITH ARBOR 3/8 INCH ARBOR SHANK SIZE TKO[TM] BRAND CONDUIT AND PIPE SIZE 2-1/2 INCH
  • FERROUS METAL, NON-FERROUS METAL CUT MATERIAL
  • CARBIDE TIPPED BLADE MATERIAL
  • 2-7/8 INCH DIAMETER
  • PRECISION GROUND TEETH TYPE
  • YES SUPPLIED WITH PILOT DRILL
  • YES SUPPLIED WITH ARBOR
  • 3/8 INCH ARBOR SHANK SIZE
  • TKO[TM] BRAND
  • CONDUIT AND PIPE SIZE 2-1/2 INCH
Supplier's Site Datasheet

Technical Specifications

  Ideal Industries, Inc.
Product Category Drill Bits
Product Number 36-315
Product Name Hole Saw
Product Drill
Unlock Full Specs
to access all available technical data

Similar Products

Hot Tapper, Single Size, 3/4
Specs
Drill Type Core Drill
Diameter 0.625 inch (15.9 mm)
Material Carbide
View Details
Hole Saws & Core Drill Bits - 9186403 - RS Components, Ltd.
Specs
Drill Type Hole Saw
OAL 2.99 inch (76 mm)
Material Carbide; Tungsten carbide tipped
View Details
Ecocut Mini - 11109354 - Allied Machine & Engineering Corp.
Allied Machine & Engineering Corp.
Specs
Product Drill
Units Fractional
Drill Type Twist
View Details
Combined Drill & Countersink Drills - Plain Type, Straight Flute - KEO Cutters
Specs
Product Drill
Units Fractional
Drill Type Combination Drill / Countersink
View Details