Ideal Industries, Inc. Hole Saw 35-361

Description
VARIABLE PITCH TYPE FERROUS METAL, NON-METAL CUT MATERIAL BI-METAL BLADE MATERIAL 1-7/8 INCH DIAMETER 180 RPM (MILD STEEL), 90 RPM (STAINLESS STEEL), 120 RPM (CAST IRON), 240 RPM (BRASS), 270 RPM (ALUMINUM) SPEED RATING 1-3/8 INCH CUTTING DEPTH NO SUPPLIED WITH PILOT DRILL NO SUPPLIED WITH ARBOR 4 TO 6 NUMBER OF TEETH PER INCH IRONMAN[TM] BRAND USED ON 35-394, 35-536, 35-537 ARBOR
Datasheet
Description
VARIABLE PITCH TYPE FERROUS METAL, NON-METAL CUT MATERIAL BI-METAL BLADE MATERIAL 1-7/8 INCH DIAMETER 180 RPM (MILD STEEL), 90 RPM (STAINLESS STEEL), 120 RPM (CAST IRON), 240 RPM (BRASS), 270 RPM (ALUMINUM) SPEED RATING 1-3/8 INCH CUTTING DEPTH NO SUPPLIED WITH PILOT DRILL NO SUPPLIED WITH ARBOR 4 TO 6 NUMBER OF TEETH PER INCH IRONMAN[TM] BRAND USED ON 35-394, 35-536, 35-537 ARBOR
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hole Saw - 35-361 - Ideal Industries, Inc.
Sycamore, IL, USA
Hole Saw
35-361
Hole Saw 35-361
VARIABLE PITCH TYPE FERROUS METAL, NON-METAL CUT MATERIAL BI-METAL BLADE MATERIAL 1-7/8 INCH DIAMETER 180 RPM (MILD STEEL), 90 RPM (STAINLESS STEEL), 120 RPM (CAST IRON), 240 RPM (BRASS), 270 RPM (ALUMINUM) SPEED RATING 1-3/8 INCH CUTTING DEPTH NO SUPPLIED WITH PILOT DRILL NO SUPPLIED WITH ARBOR 4 TO 6 NUMBER OF TEETH PER INCH IRONMAN[TM] BRAND USED ON 35-394, 35-536, 35-537 ARBOR
  • VARIABLE PITCH TYPE
  • FERROUS METAL, NON-METAL CUT MATERIAL
  • BI-METAL BLADE MATERIAL
  • 1-7/8 INCH DIAMETER
  • 180 RPM (MILD STEEL), 90 RPM (STAINLESS STEEL), 120 RPM (CAST IRON), 240 RPM (BRASS), 270 RPM (ALUMINUM) SPEED RATING
  • 1-3/8 INCH CUTTING DEPTH
  • NO SUPPLIED WITH PILOT DRILL
  • NO SUPPLIED WITH ARBOR
  • 4 TO 6 NUMBER OF TEETH PER INCH
  • IRONMAN[TM] BRAND
  • USED ON 35-394, 35-536, 35-537 ARBOR
Supplier's Site Datasheet

Technical Specifications

  Ideal Industries, Inc.
Product Category Drill Bits
Product Number 35-361
Product Name Hole Saw
Product Drill
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 217435 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.118 inch (3.0 mm)
OAL 2.40 inch (61 mm)
Material High Speed Steel; Hss
View Details
Hole Saw, Carbide Tipped, 2 3/8
Specs
Drill Type Core Drill
Diameter 2.375 inch (60.3 mm)
Material Carbide
View Details
High Speed Drill 220-GP-3/32 - 220-GP-3/32 - Universal Cutting Tools, Inc.
Universal Cutting Tools, Inc.
Specs
Product Drill
Units Fractional
Drill Type Jobber
View Details
Drill Bits - 4244002 - RS Components, Ltd.
DEWALT Industrial Tool Co.
Specs
Drill Type Twist
Diameter 0.197 inch (5.0 mm)
OAL 3.39 inch (86 mm)
View Details