Ideal Industries, Inc. Hole Saw 35-345

Description
VARIABLE PITCH TYPE FERROUS METAL, NON-METAL CUT MATERIAL BI-METAL BLADE MATERIAL 7/8 INCH DIAMETER 195 RPM (STAINLESS STEEL), 390 RPM (MILD STEEL), 260 RPM (CAST IRON), 520 RPM (BRASS), 585 RPM (ALUMINUM) SPEED RATING 1-3/8 INCH CUTTING DEPTH NO SUPPLIED WITH PILOT DRILL NO SUPPLIED WITH ARBOR 4 TO 6 NUMBER OF TEETH PER INCH IRONMAN[TM] BRAND PIPE TAP SIZE 3/4 INCH PIPE ENTRANCE SIZE 1/2 INCH USED ON 35-391, 35-392, 35-393 ARBOR
Datasheet
Description
VARIABLE PITCH TYPE FERROUS METAL, NON-METAL CUT MATERIAL BI-METAL BLADE MATERIAL 7/8 INCH DIAMETER 195 RPM (STAINLESS STEEL), 390 RPM (MILD STEEL), 260 RPM (CAST IRON), 520 RPM (BRASS), 585 RPM (ALUMINUM) SPEED RATING 1-3/8 INCH CUTTING DEPTH NO SUPPLIED WITH PILOT DRILL NO SUPPLIED WITH ARBOR 4 TO 6 NUMBER OF TEETH PER INCH IRONMAN[TM] BRAND PIPE TAP SIZE 3/4 INCH PIPE ENTRANCE SIZE 1/2 INCH USED ON 35-391, 35-392, 35-393 ARBOR
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hole Saw - 35-345 - Ideal Industries, Inc.
Sycamore, IL, USA
Hole Saw
35-345
Hole Saw 35-345
VARIABLE PITCH TYPE FERROUS METAL, NON-METAL CUT MATERIAL BI-METAL BLADE MATERIAL 7/8 INCH DIAMETER 195 RPM (STAINLESS STEEL), 390 RPM (MILD STEEL), 260 RPM (CAST IRON), 520 RPM (BRASS), 585 RPM (ALUMINUM) SPEED RATING 1-3/8 INCH CUTTING DEPTH NO SUPPLIED WITH PILOT DRILL NO SUPPLIED WITH ARBOR 4 TO 6 NUMBER OF TEETH PER INCH IRONMAN[TM] BRAND PIPE TAP SIZE 3/4 INCH PIPE ENTRANCE SIZE 1/2 INCH USED ON 35-391, 35-392, 35-393 ARBOR
  • VARIABLE PITCH TYPE
  • FERROUS METAL, NON-METAL CUT MATERIAL
  • BI-METAL BLADE MATERIAL
  • 7/8 INCH DIAMETER
  • 195 RPM (STAINLESS STEEL), 390 RPM (MILD STEEL), 260 RPM (CAST IRON), 520 RPM (BRASS), 585 RPM (ALUMINUM) SPEED RATING
  • 1-3/8 INCH CUTTING DEPTH
  • NO SUPPLIED WITH PILOT DRILL
  • NO SUPPLIED WITH ARBOR
  • 4 TO 6 NUMBER OF TEETH PER INCH
  • IRONMAN[TM] BRAND
  • PIPE TAP SIZE 3/4 INCH
  • PIPE ENTRANCE SIZE 1/2 INCH
  • USED ON 35-391, 35-392, 35-393 ARBOR
Supplier's Site Datasheet

Technical Specifications

  Ideal Industries, Inc.
Product Category Drill Bits
Product Number 35-345
Product Name Hole Saw
Product Drill
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 212979 - RS Components, Ltd.
RS Components, Ltd.
Specs
Drill Type Twist
Diameter 0.079 inch (2.0 mm)
OAL 1.89 inch (48 mm)
View Details
Hot Tapper, Single Size, 4
Specs
Drill Type Core Drill
Diameter 3.875 inch (98.4 mm)
Material Carbide
View Details
Hole Saws, Bi-Metal - For Wood/ Metal - 714035-A - Makita USA, Inc.
Specs
Product Drill
Units Fractional
Drill Type Hole Saw; Wood Bit
View Details