Ideal Industries, Inc. Hole Saw 36-357

Description
VARIABLE PITCH TYPE NON-METAL, ABRASIVE CUT MATERIAL CARBIDE TIPPED BLADE MATERIAL 4 INCH DIAMETER YES SUPPLIED WITH PILOT DRILL YES SUPPLIED WITH ARBOR TRI-BORE[TM] BRAND
Datasheet
Description
VARIABLE PITCH TYPE NON-METAL, ABRASIVE CUT MATERIAL CARBIDE TIPPED BLADE MATERIAL 4 INCH DIAMETER YES SUPPLIED WITH PILOT DRILL YES SUPPLIED WITH ARBOR TRI-BORE[TM] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hole Saw - 36-357 - Ideal Industries, Inc.
Sycamore, IL, USA
Hole Saw
36-357
Hole Saw 36-357
VARIABLE PITCH TYPE NON-METAL, ABRASIVE CUT MATERIAL CARBIDE TIPPED BLADE MATERIAL 4 INCH DIAMETER YES SUPPLIED WITH PILOT DRILL YES SUPPLIED WITH ARBOR TRI-BORE[TM] BRAND
  • VARIABLE PITCH TYPE
  • NON-METAL, ABRASIVE CUT MATERIAL
  • CARBIDE TIPPED BLADE MATERIAL
  • 4 INCH DIAMETER
  • YES SUPPLIED WITH PILOT DRILL
  • YES SUPPLIED WITH ARBOR
  • TRI-BORE[TM] BRAND
Supplier's Site Datasheet

Technical Specifications

  Ideal Industries, Inc.
Product Category Drill Bits
Product Number 36-357
Product Name Hole Saw
Product Drill
Unlock Full Specs
to access all available technical data

Similar Products

Hot Tapper, Single Size, 3/4
Specs
Drill Type Core Drill
Diameter 0.625 inch (15.9 mm)
Material Carbide
View Details
Hole Saws & Core Drill Bits - 216353 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 3.504 inch (89.0 mm)
Cutting Length 1.26 inch (32 mm)
View Details
Spine Bits, Spline Shank Bits - 2-Cutter & 4-Cutter - 711205-A - Makita USA, Inc.
Specs
Product Drill
Units Fractional
Diameter 0.750 inch (19.0 mm)
View Details
Straight Shank Long Drill - LDS Series - DME Company
Specs
Product Drill
Units Fractional
Drill Type Twist
View Details