Ideal Industries, Inc. Hole Saw 35-599

Description
ADJUSTABLE CAN LIGHT TYPE NON-METAL CUT MATERIAL CARBIDE COATED STAINLESS STEEL BLADE MATERIAL 6-1/4 TO 10-3/8 INCH DIAMETER NO SUPPLIED WITH PILOT DRILL NO SUPPLIED WITH ARBOR INCLUDES (2) DUST SHIELDS EXCLUDES DRILL
Datasheet
Description
ADJUSTABLE CAN LIGHT TYPE NON-METAL CUT MATERIAL CARBIDE COATED STAINLESS STEEL BLADE MATERIAL 6-1/4 TO 10-3/8 INCH DIAMETER NO SUPPLIED WITH PILOT DRILL NO SUPPLIED WITH ARBOR INCLUDES (2) DUST SHIELDS EXCLUDES DRILL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hole Saw - 35-599 - Ideal Industries, Inc.
Sycamore, IL, USA
Hole Saw
35-599
Hole Saw 35-599
ADJUSTABLE CAN LIGHT TYPE NON-METAL CUT MATERIAL CARBIDE COATED STAINLESS STEEL BLADE MATERIAL 6-1/4 TO 10-3/8 INCH DIAMETER NO SUPPLIED WITH PILOT DRILL NO SUPPLIED WITH ARBOR INCLUDES (2) DUST SHIELDS EXCLUDES DRILL
  • ADJUSTABLE CAN LIGHT TYPE
  • NON-METAL CUT MATERIAL
  • CARBIDE COATED STAINLESS STEEL BLADE MATERIAL
  • 6-1/4 TO 10-3/8 INCH DIAMETER
  • NO SUPPLIED WITH PILOT DRILL
  • NO SUPPLIED WITH ARBOR
  • INCLUDES (2) DUST SHIELDS
  • EXCLUDES DRILL
Supplier's Site Datasheet

Technical Specifications

  Ideal Industries, Inc.
Product Category Drill Bits
Product Number 35-599
Product Name Hole Saw
Product Drill
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saws & Core Drill Bits - 1749054 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 2.126 inch (54.0 mm)
Cutting Length 1.26 inch (32 mm)
View Details
Hole Saw, Bi-Metal, 2 3/8
Specs
Drill Type Core Drill
Diameter 2.375 inch (60.3 mm)
Material Bi-Metal
View Details
E-Z LOK™ Drill - HSS - 1-5/32 - A1860 - E-Z LOK
Specs
Product Drill
Units Fractional
Designation 1-5/32
View Details
Straight Shank Long Drill - LDS Series - DME Company
Specs
Product Drill
Units Fractional
Drill Type Twist
View Details