Ideal Industries, Inc. Hole Saw 35-377

Description
VARIABLE PITCH TYPE FERROUS METAL, NON METAL CUT MATERIAL BI-METAL BLADE MATERIAL 3 1/2 INCH DIAMETER 95 RPM (MILD STEEL), 45 RPM (STAINLESS STEEL), 65 RPM (CAST IRON), 130 RPM (BRASS), 145 RPM (ALUMINUM) SPEED RATING 3 1/2 DIAMETER - FRACTIONAL 1 5/8 INCH CUTTING DEPTH 4 TO 6 NUMBER OF TEETH PER INCH IRONMAN[T] BRAND USED WITH ARBOR NUMBER 35-394, 35-536, 35-537, 35-538
Datasheet
Description
VARIABLE PITCH TYPE FERROUS METAL, NON METAL CUT MATERIAL BI-METAL BLADE MATERIAL 3 1/2 INCH DIAMETER 95 RPM (MILD STEEL), 45 RPM (STAINLESS STEEL), 65 RPM (CAST IRON), 130 RPM (BRASS), 145 RPM (ALUMINUM) SPEED RATING 3 1/2 DIAMETER - FRACTIONAL 1 5/8 INCH CUTTING DEPTH 4 TO 6 NUMBER OF TEETH PER INCH IRONMAN[T] BRAND USED WITH ARBOR NUMBER 35-394, 35-536, 35-537, 35-538
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hole Saw - 35-377 - Ideal Industries, Inc.
Sycamore, IL, USA
Hole Saw
35-377
Hole Saw 35-377
VARIABLE PITCH TYPE FERROUS METAL, NON METAL CUT MATERIAL BI-METAL BLADE MATERIAL 3 1/2 INCH DIAMETER 95 RPM (MILD STEEL), 45 RPM (STAINLESS STEEL), 65 RPM (CAST IRON), 130 RPM (BRASS), 145 RPM (ALUMINUM) SPEED RATING 3 1/2 DIAMETER - FRACTIONAL 1 5/8 INCH CUTTING DEPTH 4 TO 6 NUMBER OF TEETH PER INCH IRONMAN[T] BRAND USED WITH ARBOR NUMBER 35-394, 35-536, 35-537, 35-538
  • VARIABLE PITCH TYPE
  • FERROUS METAL, NON METAL CUT MATERIAL
  • BI-METAL BLADE MATERIAL
  • 3 1/2 INCH DIAMETER
  • 95 RPM (MILD STEEL), 45 RPM (STAINLESS STEEL), 65 RPM (CAST IRON), 130 RPM (BRASS), 145 RPM (ALUMINUM) SPEED RATING
  • 3 1/2 DIAMETER - FRACTIONAL
  • 1 5/8 INCH CUTTING DEPTH
  • 4 TO 6 NUMBER OF TEETH PER INCH
  • IRONMAN[T] BRAND
  • USED WITH ARBOR NUMBER 35-394, 35-536, 35-537, 35-538
Supplier's Site Datasheet

Technical Specifications

  Ideal Industries, Inc.
Product Category Drill Bits
Product Number 35-377
Product Name Hole Saw
Product Drill
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saw, Bi-Metal, 1-1/8
Specs
Drill Type Core Drill
Diameter 1.125 inch (28.6 mm)
Material Bi-Metal
View Details
Hole Saws & Core Drill Bits - 216280 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 3.858 inch (98.0 mm)
Cutting Length 1.26 inch (32 mm)
View Details
Hole Saws, Bi-Metal - For Wood/ Metal - 714042-B - Makita USA, Inc.
Specs
Product Drill
Units Fractional
Drill Type Hole Saw; Wood Bit
View Details
Straight Shank Long Drill - LDS Series - DME Company
Specs
Product Drill
Units Fractional
Drill Type Twist
View Details