Ideal Industries, Inc. Hole Saw 36-309

Description
FERROUS METAL, NON-FERROUS METAL CUT MATERIAL CARBIDE TIPPED BLADE MATERIAL 2 INCH DIAMETER 100 RPM (STAINLESS STEEL), 150 RPM (MILD STEEL), 200 RPM (IRON PLATE), 220 RPM (BRASS AND ALUMINUM) SPEED RATING PRECISION GROUND TEETH TYPE YES SUPPLIED WITH PILOT DRILL YES SUPPLIED WITH ARBOR 3/8 INCH ARBOR SHANK SIZE TKO[TM] BRAND
Datasheet
Description
FERROUS METAL, NON-FERROUS METAL CUT MATERIAL CARBIDE TIPPED BLADE MATERIAL 2 INCH DIAMETER 100 RPM (STAINLESS STEEL), 150 RPM (MILD STEEL), 200 RPM (IRON PLATE), 220 RPM (BRASS AND ALUMINUM) SPEED RATING PRECISION GROUND TEETH TYPE YES SUPPLIED WITH PILOT DRILL YES SUPPLIED WITH ARBOR 3/8 INCH ARBOR SHANK SIZE TKO[TM] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hole Saw - 36-309 - Ideal Industries, Inc.
Sycamore, IL, USA
Hole Saw
36-309
Hole Saw 36-309
FERROUS METAL, NON-FERROUS METAL CUT MATERIAL CARBIDE TIPPED BLADE MATERIAL 2 INCH DIAMETER 100 RPM (STAINLESS STEEL), 150 RPM (MILD STEEL), 200 RPM (IRON PLATE), 220 RPM (BRASS AND ALUMINUM) SPEED RATING PRECISION GROUND TEETH TYPE YES SUPPLIED WITH PILOT DRILL YES SUPPLIED WITH ARBOR 3/8 INCH ARBOR SHANK SIZE TKO[TM] BRAND
  • FERROUS METAL, NON-FERROUS METAL CUT MATERIAL
  • CARBIDE TIPPED BLADE MATERIAL
  • 2 INCH DIAMETER
  • 100 RPM (STAINLESS STEEL), 150 RPM (MILD STEEL), 200 RPM (IRON PLATE), 220 RPM (BRASS AND ALUMINUM) SPEED RATING
  • PRECISION GROUND TEETH TYPE
  • YES SUPPLIED WITH PILOT DRILL
  • YES SUPPLIED WITH ARBOR
  • 3/8 INCH ARBOR SHANK SIZE
  • TKO[TM] BRAND
Supplier's Site Datasheet

Technical Specifications

  Ideal Industries, Inc.
Product Category Drill Bits
Product Number 36-309
Product Name Hole Saw
Product Drill
Unlock Full Specs
to access all available technical data

Similar Products

PCB Drill Bits - 2189184 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Drill
Shank 0.125 inch (3.2 mm)
Material Carbide; Carbide
View Details
Hot Tapper, Single Size, 1
Specs
Drill Type Core Drill
Diameter 0.875 inch (22.2 mm)
Material Carbide
View Details
High Speed Drill 221-#8 - 221-#8 - Universal Cutting Tools, Inc.
Universal Cutting Tools, Inc.
Specs
Product Drill
Units Fractional
Drill Type Jobber
View Details
5" (127mm) Bi-Metal Hole Saw - D180080 - DEWALT Industrial Tool Co.
DEWALT Industrial Tool Co.
Specs
Product Drill
Drill Type Hole Saw
Cutting Application General Purpose
View Details