Ideal Industries, Inc. Hole Saw 36-313

Description
FERROUS METAL, NON-FERROUS METAL CUT MATERIAL CARBIDE TIPPED BLADE MATERIAL 1-7/32 INCH DIAMETER PRECISION GROUND TEETH TYPE YES SUPPLIED WITH PILOT DRILL YES SUPPLIED WITH ARBOR 3/8 INCH ARBOR SHANK SIZE TKO[TM] BRAND CONDUIT AND PIPE SIZE 1-7/32 INCH
Datasheet
Description
FERROUS METAL, NON-FERROUS METAL CUT MATERIAL CARBIDE TIPPED BLADE MATERIAL 1-7/32 INCH DIAMETER PRECISION GROUND TEETH TYPE YES SUPPLIED WITH PILOT DRILL YES SUPPLIED WITH ARBOR 3/8 INCH ARBOR SHANK SIZE TKO[TM] BRAND CONDUIT AND PIPE SIZE 1-7/32 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hole Saw - 36-313 - Ideal Industries, Inc.
Sycamore, IL, USA
Hole Saw
36-313
Hole Saw 36-313
FERROUS METAL, NON-FERROUS METAL CUT MATERIAL CARBIDE TIPPED BLADE MATERIAL 1-7/32 INCH DIAMETER PRECISION GROUND TEETH TYPE YES SUPPLIED WITH PILOT DRILL YES SUPPLIED WITH ARBOR 3/8 INCH ARBOR SHANK SIZE TKO[TM] BRAND CONDUIT AND PIPE SIZE 1-7/32 INCH
  • FERROUS METAL, NON-FERROUS METAL CUT MATERIAL
  • CARBIDE TIPPED BLADE MATERIAL
  • 1-7/32 INCH DIAMETER
  • PRECISION GROUND TEETH TYPE
  • YES SUPPLIED WITH PILOT DRILL
  • YES SUPPLIED WITH ARBOR
  • 3/8 INCH ARBOR SHANK SIZE
  • TKO[TM] BRAND
  • CONDUIT AND PIPE SIZE 1-7/32 INCH
Supplier's Site Datasheet

Technical Specifications

  Ideal Industries, Inc.
Product Category Drill Bits
Product Number 36-313
Product Name Hole Saw
Product Drill
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saws & Core Drill Bits - 1749048 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 0.866 inch (22.0 mm)
Cutting Length 1.26 inch (32 mm)
View Details
Hot Tapper, Single Size, 1 1/2
Specs
Drill Type Core Drill
Diameter 1.375 inch (34.9 mm)
Material Bi-Metal
View Details
Hole Saws, Carbide- Tipped - Multi Purpose - 714075-A - Makita USA, Inc.
Specs
Product Drill
Units Fractional
Drill Type Hole Saw
View Details