Ideal Industries, Inc. Hole Saw 35-357

Description
VARIABLE PITCH TYPE FERROUS METAL, NON METAL CUT MATERIAL BI-METAL BLADE MATERIAL 1 5/8 INCH DIAMETER 210 RPM (MILD STEEL), 105 RPM (STAINLESS STEEL), 140 RPM (CAST IRON), 280 RPM (BRASS), 315 RPM (ALUMINUM) SPEED RATING 1 5/8 DIAMETER - FRACTIONAL 1 5/8 INCH CUTTING DEPTH 4 TO 6 NUMBER OF TEETH PER INCH IRONMAN[T] BRAND USED WITH ARBOR NUMBER 35-394, 35-536, 35-537
Datasheet
Description
VARIABLE PITCH TYPE FERROUS METAL, NON METAL CUT MATERIAL BI-METAL BLADE MATERIAL 1 5/8 INCH DIAMETER 210 RPM (MILD STEEL), 105 RPM (STAINLESS STEEL), 140 RPM (CAST IRON), 280 RPM (BRASS), 315 RPM (ALUMINUM) SPEED RATING 1 5/8 DIAMETER - FRACTIONAL 1 5/8 INCH CUTTING DEPTH 4 TO 6 NUMBER OF TEETH PER INCH IRONMAN[T] BRAND USED WITH ARBOR NUMBER 35-394, 35-536, 35-537
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hole Saw - 35-357 - Ideal Industries, Inc.
Sycamore, IL, USA
Hole Saw
35-357
Hole Saw 35-357
VARIABLE PITCH TYPE FERROUS METAL, NON METAL CUT MATERIAL BI-METAL BLADE MATERIAL 1 5/8 INCH DIAMETER 210 RPM (MILD STEEL), 105 RPM (STAINLESS STEEL), 140 RPM (CAST IRON), 280 RPM (BRASS), 315 RPM (ALUMINUM) SPEED RATING 1 5/8 DIAMETER - FRACTIONAL 1 5/8 INCH CUTTING DEPTH 4 TO 6 NUMBER OF TEETH PER INCH IRONMAN[T] BRAND USED WITH ARBOR NUMBER 35-394, 35-536, 35-537
  • VARIABLE PITCH TYPE
  • FERROUS METAL, NON METAL CUT MATERIAL
  • BI-METAL BLADE MATERIAL
  • 1 5/8 INCH DIAMETER
  • 210 RPM (MILD STEEL), 105 RPM (STAINLESS STEEL), 140 RPM (CAST IRON), 280 RPM (BRASS), 315 RPM (ALUMINUM) SPEED RATING
  • 1 5/8 DIAMETER - FRACTIONAL
  • 1 5/8 INCH CUTTING DEPTH
  • 4 TO 6 NUMBER OF TEETH PER INCH
  • IRONMAN[T] BRAND
  • USED WITH ARBOR NUMBER 35-394, 35-536, 35-537
Supplier's Site Datasheet

Technical Specifications

  Ideal Industries, Inc.
Product Category Drill Bits
Product Number 35-357
Product Name Hole Saw
Product Drill
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saws & Core Drill Bits - 2983250 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 1.496 inch (38.0 mm)
Cutting Length 1.61 inch (41 mm)
View Details
Hole Saw, Bi-Metal, 5/8
Specs
Drill Type Core Drill
Diameter 0.625 inch (15.9 mm)
Material Bi-Metal
View Details
SDS-PLUS Bits, Thruster® SDS-PLUS Bits - 711258-A - Makita USA, Inc.
Specs
Product Drill
Units Fractional
Diameter 0.625 inch (15.9 mm)
View Details