Ideal Industries, Inc. Hole Saw 36-318

Description
FERROUS METAL, NON-FERROUS METAL CUT MATERIAL CARBIDE TIPPED BLADE MATERIAL 4-1/2 INCH DIAMETER PRECISION GROUND TEETH TYPE YES SUPPLIED WITH PILOT DRILL YES SUPPLIED WITH ARBOR 3/8 INCH ARBOR SHANK SIZE TKO[TM] BRAND CONDUIT AND PIPE SIZE 4 INCH
Datasheet
Description
FERROUS METAL, NON-FERROUS METAL CUT MATERIAL CARBIDE TIPPED BLADE MATERIAL 4-1/2 INCH DIAMETER PRECISION GROUND TEETH TYPE YES SUPPLIED WITH PILOT DRILL YES SUPPLIED WITH ARBOR 3/8 INCH ARBOR SHANK SIZE TKO[TM] BRAND CONDUIT AND PIPE SIZE 4 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hole Saw - 36-318 - Ideal Industries, Inc.
Sycamore, IL, USA
Hole Saw
36-318
Hole Saw 36-318
FERROUS METAL, NON-FERROUS METAL CUT MATERIAL CARBIDE TIPPED BLADE MATERIAL 4-1/2 INCH DIAMETER PRECISION GROUND TEETH TYPE YES SUPPLIED WITH PILOT DRILL YES SUPPLIED WITH ARBOR 3/8 INCH ARBOR SHANK SIZE TKO[TM] BRAND CONDUIT AND PIPE SIZE 4 INCH
  • FERROUS METAL, NON-FERROUS METAL CUT MATERIAL
  • CARBIDE TIPPED BLADE MATERIAL
  • 4-1/2 INCH DIAMETER
  • PRECISION GROUND TEETH TYPE
  • YES SUPPLIED WITH PILOT DRILL
  • YES SUPPLIED WITH ARBOR
  • 3/8 INCH ARBOR SHANK SIZE
  • TKO[TM] BRAND
  • CONDUIT AND PIPE SIZE 4 INCH
Supplier's Site Datasheet

Technical Specifications

  Ideal Industries, Inc.
Product Category Drill Bits
Product Number 36-318
Product Name Hole Saw
Product Drill
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saw, Carbide Tipped, 16 Mm (5/8
Specs
Drill Type Core Drill
Diameter 0.630 inch (16.0 mm)
Material Carbide
View Details
Magnetic Drill Bits - 1239934 - RS Components, Ltd.
Specs
Diameter 0.630 inch (16.0 mm)
Material High Speed Steel; Hss
Flutes / Edges 1
View Details
21/64 Carbide Jobber Drill with Composite Tip - 220-3281 21/64
Specs
Product Drill
Units Fractional
Drill Type Twist; Jobber
View Details
Hole Saws, Carbide- Tipped - Multi Purpose - 714070-A - Makita USA, Inc.
Specs
Product Drill
Units Fractional
Drill Type Hole Saw
View Details