Ideal Industries, Inc. Hole Saw 35-362

Description
VARIABLE PITCH TYPE FERROUS METAL, NON-METAL CUT MATERIAL BI-METAL BLADE MATERIAL 2 INCH DIAMETER 85 RPM (STAINLESS STEEL), 170 RPM (MILD STEEL), 115 RPM (CAST IRON), 230 RPM (BRASS), 255 RPM (ALUMINUM) SPEED RATING 1-3/8 INCH CUTTING DEPTH NO SUPPLIED WITH PILOT DRILL NO SUPPLIED WITH ARBOR 4 TO 6 NUMBER OF TEETH PER INCH IRONMAN[TM] BRAND PIPE ENTRANCE SIZE 1-1/2 INCH USED ON 35-394, 35-536, 35-537 ARBOR
Datasheet
Description
VARIABLE PITCH TYPE FERROUS METAL, NON-METAL CUT MATERIAL BI-METAL BLADE MATERIAL 2 INCH DIAMETER 85 RPM (STAINLESS STEEL), 170 RPM (MILD STEEL), 115 RPM (CAST IRON), 230 RPM (BRASS), 255 RPM (ALUMINUM) SPEED RATING 1-3/8 INCH CUTTING DEPTH NO SUPPLIED WITH PILOT DRILL NO SUPPLIED WITH ARBOR 4 TO 6 NUMBER OF TEETH PER INCH IRONMAN[TM] BRAND PIPE ENTRANCE SIZE 1-1/2 INCH USED ON 35-394, 35-536, 35-537 ARBOR
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hole Saw - 35-362 - Ideal Industries, Inc.
Sycamore, IL, USA
Hole Saw
35-362
Hole Saw 35-362
VARIABLE PITCH TYPE FERROUS METAL, NON-METAL CUT MATERIAL BI-METAL BLADE MATERIAL 2 INCH DIAMETER 85 RPM (STAINLESS STEEL), 170 RPM (MILD STEEL), 115 RPM (CAST IRON), 230 RPM (BRASS), 255 RPM (ALUMINUM) SPEED RATING 1-3/8 INCH CUTTING DEPTH NO SUPPLIED WITH PILOT DRILL NO SUPPLIED WITH ARBOR 4 TO 6 NUMBER OF TEETH PER INCH IRONMAN[TM] BRAND PIPE ENTRANCE SIZE 1-1/2 INCH USED ON 35-394, 35-536, 35-537 ARBOR
  • VARIABLE PITCH TYPE
  • FERROUS METAL, NON-METAL CUT MATERIAL
  • BI-METAL BLADE MATERIAL
  • 2 INCH DIAMETER
  • 85 RPM (STAINLESS STEEL), 170 RPM (MILD STEEL), 115 RPM (CAST IRON), 230 RPM (BRASS), 255 RPM (ALUMINUM) SPEED RATING
  • 1-3/8 INCH CUTTING DEPTH
  • NO SUPPLIED WITH PILOT DRILL
  • NO SUPPLIED WITH ARBOR
  • 4 TO 6 NUMBER OF TEETH PER INCH
  • IRONMAN[TM] BRAND
  • PIPE ENTRANCE SIZE 1-1/2 INCH
  • USED ON 35-394, 35-536, 35-537 ARBOR
Supplier's Site Datasheet

Technical Specifications

  Ideal Industries, Inc.
Product Category Drill Bits
Product Number 35-362
Product Name Hole Saw
Product Drill
Unlock Full Specs
to access all available technical data

Similar Products

Drill, Pilot 1/4
Specs
Diameter 0.250 inch (6.3 mm)
View Details
Hole Saws & Core Drill Bits - 216325 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 0.984 inch (25.0 mm)
Cutting Length 1.26 inch (32 mm)
View Details
Hole Saws, Bi-Metal - For Wood/ Metal - 714008-B - Makita USA, Inc.
Specs
Product Drill
Units Fractional
Drill Type Hole Saw; Wood Bit
View Details
Straight Shank Long Drill - LDS Series - DME Company
Specs
Product Drill
Units Fractional
Drill Type Twist
View Details