Ideal Industries, Inc. Hole Saw 35-358

Description
VARIABLE PITCH TYPE FERROUS METAL, NON METAL CUT MATERIAL BI-METAL BLADE MATERIAL 1 1/16 INCH DIAMETER 205 RPM (MILD STEEL), 100 RPM (STAINLESS STEEL), 135 RPM (CAST IRON), 270 RPM (BRASS), 305 RPM (ALUMINUM) SPEED RATING 1 1/16 DIAMETER - FRACTIONAL 1 5/8 INCH CUTTING DEPTH 4 TO 6 NUMBER OF TEETH PER INCH IRONMAN[T] BRAND USED WITH ARBOR NUMBER 35-394, 35-536, 35-537
Datasheet
Description
VARIABLE PITCH TYPE FERROUS METAL, NON METAL CUT MATERIAL BI-METAL BLADE MATERIAL 1 1/16 INCH DIAMETER 205 RPM (MILD STEEL), 100 RPM (STAINLESS STEEL), 135 RPM (CAST IRON), 270 RPM (BRASS), 305 RPM (ALUMINUM) SPEED RATING 1 1/16 DIAMETER - FRACTIONAL 1 5/8 INCH CUTTING DEPTH 4 TO 6 NUMBER OF TEETH PER INCH IRONMAN[T] BRAND USED WITH ARBOR NUMBER 35-394, 35-536, 35-537
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hole Saw - 35-358 - Ideal Industries, Inc.
Sycamore, IL, USA
Hole Saw
35-358
Hole Saw 35-358
VARIABLE PITCH TYPE FERROUS METAL, NON METAL CUT MATERIAL BI-METAL BLADE MATERIAL 1 1/16 INCH DIAMETER 205 RPM (MILD STEEL), 100 RPM (STAINLESS STEEL), 135 RPM (CAST IRON), 270 RPM (BRASS), 305 RPM (ALUMINUM) SPEED RATING 1 1/16 DIAMETER - FRACTIONAL 1 5/8 INCH CUTTING DEPTH 4 TO 6 NUMBER OF TEETH PER INCH IRONMAN[T] BRAND USED WITH ARBOR NUMBER 35-394, 35-536, 35-537
  • VARIABLE PITCH TYPE
  • FERROUS METAL, NON METAL CUT MATERIAL
  • BI-METAL BLADE MATERIAL
  • 1 1/16 INCH DIAMETER
  • 205 RPM (MILD STEEL), 100 RPM (STAINLESS STEEL), 135 RPM (CAST IRON), 270 RPM (BRASS), 305 RPM (ALUMINUM) SPEED RATING
  • 1 1/16 DIAMETER - FRACTIONAL
  • 1 5/8 INCH CUTTING DEPTH
  • 4 TO 6 NUMBER OF TEETH PER INCH
  • IRONMAN[T] BRAND
  • USED WITH ARBOR NUMBER 35-394, 35-536, 35-537
Supplier's Site Datasheet

Technical Specifications

  Ideal Industries, Inc.
Product Category Drill Bits
Product Number 35-358
Product Name Hole Saw
Product Drill
Unlock Full Specs
to access all available technical data

Similar Products

Specialist Drill Bits - 232563 - RS Components, Ltd.
Specs
Units Metric
Designation 30mm
Diameter 0.157 to 1.181 inch (4.0 to 30.0 mm)
View Details
Hot Tapper, Single Size, 3
Specs
Drill Type Core Drill
Diameter 2.750 inch (69.8 mm)
Material Bi-Metal
View Details
High Speed Drill 221-#6 - 221-#6 - Universal Cutting Tools, Inc.
Universal Cutting Tools, Inc.
Specs
Product Drill
Units Fractional
Drill Type Jobber
View Details
Drill Bits - 173575 - RS Components, Ltd.
DEWALT Industrial Tool Co.
Specs
OAL 13.39 inch (340 mm)
Material Carbide; Tungsten Carbide
# of Pieces 1
View Details