Ideal Industries, Inc. Hole Saw 35-346

Description
VARIABLE PITCH TYPE FERROUS METAL, NON-METAL CUT MATERIAL BI-METAL BLADE MATERIAL 15/16 INCH DIAMETER 370 RPM (MILD STEEL), 185 RPM (STAINLESS STEEL), 245 RPM (CAST IRON), 495 RPM (BRASS), 555 RPM (ALUMINUM) SPEED RATING 1-3/8 INCH CUTTING DEPTH NO SUPPLIED WITH PILOT DRILL NO SUPPLIED WITH ARBOR 4 TO 6 NUMBER OF TEETH PER INCH IRONMAN[TM] BRAND USED ON 35-391, 35-392, 35-393 ARBOR
Datasheet
Description
VARIABLE PITCH TYPE FERROUS METAL, NON-METAL CUT MATERIAL BI-METAL BLADE MATERIAL 15/16 INCH DIAMETER 370 RPM (MILD STEEL), 185 RPM (STAINLESS STEEL), 245 RPM (CAST IRON), 495 RPM (BRASS), 555 RPM (ALUMINUM) SPEED RATING 1-3/8 INCH CUTTING DEPTH NO SUPPLIED WITH PILOT DRILL NO SUPPLIED WITH ARBOR 4 TO 6 NUMBER OF TEETH PER INCH IRONMAN[TM] BRAND USED ON 35-391, 35-392, 35-393 ARBOR
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hole Saw - 35-346 - Ideal Industries, Inc.
Sycamore, IL, USA
Hole Saw
35-346
Hole Saw 35-346
VARIABLE PITCH TYPE FERROUS METAL, NON-METAL CUT MATERIAL BI-METAL BLADE MATERIAL 15/16 INCH DIAMETER 370 RPM (MILD STEEL), 185 RPM (STAINLESS STEEL), 245 RPM (CAST IRON), 495 RPM (BRASS), 555 RPM (ALUMINUM) SPEED RATING 1-3/8 INCH CUTTING DEPTH NO SUPPLIED WITH PILOT DRILL NO SUPPLIED WITH ARBOR 4 TO 6 NUMBER OF TEETH PER INCH IRONMAN[TM] BRAND USED ON 35-391, 35-392, 35-393 ARBOR
  • VARIABLE PITCH TYPE
  • FERROUS METAL, NON-METAL CUT MATERIAL
  • BI-METAL BLADE MATERIAL
  • 15/16 INCH DIAMETER
  • 370 RPM (MILD STEEL), 185 RPM (STAINLESS STEEL), 245 RPM (CAST IRON), 495 RPM (BRASS), 555 RPM (ALUMINUM) SPEED RATING
  • 1-3/8 INCH CUTTING DEPTH
  • NO SUPPLIED WITH PILOT DRILL
  • NO SUPPLIED WITH ARBOR
  • 4 TO 6 NUMBER OF TEETH PER INCH
  • IRONMAN[TM] BRAND
  • USED ON 35-391, 35-392, 35-393 ARBOR
Supplier's Site Datasheet

Technical Specifications

  Ideal Industries, Inc.
Product Category Drill Bits
Product Number 35-346
Product Name Hole Saw
Product Drill
Unlock Full Specs
to access all available technical data

Similar Products

Magnetic Drill Bits - 1239923 - RS Components, Ltd.
Specs
Diameter 0.787 inch (20.0 mm)
Material High Speed Steel; Hss
Flutes / Edges 1
View Details
Hot Tapper, Single Size, 1 1/4
Specs
Drill Type Core Drill
Diameter 1.125 inch (28.6 mm)
Material Bi-Metal
View Details
Drill Bit - 010641 - Sandvik AB
Specs
Product Drill
Units Fractional
Drill Type Jobber
View Details
Hole Saw - 35-342 - Ideal Industries, Inc.
Ideal Industries, Inc.
Specs
Product Drill
Drill Type Hole Saw
Diameter 0.688 inch (17.5 mm)
View Details