Ideal Industries, Inc. Hole Saw 35-360

Description
VARIABLE PITCH TYPE FERROUS METAL, NON METAL CUT MATERIAL BI-METAL BLADE MATERIAL 1 13/16 INCH DIAMETER 190 RPM (MILD STEEL), 95 RPM (STAINLESS STEEL), 125 RPM (CAST IRON), 250 RPM (BRASS), 285 RPM (ALUMINUM) SPEED RATING 1 13/16 DIAMETER - FRACTIONAL 1 5/8 INCH CUTTING DEPTH 4 TO 6 NUMBER OF TEETH PER INCH IRONMAN[T] BRAND USED WITH ARBOR NUMBER 35-394, 35-536, 35-537
Datasheet
Description
VARIABLE PITCH TYPE FERROUS METAL, NON METAL CUT MATERIAL BI-METAL BLADE MATERIAL 1 13/16 INCH DIAMETER 190 RPM (MILD STEEL), 95 RPM (STAINLESS STEEL), 125 RPM (CAST IRON), 250 RPM (BRASS), 285 RPM (ALUMINUM) SPEED RATING 1 13/16 DIAMETER - FRACTIONAL 1 5/8 INCH CUTTING DEPTH 4 TO 6 NUMBER OF TEETH PER INCH IRONMAN[T] BRAND USED WITH ARBOR NUMBER 35-394, 35-536, 35-537
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hole Saw - 35-360 - Ideal Industries, Inc.
Sycamore, IL, USA
Hole Saw
35-360
Hole Saw 35-360
VARIABLE PITCH TYPE FERROUS METAL, NON METAL CUT MATERIAL BI-METAL BLADE MATERIAL 1 13/16 INCH DIAMETER 190 RPM (MILD STEEL), 95 RPM (STAINLESS STEEL), 125 RPM (CAST IRON), 250 RPM (BRASS), 285 RPM (ALUMINUM) SPEED RATING 1 13/16 DIAMETER - FRACTIONAL 1 5/8 INCH CUTTING DEPTH 4 TO 6 NUMBER OF TEETH PER INCH IRONMAN[T] BRAND USED WITH ARBOR NUMBER 35-394, 35-536, 35-537
  • VARIABLE PITCH TYPE
  • FERROUS METAL, NON METAL CUT MATERIAL
  • BI-METAL BLADE MATERIAL
  • 1 13/16 INCH DIAMETER
  • 190 RPM (MILD STEEL), 95 RPM (STAINLESS STEEL), 125 RPM (CAST IRON), 250 RPM (BRASS), 285 RPM (ALUMINUM) SPEED RATING
  • 1 13/16 DIAMETER - FRACTIONAL
  • 1 5/8 INCH CUTTING DEPTH
  • 4 TO 6 NUMBER OF TEETH PER INCH
  • IRONMAN[T] BRAND
  • USED WITH ARBOR NUMBER 35-394, 35-536, 35-537
Supplier's Site Datasheet

Technical Specifications

  Ideal Industries, Inc.
Product Category Drill Bits
Product Number 35-360
Product Name Hole Saw
Product Drill
Unlock Full Specs
to access all available technical data

Similar Products

Hot Tapper, Single Size, 1 1/4
Specs
Drill Type Core Drill
Diameter 1.125 inch (28.6 mm)
Material Carbide
View Details
Hole Saws & Core Drill Bits - 1749055 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 2.362 inch (60.0 mm)
Cutting Length 1.26 inch (32 mm)
View Details
SDS-PLUS Bits, Thruster® SDS-PLUS Bits - 711179-A - Makita USA, Inc.
Specs
Product Drill
Units Fractional
Diameter 1.000 inch (25.4 mm)
View Details
Straight Shank Long Drill - LDS Series - DME Company
Specs
Product Drill
Units Fractional
Drill Type Twist
View Details