Ideal Industries, Inc. Hole Saw 35-366

Description
VARIABLE PITCH TYPE FERROUS METAL, NON METAL CUT MATERIAL BI-METAL BLADE MATERIAL 2 5/16 INCH DIAMETER 140 RPM (MILD STEEL), 70 RPM (STAINLESS STEEL), 95 RPM (CAST IRON), 190 RPM (BRASS), 220 RPM (ALUMINUM) SPEED RATING 2 5/16 DIAMETER - FRACTIONAL 1 5/8 INCH CUTTING DEPTH 4 TO 6 NUMBER OF TEETH PER INCH IRONMAN[T] BRAND USED WITH ARBOR NUMBER 35-394, 35-536, 35-537
Datasheet
Description
VARIABLE PITCH TYPE FERROUS METAL, NON METAL CUT MATERIAL BI-METAL BLADE MATERIAL 2 5/16 INCH DIAMETER 140 RPM (MILD STEEL), 70 RPM (STAINLESS STEEL), 95 RPM (CAST IRON), 190 RPM (BRASS), 220 RPM (ALUMINUM) SPEED RATING 2 5/16 DIAMETER - FRACTIONAL 1 5/8 INCH CUTTING DEPTH 4 TO 6 NUMBER OF TEETH PER INCH IRONMAN[T] BRAND USED WITH ARBOR NUMBER 35-394, 35-536, 35-537
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hole Saw - 35-366 - Ideal Industries, Inc.
Sycamore, IL, USA
Hole Saw
35-366
Hole Saw 35-366
VARIABLE PITCH TYPE FERROUS METAL, NON METAL CUT MATERIAL BI-METAL BLADE MATERIAL 2 5/16 INCH DIAMETER 140 RPM (MILD STEEL), 70 RPM (STAINLESS STEEL), 95 RPM (CAST IRON), 190 RPM (BRASS), 220 RPM (ALUMINUM) SPEED RATING 2 5/16 DIAMETER - FRACTIONAL 1 5/8 INCH CUTTING DEPTH 4 TO 6 NUMBER OF TEETH PER INCH IRONMAN[T] BRAND USED WITH ARBOR NUMBER 35-394, 35-536, 35-537
  • VARIABLE PITCH TYPE
  • FERROUS METAL, NON METAL CUT MATERIAL
  • BI-METAL BLADE MATERIAL
  • 2 5/16 INCH DIAMETER
  • 140 RPM (MILD STEEL), 70 RPM (STAINLESS STEEL), 95 RPM (CAST IRON), 190 RPM (BRASS), 220 RPM (ALUMINUM) SPEED RATING
  • 2 5/16 DIAMETER - FRACTIONAL
  • 1 5/8 INCH CUTTING DEPTH
  • 4 TO 6 NUMBER OF TEETH PER INCH
  • IRONMAN[T] BRAND
  • USED WITH ARBOR NUMBER 35-394, 35-536, 35-537
Supplier's Site Datasheet

Technical Specifications

  Ideal Industries, Inc.
Product Category Drill Bits
Product Number 35-366
Product Name Hole Saw
Product Drill
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saw, Bi-Metal, 7/8
Specs
Drill Type Core Drill
Diameter 0.875 inch (22.2 mm)
Material Bi-Metal
View Details
Hole Saws & Core Drill Bits - 216319 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 0.945 inch (24.0 mm)
Cutting Length 1.26 inch (32 mm)
View Details
Stepped Cone Drill - KTSB14 - Klein Tools, Inc.
Specs
Product Drill
Drill Type Step Drill
Shank Hex
View Details
2 suppliers
Hole Saw - 35-346 - Ideal Industries, Inc.
Ideal Industries, Inc.
Specs
Product Drill
Drill Type Hole Saw
Diameter 0.938 inch (23.8 mm)
View Details