Ideal Industries, Inc. Hole Saw 35-383

Description
VARIABLE PITCH TYPE FERROUS METAL, NON-METAL CUT MATERIAL BI-METAL BLADE MATERIAL 4-1/4 INCH DIAMETER 80 RPM (MILD STEEL), 40 RPM (STAINLESS STEEL), 55 RPM (CAST IRON), 110 RPM (BRASS), 120 RPM (ALUMINUM) SPEED RATING 1-3/8 INCH CUTTING DEPTH NO SUPPLIED WITH PILOT DRILL NO SUPPLIED WITH ARBOR 4 TO 6 NUMBER OF TEETH PER INCH IRONMAN[TM] BRAND USED ON 35-394, 35-536, 35-537, 35-538 ARBOR PIPE TAP SIZE 4 INCH
Datasheet
Description
VARIABLE PITCH TYPE FERROUS METAL, NON-METAL CUT MATERIAL BI-METAL BLADE MATERIAL 4-1/4 INCH DIAMETER 80 RPM (MILD STEEL), 40 RPM (STAINLESS STEEL), 55 RPM (CAST IRON), 110 RPM (BRASS), 120 RPM (ALUMINUM) SPEED RATING 1-3/8 INCH CUTTING DEPTH NO SUPPLIED WITH PILOT DRILL NO SUPPLIED WITH ARBOR 4 TO 6 NUMBER OF TEETH PER INCH IRONMAN[TM] BRAND USED ON 35-394, 35-536, 35-537, 35-538 ARBOR PIPE TAP SIZE 4 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hole Saw - 35-383 - Ideal Industries, Inc.
Sycamore, IL, USA
Hole Saw
35-383
Hole Saw 35-383
VARIABLE PITCH TYPE FERROUS METAL, NON-METAL CUT MATERIAL BI-METAL BLADE MATERIAL 4-1/4 INCH DIAMETER 80 RPM (MILD STEEL), 40 RPM (STAINLESS STEEL), 55 RPM (CAST IRON), 110 RPM (BRASS), 120 RPM (ALUMINUM) SPEED RATING 1-3/8 INCH CUTTING DEPTH NO SUPPLIED WITH PILOT DRILL NO SUPPLIED WITH ARBOR 4 TO 6 NUMBER OF TEETH PER INCH IRONMAN[TM] BRAND USED ON 35-394, 35-536, 35-537, 35-538 ARBOR PIPE TAP SIZE 4 INCH
  • VARIABLE PITCH TYPE
  • FERROUS METAL, NON-METAL CUT MATERIAL
  • BI-METAL BLADE MATERIAL
  • 4-1/4 INCH DIAMETER
  • 80 RPM (MILD STEEL), 40 RPM (STAINLESS STEEL), 55 RPM (CAST IRON), 110 RPM (BRASS), 120 RPM (ALUMINUM) SPEED RATING
  • 1-3/8 INCH CUTTING DEPTH
  • NO SUPPLIED WITH PILOT DRILL
  • NO SUPPLIED WITH ARBOR
  • 4 TO 6 NUMBER OF TEETH PER INCH
  • IRONMAN[TM] BRAND
  • USED ON 35-394, 35-536, 35-537, 35-538 ARBOR
  • PIPE TAP SIZE 4 INCH
Supplier's Site Datasheet

Technical Specifications

  Ideal Industries, Inc.
Product Category Drill Bits
Product Number 35-383
Product Name Hole Saw
Product Drill
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saws & Core Drill Bits - 215940 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 2.047 inch (52.0 mm)
Cutting Length 1.26 inch (32 mm)
View Details
Hot Tapper, Single Size, 3 1/2
Specs
Drill Type Core Drill
Diameter 3.375 inch (85.7 mm)
Material Carbide
View Details
Drill Bits, Cobalt - For Metal - 711419-A - Makita USA, Inc.
Specs
Product Drill
Units Fractional
Diameter 0.172 inch (4.4 mm)
View Details
Hole Saw - 86218 - Minerallac Company
Minerallac Company
Specs
Product Drill
Units Fractional
Drill Type Hole Saw
View Details