Ideal Industries, Inc. Hole Saw 35-373

Description
VARIABLE PITCH TYPE FERROUS METAL, NON-METAL CUT MATERIAL BI-METAL BLADE MATERIAL 3 INCH DIAMETER 55 RPM (STAINLESS STEEL), 115 RPM (MILD STEEL), 75 RPM (CAST IRON), 150 RPM (BRASS), 170 RPM (ALUMINUM) SPEED RATING 1-3/8 INCH CUTTING DEPTH NO SUPPLIED WITH PILOT DRILL NO SUPPLIED WITH ARBOR 4 TO 6 NUMBER OF TEETH PER INCH IRONMAN[TM] BRAND PIPE ENTRANCE SIZE 2-1/2 INCH USED ON 35-394, 35-536, 35-537, 35-538 ARBOR
Datasheet
Description
VARIABLE PITCH TYPE FERROUS METAL, NON-METAL CUT MATERIAL BI-METAL BLADE MATERIAL 3 INCH DIAMETER 55 RPM (STAINLESS STEEL), 115 RPM (MILD STEEL), 75 RPM (CAST IRON), 150 RPM (BRASS), 170 RPM (ALUMINUM) SPEED RATING 1-3/8 INCH CUTTING DEPTH NO SUPPLIED WITH PILOT DRILL NO SUPPLIED WITH ARBOR 4 TO 6 NUMBER OF TEETH PER INCH IRONMAN[TM] BRAND PIPE ENTRANCE SIZE 2-1/2 INCH USED ON 35-394, 35-536, 35-537, 35-538 ARBOR
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hole Saw - 35-373 - Ideal Industries, Inc.
Sycamore, IL, USA
Hole Saw
35-373
Hole Saw 35-373
VARIABLE PITCH TYPE FERROUS METAL, NON-METAL CUT MATERIAL BI-METAL BLADE MATERIAL 3 INCH DIAMETER 55 RPM (STAINLESS STEEL), 115 RPM (MILD STEEL), 75 RPM (CAST IRON), 150 RPM (BRASS), 170 RPM (ALUMINUM) SPEED RATING 1-3/8 INCH CUTTING DEPTH NO SUPPLIED WITH PILOT DRILL NO SUPPLIED WITH ARBOR 4 TO 6 NUMBER OF TEETH PER INCH IRONMAN[TM] BRAND PIPE ENTRANCE SIZE 2-1/2 INCH USED ON 35-394, 35-536, 35-537, 35-538 ARBOR
  • VARIABLE PITCH TYPE
  • FERROUS METAL, NON-METAL CUT MATERIAL
  • BI-METAL BLADE MATERIAL
  • 3 INCH DIAMETER
  • 55 RPM (STAINLESS STEEL), 115 RPM (MILD STEEL), 75 RPM (CAST IRON), 150 RPM (BRASS), 170 RPM (ALUMINUM) SPEED RATING
  • 1-3/8 INCH CUTTING DEPTH
  • NO SUPPLIED WITH PILOT DRILL
  • NO SUPPLIED WITH ARBOR
  • 4 TO 6 NUMBER OF TEETH PER INCH
  • IRONMAN[TM] BRAND
  • PIPE ENTRANCE SIZE 2-1/2 INCH
  • USED ON 35-394, 35-536, 35-537, 35-538 ARBOR
Supplier's Site Datasheet

Technical Specifications

  Ideal Industries, Inc.
Product Category Drill Bits
Product Number 35-373
Product Name Hole Saw
Product Drill
Unlock Full Specs
to access all available technical data

Similar Products

Hot Tapper, Single Size, 2
Specs
Drill Type Core Drill
Diameter 1.875 inch (47.6 mm)
Material Carbide
View Details
Hole Saws & Core Drill Bits - 215956 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 2.126 inch (54.0 mm)
Cutting Length 1.26 inch (32 mm)
View Details
Drill Bits, Titanium Nitride Coated - For Wood/ Metal - 711386-A - Makita USA, Inc.
Specs
Product Drill
Units Fractional
Drill Type Wood Bit
View Details
Straight Shank Long Drill - LDS Series - DME Company
Specs
Product Drill
Units Fractional
Drill Type Twist
View Details