Ideal Industries, Inc. Hole Saw 35-598

Description
ADJUSTABLE CAN LIGHT TYPE NON-METAL CUT MATERIAL CARBIDE COATED STAINLESS STEEL BLADE MATERIAL 2-1/2 TO 7 INCH DIAMETER NO SUPPLIED WITH PILOT DRILL NO SUPPLIED WITH ARBOR INCLUDES (2) DUST SHIELDS EXCLUDES DRILL
Datasheet
Description
ADJUSTABLE CAN LIGHT TYPE NON-METAL CUT MATERIAL CARBIDE COATED STAINLESS STEEL BLADE MATERIAL 2-1/2 TO 7 INCH DIAMETER NO SUPPLIED WITH PILOT DRILL NO SUPPLIED WITH ARBOR INCLUDES (2) DUST SHIELDS EXCLUDES DRILL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hole Saw - 35-598 - Ideal Industries, Inc.
Sycamore, IL, USA
Hole Saw
35-598
Hole Saw 35-598
ADJUSTABLE CAN LIGHT TYPE NON-METAL CUT MATERIAL CARBIDE COATED STAINLESS STEEL BLADE MATERIAL 2-1/2 TO 7 INCH DIAMETER NO SUPPLIED WITH PILOT DRILL NO SUPPLIED WITH ARBOR INCLUDES (2) DUST SHIELDS EXCLUDES DRILL
  • ADJUSTABLE CAN LIGHT TYPE
  • NON-METAL CUT MATERIAL
  • CARBIDE COATED STAINLESS STEEL BLADE MATERIAL
  • 2-1/2 TO 7 INCH DIAMETER
  • NO SUPPLIED WITH PILOT DRILL
  • NO SUPPLIED WITH ARBOR
  • INCLUDES (2) DUST SHIELDS
  • EXCLUDES DRILL
Supplier's Site Datasheet

Technical Specifications

  Ideal Industries, Inc.
Product Category Drill Bits
Product Number 35-598
Product Name Hole Saw
Product Drill
Unlock Full Specs
to access all available technical data

Similar Products

Hot Tapper, Single Size, 2 1/2
Specs
Drill Type Core Drill
Diameter 2.375 inch (60.3 mm)
Material Bi-Metal
View Details
Drill Bits - 213045 - RS Components, Ltd.
RS Components, Ltd.
Specs
Drill Type Twist
Diameter 0.197 inch (5.0 mm)
OAL 3.39 inch (86 mm)
View Details
Right-Hand Cobalt Micro-Drill - MD-051 - Cutting Edge Technologies, Inc.
Cutting Edge Technologies, Inc.
Specs
Product Drill
Units Metric
Drill Type Twist; Microdrill
View Details
Drill Bit - JD3/8 - Ebinger Manufacturing Corp.
Ebinger Manufacturing Corp.
Specs
Product Drill
Drill Type Twist; Jobber
Diameter 0.375 inch (9.5 mm)
View Details