Ideal Industries, Inc. Hole Saw 35-353

Description
VARIABLE PITCH TYPE FERROUS METAL, NON-METAL CUT MATERIAL BI-METAL BLADE MATERIAL 1-3/8 INCH DIAMETER 130 RPM (STAINLESS STEEL), 255 RPM (MILD STEEL), 170 RPM (CAST IRON), 330 RPM (BRASS), 375 RPM (ALUMINUM) SPEED RATING 1-3/8 INCH CUTTING DEPTH NO SUPPLIED WITH PILOT DRILL NO SUPPLIED WITH ARBOR 4 TO 6 NUMBER OF TEETH PER INCH IRONMAN[TM] BRAND PIPE ENTRANCE SIZE 1 INCH USED ON 35-394, 35-536, 35-537 ARBOR
Datasheet
Description
VARIABLE PITCH TYPE FERROUS METAL, NON-METAL CUT MATERIAL BI-METAL BLADE MATERIAL 1-3/8 INCH DIAMETER 130 RPM (STAINLESS STEEL), 255 RPM (MILD STEEL), 170 RPM (CAST IRON), 330 RPM (BRASS), 375 RPM (ALUMINUM) SPEED RATING 1-3/8 INCH CUTTING DEPTH NO SUPPLIED WITH PILOT DRILL NO SUPPLIED WITH ARBOR 4 TO 6 NUMBER OF TEETH PER INCH IRONMAN[TM] BRAND PIPE ENTRANCE SIZE 1 INCH USED ON 35-394, 35-536, 35-537 ARBOR
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hole Saw - 35-353 - Ideal Industries, Inc.
Sycamore, IL, USA
Hole Saw
35-353
Hole Saw 35-353
VARIABLE PITCH TYPE FERROUS METAL, NON-METAL CUT MATERIAL BI-METAL BLADE MATERIAL 1-3/8 INCH DIAMETER 130 RPM (STAINLESS STEEL), 255 RPM (MILD STEEL), 170 RPM (CAST IRON), 330 RPM (BRASS), 375 RPM (ALUMINUM) SPEED RATING 1-3/8 INCH CUTTING DEPTH NO SUPPLIED WITH PILOT DRILL NO SUPPLIED WITH ARBOR 4 TO 6 NUMBER OF TEETH PER INCH IRONMAN[TM] BRAND PIPE ENTRANCE SIZE 1 INCH USED ON 35-394, 35-536, 35-537 ARBOR
  • VARIABLE PITCH TYPE
  • FERROUS METAL, NON-METAL CUT MATERIAL
  • BI-METAL BLADE MATERIAL
  • 1-3/8 INCH DIAMETER
  • 130 RPM (STAINLESS STEEL), 255 RPM (MILD STEEL), 170 RPM (CAST IRON), 330 RPM (BRASS), 375 RPM (ALUMINUM) SPEED RATING
  • 1-3/8 INCH CUTTING DEPTH
  • NO SUPPLIED WITH PILOT DRILL
  • NO SUPPLIED WITH ARBOR
  • 4 TO 6 NUMBER OF TEETH PER INCH
  • IRONMAN[TM] BRAND
  • PIPE ENTRANCE SIZE 1 INCH
  • USED ON 35-394, 35-536, 35-537 ARBOR
Supplier's Site Datasheet

Technical Specifications

  Ideal Industries, Inc.
Product Category Drill Bits
Product Number 35-353
Product Name Hole Saw
Product Drill
Unlock Full Specs
to access all available technical data

Similar Products

Hot Tapper, Single Size, 1 1/2
Specs
Drill Type Core Drill
Diameter 1.375 inch (34.9 mm)
Material Carbide
View Details
PCB Drill Bits - 2189186 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Drill
Shank 0.125 inch (3.2 mm)
Material Carbide; Carbide
View Details
E-Z LOK™ Drill - HSS - 17/32 - 360-1732 - E-Z LOK
Specs
Product Drill
Units Fractional
Designation 17/32
View Details
Drill Bit - HMZE350 - Pentair, Inc.
Specs
Product Drill
Drill Type Jobber
Cutting Application General Purpose
View Details