Ideal Industries, Inc. Hole Saw 36-305

Description
FERROUS METAL, NON-FERROUS METAL CUT MATERIAL CARBIDE TIPPED BLADE MATERIAL 1-3/8 INCH DIAMETER 180 RPM (STAINLESS STEEL), 270 RPM (MILD STEEL), 300 RPM (IRON PLATE), 360 RPM (BRASS AND ALUMINUM) SPEED RATING PRECISION GROUND TEETH TYPE YES SUPPLIED WITH PILOT DRILL YES SUPPLIED WITH ARBOR 3/8 INCH ARBOR SHANK SIZE TKO[TM] BRAND CONDUIT SIZE 1 INCH
Datasheet
Description
FERROUS METAL, NON-FERROUS METAL CUT MATERIAL CARBIDE TIPPED BLADE MATERIAL 1-3/8 INCH DIAMETER 180 RPM (STAINLESS STEEL), 270 RPM (MILD STEEL), 300 RPM (IRON PLATE), 360 RPM (BRASS AND ALUMINUM) SPEED RATING PRECISION GROUND TEETH TYPE YES SUPPLIED WITH PILOT DRILL YES SUPPLIED WITH ARBOR 3/8 INCH ARBOR SHANK SIZE TKO[TM] BRAND CONDUIT SIZE 1 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hole Saw - 36-305 - Ideal Industries, Inc.
Sycamore, IL, USA
Hole Saw
36-305
Hole Saw 36-305
FERROUS METAL, NON-FERROUS METAL CUT MATERIAL CARBIDE TIPPED BLADE MATERIAL 1-3/8 INCH DIAMETER 180 RPM (STAINLESS STEEL), 270 RPM (MILD STEEL), 300 RPM (IRON PLATE), 360 RPM (BRASS AND ALUMINUM) SPEED RATING PRECISION GROUND TEETH TYPE YES SUPPLIED WITH PILOT DRILL YES SUPPLIED WITH ARBOR 3/8 INCH ARBOR SHANK SIZE TKO[TM] BRAND CONDUIT SIZE 1 INCH
  • FERROUS METAL, NON-FERROUS METAL CUT MATERIAL
  • CARBIDE TIPPED BLADE MATERIAL
  • 1-3/8 INCH DIAMETER
  • 180 RPM (STAINLESS STEEL), 270 RPM (MILD STEEL), 300 RPM (IRON PLATE), 360 RPM (BRASS AND ALUMINUM) SPEED RATING
  • PRECISION GROUND TEETH TYPE
  • YES SUPPLIED WITH PILOT DRILL
  • YES SUPPLIED WITH ARBOR
  • 3/8 INCH ARBOR SHANK SIZE
  • TKO[TM] BRAND
  • CONDUIT SIZE 1 INCH
Supplier's Site Datasheet

Technical Specifications

  Ideal Industries, Inc.
Product Category Drill Bits
Product Number 36-305
Product Name Hole Saw
Product Drill
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 214133 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.260 inch (6.6 mm)
OAL 3.98 inch (101 mm)
Material High Speed Steel; Hss
View Details
Hot Tapper, Single Size, 3 1/2
Specs
Drill Type Core Drill
Diameter 3.375 inch (85.7 mm)
Material Bi-Metal
View Details
Drill Bits, Heavy Duty Black Oxide - For Wood/ Metal - 711323-A-5 - Makita USA, Inc.
Specs
Product Drill
Units Fractional
Drill Type Wood Bit
View Details