Ideal Industries, Inc. Hole Saw 35-375

Description
VARIABLE PITCH TYPE FERROUS METAL, NON-METAL CUT MATERIAL BI-METAL BLADE MATERIAL 3-1/4 INCH DIAMETER 105 RPM (MILD STEEL), 50 RPM (STAINLESS STEEL), 70 RPM (CAST IRON), 140 RPM (BRASS), 155 RPM (ALUMINUM) SPEED RATING 1-3/8 INCH CUTTING DEPTH NO SUPPLIED WITH PILOT DRILL NO SUPPLIED WITH ARBOR 4 TO 6 NUMBER OF TEETH PER INCH IRONMAN[TM] BRAND USED ON 35-394, 35-536, 35-537, 35-538 ARBOR PIPE TAP SIZE 3 INCH
Datasheet
Description
VARIABLE PITCH TYPE FERROUS METAL, NON-METAL CUT MATERIAL BI-METAL BLADE MATERIAL 3-1/4 INCH DIAMETER 105 RPM (MILD STEEL), 50 RPM (STAINLESS STEEL), 70 RPM (CAST IRON), 140 RPM (BRASS), 155 RPM (ALUMINUM) SPEED RATING 1-3/8 INCH CUTTING DEPTH NO SUPPLIED WITH PILOT DRILL NO SUPPLIED WITH ARBOR 4 TO 6 NUMBER OF TEETH PER INCH IRONMAN[TM] BRAND USED ON 35-394, 35-536, 35-537, 35-538 ARBOR PIPE TAP SIZE 3 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hole Saw - 35-375 - Ideal Industries, Inc.
Sycamore, IL, USA
Hole Saw
35-375
Hole Saw 35-375
VARIABLE PITCH TYPE FERROUS METAL, NON-METAL CUT MATERIAL BI-METAL BLADE MATERIAL 3-1/4 INCH DIAMETER 105 RPM (MILD STEEL), 50 RPM (STAINLESS STEEL), 70 RPM (CAST IRON), 140 RPM (BRASS), 155 RPM (ALUMINUM) SPEED RATING 1-3/8 INCH CUTTING DEPTH NO SUPPLIED WITH PILOT DRILL NO SUPPLIED WITH ARBOR 4 TO 6 NUMBER OF TEETH PER INCH IRONMAN[TM] BRAND USED ON 35-394, 35-536, 35-537, 35-538 ARBOR PIPE TAP SIZE 3 INCH
  • VARIABLE PITCH TYPE
  • FERROUS METAL, NON-METAL CUT MATERIAL
  • BI-METAL BLADE MATERIAL
  • 3-1/4 INCH DIAMETER
  • 105 RPM (MILD STEEL), 50 RPM (STAINLESS STEEL), 70 RPM (CAST IRON), 140 RPM (BRASS), 155 RPM (ALUMINUM) SPEED RATING
  • 1-3/8 INCH CUTTING DEPTH
  • NO SUPPLIED WITH PILOT DRILL
  • NO SUPPLIED WITH ARBOR
  • 4 TO 6 NUMBER OF TEETH PER INCH
  • IRONMAN[TM] BRAND
  • USED ON 35-394, 35-536, 35-537, 35-538 ARBOR
  • PIPE TAP SIZE 3 INCH
Supplier's Site Datasheet

Technical Specifications

  Ideal Industries, Inc.
Product Category Drill Bits
Product Number 35-375
Product Name Hole Saw
Product Drill
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saw, Carbide Tipped, 2 7/8
Specs
Drill Type Core Drill
Diameter 2.875 inch (73.0 mm)
Material Carbide
View Details
Drill Bits - 213966 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.083 inch (2.1 mm)
OAL 1.93 inch (49 mm)
Material High Speed Steel; Hss
View Details
Drill Bit - BD16 - Pentair, Inc.
Pentair, Inc.
Specs
Product Drill
Cutting Application General Purpose
View Details