Ideal Industries, Inc. Hole Saw 36-307

Description
FERROUS METAL, NON-FERROUS METAL CUT MATERIAL CARBIDE TIPPED BLADE MATERIAL 1-1/2 INCH DIAMETER PRECISION GROUND TEETH TYPE YES SUPPLIED WITH PILOT DRILL YES SUPPLIED WITH ARBOR 3/8 INCH ARBOR SHANK SIZE TKO[TM] BRAND
Datasheet
Description
FERROUS METAL, NON-FERROUS METAL CUT MATERIAL CARBIDE TIPPED BLADE MATERIAL 1-1/2 INCH DIAMETER PRECISION GROUND TEETH TYPE YES SUPPLIED WITH PILOT DRILL YES SUPPLIED WITH ARBOR 3/8 INCH ARBOR SHANK SIZE TKO[TM] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hole Saw - 36-307 - Ideal Industries, Inc.
Sycamore, IL, USA
Hole Saw
36-307
Hole Saw 36-307
FERROUS METAL, NON-FERROUS METAL CUT MATERIAL CARBIDE TIPPED BLADE MATERIAL 1-1/2 INCH DIAMETER PRECISION GROUND TEETH TYPE YES SUPPLIED WITH PILOT DRILL YES SUPPLIED WITH ARBOR 3/8 INCH ARBOR SHANK SIZE TKO[TM] BRAND
  • FERROUS METAL, NON-FERROUS METAL CUT MATERIAL
  • CARBIDE TIPPED BLADE MATERIAL
  • 1-1/2 INCH DIAMETER
  • PRECISION GROUND TEETH TYPE
  • YES SUPPLIED WITH PILOT DRILL
  • YES SUPPLIED WITH ARBOR
  • 3/8 INCH ARBOR SHANK SIZE
  • TKO[TM] BRAND
Supplier's Site Datasheet

Technical Specifications

  Ideal Industries, Inc.
Product Category Drill Bits
Product Number 36-307
Product Name Hole Saw
Product Drill
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saws & Core Drill Bits - 216319 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 0.945 inch (24.0 mm)
Cutting Length 1.26 inch (32 mm)
View Details
Hole Saw, Carbide Tipped, 16 Mm (5/8
Specs
Drill Type Core Drill
Diameter 0.630 inch (16.0 mm)
Material Carbide
View Details
Spine Bits, Spline Shank Bits - 2-Cutter & 4-Cutter - 711224-A - Makita USA, Inc.
Specs
Product Drill
Units Fractional
Diameter 2.000 inch (50.8 mm)
View Details