Ideal Industries, Inc. Hole Saw 36-360

Description
VARIABLE PITCH TYPE NON-METAL, ABRASIVE CUT MATERIAL CARBIDE TIPPED BLADE MATERIAL 4-3/8 INCH DIAMETER YES SUPPLIED WITH PILOT DRILL YES SUPPLIED WITH ARBOR TRI-BORE[TM] BRAND APPLICATION CAPRI, HALO, MARCO, MINI AND JUNO FIXTURES
Datasheet
Description
VARIABLE PITCH TYPE NON-METAL, ABRASIVE CUT MATERIAL CARBIDE TIPPED BLADE MATERIAL 4-3/8 INCH DIAMETER YES SUPPLIED WITH PILOT DRILL YES SUPPLIED WITH ARBOR TRI-BORE[TM] BRAND APPLICATION CAPRI, HALO, MARCO, MINI AND JUNO FIXTURES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hole Saw - 36-360 - Ideal Industries, Inc.
Sycamore, IL, USA
Hole Saw
36-360
Hole Saw 36-360
VARIABLE PITCH TYPE NON-METAL, ABRASIVE CUT MATERIAL CARBIDE TIPPED BLADE MATERIAL 4-3/8 INCH DIAMETER YES SUPPLIED WITH PILOT DRILL YES SUPPLIED WITH ARBOR TRI-BORE[TM] BRAND APPLICATION CAPRI, HALO, MARCO, MINI AND JUNO FIXTURES
  • VARIABLE PITCH TYPE
  • NON-METAL, ABRASIVE CUT MATERIAL
  • CARBIDE TIPPED BLADE MATERIAL
  • 4-3/8 INCH DIAMETER
  • YES SUPPLIED WITH PILOT DRILL
  • YES SUPPLIED WITH ARBOR
  • TRI-BORE[TM] BRAND
  • APPLICATION CAPRI, HALO, MARCO, MINI AND JUNO FIXTURES
Supplier's Site Datasheet

Technical Specifications

  Ideal Industries, Inc.
Product Category Drill Bits
Product Number 36-360
Product Name Hole Saw
Product Drill
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saws & Core Drill Bits - 216268 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 1.063 inch (27.0 mm)
Cutting Length 1.26 inch (32 mm)
View Details
Hot Tapper, Single Size, 3/4
Specs
Drill Type Core Drill
Diameter 0.625 inch (15.9 mm)
Material Carbide
View Details
Hole Saw - 645-7/8 - Greenlee Textron, Inc.
Greenlee Textron, Inc.
Specs
Product Drill
Drill Type Hole Saw
Cutting Application Aluminum; Bronze/Brass; Steel; Ferrous Metal, Non-Ferrous Metal
View Details
7/16 X 7/16 X 9/16 X 2-3/4 - 2F RH CARBIDE - 0224T0070562275 - Precision Cutting Tools, Inc.
Specs
Product Drill
Units Fractional
Drill Type Square
View Details