Terra Universal, Inc. Corrosive Storage 2820-11A

Description
These four models of cabinet feature steel with a two-part enamel coating which has been tested successfully with widely used acids, caustics, and alkalines, such as hydrochloric acid 37%, sulfuric acid 33%, and sodium hydroxide. This surface will not allow absorption that could cause subsequent problems. The 22-gallon (83.28-liter) model is an Under-the-counter Cabinet, with polypropylene-lined bottom and top, and a .75-inch (19 mm) tray top, which can completely contain a 5-pint (2.37-liter) spill. The other three models, which are floor-mounted, feature corrosive-resistant polyethylene trays, to contain spills, on the bottom and on the shelves.
Description
These four models of cabinet feature steel with a two-part enamel coating which has been tested successfully with widely used acids, caustics, and alkalines, such as hydrochloric acid 37%, sulfuric acid 33%, and sodium hydroxide. This surface will not allow absorption that could cause subsequent problems. The 22-gallon (83.28-liter) model is an Under-the-counter Cabinet, with polypropylene-lined bottom and top, and a .75-inch (19 mm) tray top, which can completely contain a 5-pint (2.37-liter) spill. The other three models, which are floor-mounted, feature corrosive-resistant polyethylene trays, to contain spills, on the bottom and on the shelves.

Suppliers

Company
Product
Description
Supplier Links
Corrosive Storage - 2820-11A - Terra Universal, Inc.
Fullerton, CA, USA
Corrosive Storage
2820-11A
Corrosive Storage 2820-11A
These four models of cabinet feature steel with a two-part enamel coating which has been tested successfully with widely used acids, caustics, and alkalines, such as hydrochloric acid 37%, sulfuric acid 33%, and sodium hydroxide. This surface will not allow absorption that could cause subsequent problems. The 22-gallon (83.28-liter) model is an Under-the-counter Cabinet, with polypropylene-lined bottom and top, and a .75-inch (19 mm) tray top, which can completely contain a 5-pint (2.37-liter) spill. The other three models, which are floor-mounted, feature corrosive-resistant polyethylene trays, to contain spills, on the bottom and on the shelves.

These four models of cabinet feature steel with a two-part enamel coating which has been tested successfully with widely used acids, caustics, and alkalines, such as hydrochloric acid 37%, sulfuric acid 33%, and sodium hydroxide. This surface will not allow absorption that could cause subsequent problems. The 22-gallon (83.28-liter) model is an Under-the-counter Cabinet, with polypropylene-lined bottom and top, and a .75-inch (19 mm) tray top, which can completely contain a 5-pint (2.37-liter) spill. The other three models, which are floor-mounted, feature corrosive-resistant polyethylene trays, to contain spills, on the bottom and on the shelves.

Supplier's Site

Technical Specifications

  Terra Universal, Inc.
Product Category Cabinets and Casework
Product Number 2820-11A
Product Name Corrosive Storage
Use Industrial
Type Safety Cabinet
Material Steel; Enamel coating
Application Laboratory; Chemical Storage
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Vertical Drum Flammable Safety Cabinet with Rollers - CAB746 - New Pig Corporation
Specs
Use Industrial
Type Safety Cabinet
Features Fire Proof
View Details
SSC 4500 Sterile Storage Cabinet -  - Air Innovations LLC
Specs
Use Commercial; Industrial
Type ISO Class 5 Cleanliness
Features Portable
View Details
Tool Bags - 179861 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Tool Cabinet
Height 1.57 inch (40 mm)
Width 9.06 inch (230 mm)
View Details
Filtered Cyanoacrylate Fuming Chamber - CyanoSafe™ CAS48 - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Height 54.00 inch (1372 mm)
View Details