Madison Electric Products Datasheets for Conduit Fittings
Conduit fittings are connectors and fittings used to connect one piece of conduit to another, or to connect conduit to an electrical box. They are available in various metals, as well as with different levels of moisture protection.
Conduit Fittings: Learn more
| Product Name | Notes |
|---|---|
| (2) SCREW CLAMP TYPE DIE-CAST ZINC MATERIAL 1.84 INCH ROUND SERVICE ENTRANCE CABLE USED ON 0.5 INCH MIN. OPENING 1.1 INCH MAX. OPENING 3/4 INCH TRADE SIZE ROHS COMPLIANT PACKAGING... | |
| (2) SCREW CLAMP TYPE DIE-CAST ZINC MATERIAL 1.87 INCH ROUND SERVICE ENTRANCE CABLE USED ON 0.4 INCH MIN. OPENING 0.95 INCH MAX. OPENING 1/2 INCH TRADE SIZE ROHS COMPLIANT PACKAGING... | |
| (2) SCREW CLAMP TYPE DIE-CAST ZINC MATERIAL 2 INCH ROUND SERVICE ENTRANCE CABLE USED ON 0.62 INCH MIN. OPENING 1.14 INCH MAX. OPENING 1 INCH TRADE SIZE ROHS COMPLIANT PACKAGING... | |
| (2) SCREW CLAMP TYPE DIE-CAST ZINC MATERIAL 2.28 INCH ROUND SERVICE ENTRANCE CABLE USED ON 0.5 INCH MIN. OPENING 1.38 INCH MAX. OPENING 1-1/4 INCH TRADE SIZE ROHS COMPLIANT PACKAGING... | |
| (2) SCREW CLAMP TYPE DIE-CAST ZINC MATERIAL 2.49 INCH ROUND SERVICE ENTRANCE CABLE USED ON 0.75 INCH MIN. OPENING 1.61 INCH MAX. OPENING 1-1/2 INCH TRADE SIZE ROHS COMPLIANT PACKAGING... | |
| (2) SCREW CLAMP TYPE DIE-CAST ZINC MATERIAL 3.35 INCH ROUND SERVICE ENTRANCE CABLE USED ON 0.9 INCH MIN. OPENING 2.04 INCH MAX. OPENING 2 INCH TRADE SIZE ROHS COMPLIANT PACKAGING... | |
| 90 DEG TYPE GRAY NYLON MATERIAL FLEXIBLE NON METALLIC LIQUID TIGHT TYPE B CONDUIT USED ON UL 514-B APPROVAL 50 PER CARTON STANDARD PACKAGE 1/2 INCH TRADE SIZE MOUNTING SCREW... | |
| 90 DEG TYPE GRAY NYLON MATERIAL FLEXIBLE NON METALLIC LIQUID TIGHT TYPE B CONDUIT USED ON UL 514-B APPROVAL 50 PER CARTON STANDARD PACKAGE 3/4 INCH TRADE SIZE MOUNTING SCREW... | |
| 90 DEGREE TYPE NYLON MATERIAL LIQUIDTIGHT FLEXIBLE NON-METALLIC TYPE-B CONDUIT USED ON UL APPROVAL 10 STANDARD PACKAGE 1-1/2 INCH TRADE SIZE | |
| 90 DEGREE TYPE NYLON MATERIAL LIQUIDTIGHT FLEXIBLE NON-METALLIC TYPE-B CONDUIT USED ON UL APPROVAL 10 STANDARD PACKAGE 2 INCH TRADE SIZE | |
| 90 DEGREE TYPE NYLON MATERIAL LIQUIDTIGHT FLEXIBLE NON-METALLIC TYPE-B CONDUIT USED ON UL APPROVAL 100 STANDARD PACKAGE 1/2 INCH TRADE SIZE | |
| 90 DEGREE TYPE NYLON MATERIAL LIQUIDTIGHT FLEXIBLE NON-METALLIC TYPE-B CONDUIT USED ON UL APPROVAL 100 STANDARD PACKAGE 3/4 INCH TRADE SIZE | |
| 90 DEGREE TYPE NYLON MATERIAL LIQUIDTIGHT FLEXIBLE NON-METALLIC TYPE-B CONDUIT USED ON UL APPROVAL 100 STANDARD PACKAGE 3/8 INCH TRADE SIZE | |
| 90 DEGREE TYPE NYLON MATERIAL LIQUIDTIGHT FLEXIBLE NON-METALLIC TYPE-B CONDUIT USED ON UL APPROVAL 25 STANDARD PACKAGE 1-1/4 INCH TRADE SIZE | |
| 90 DEGREE TYPE NYLON MATERIAL LIQUIDTIGHT FLEXIBLE NON-METALLIC TYPE-B CONDUIT USED ON UL APPROVAL 50 STANDARD PACKAGE 1 INCH TRADE SIZE | |
| DEEP WITH HUB TYPE PVC MATERIAL 2.5 INCH 1 INCH HUB SIZE 2 HUB(S) 2 GANG(S) UL APPROVAL 10 STANDARD PACKAGE FS STYLE LUG MOUNTING HARDWARE (1) EACH END HUB... | |
| GALVANIZED STEEL MATERIAL 10 INCH RIGID CONDUIT USED ON UL APPROVAL 3-1/2 INCH TRADE SIZE INSTALLATION THREADED MALE N MODEL | |
| GALVANIZED STEEL MATERIAL 3-1/2 INCH RIGID CONDUIT USED ON UL APPROVAL 3 INCH TRADE SIZE INSTALLATION THREADED MALE N MODEL | |
| GALVANIZED STEEL MATERIAL 5 INCH RIGID CONDUIT USED ON UL APPROVAL 2-1/2 INCH TRADE SIZE INSTALLATION THREADED MALE N MODEL | |
| PVC MATERIAL 1 INCH SMALL END TRADE SIZE 1-1/4 INCH LARGE END TRADE SIZE 50 PER CARTON STANDARD PACKAGE PRB MODEL | |
| PVC MATERIAL 1-1/2 INCH SMALL END TRADE SIZE 2 INCH LARGE END TRADE SIZE 25 STANDARD PACKAGE ROHS COMPLIANT SCHEDULE 40 S | |
| PVC MATERIAL 1-1/4 INCH SMALL END TRADE SIZE 1-1/2 INCH LARGE END TRADE SIZE 40 STANDARD PACKAGE ROHS COMPLIANT SCHEDULE 40 S | |
| PVC MATERIAL 1-1/4 INCH SMALL END TRADE SIZE 2 INCH LARGE END TRADE SIZE 25 STANDARD PACKAGE ROHS COMPLIANT SCHEDULE 40 S | |
| PVC MATERIAL 1/2 INCH HUB SIZE 1 HUB(S) UL APPROVAL 10 STANDARD PACKAGE FSE STYLE (1) END HUB LOCATION | |
| PVC MATERIAL 1/2 INCH HUB SIZE 2 HUB(S) UL APPROVAL 10 STANDARD PACKAGE FSS STYLE (2) END HUB LOCATION | |
| PVC MATERIAL 1/2 INCH HUB SIZE 2 HUB(S) UL APPROVAL 15 STANDARD PACKAGE FSC STYLE (1) EACH END HUB LOCATION | |
| PVC MATERIAL 1/2 INCH SMALL END TRADE SIZE 1 INCH LARGE END TRADE SIZE 100 STANDARD PACKAGE ROHS COMPLIANT SCHEDULE 40 S | |
| PVC MATERIAL 1/2 INCH SMALL END TRADE SIZE 3/4 INCH LARGE END TRADE SIZE 100 PER CARTON STANDARD PACKAGE PRB MODEL | |
| PVC MATERIAL 1/2 INCH, 3/4 INCH, 1 INCH HUB SIZE 1 GANG(S) UL APPROVAL 10 PER CARTON STANDARD PACKAGE FS STYLE 1 HUB SIZE IN INCH HUB SIZE IN INCH... | |
| PVC MATERIAL 1/2 INCH, 3/4 INCH, 1 INCH HUB SIZE 1 HUB(S) 1 GANG(S) UL APPROVAL 10 STANDARD PACKAGE FS STYLE (1) END HUB LOCATION | |
| PVC MATERIAL 1/2 INCH, 3/4 INCH, 1 INCH HUB SIZE 1 HUB(S) 2 GANG(S) UL APPROVAL 10 STANDARD PACKAGE FS STYLE (1) END HUB LOCATION | |
| PVC MATERIAL 10 STANDARD PACKAGE 2-1/2 INCH TRADE SIZE | |
| PVC MATERIAL 100 PER CARTON STANDARD PACKAGE 1/2 INCH TRADE SIZE .5 TRADE SIZE IN INCH 1/2 TRADE SIZE - FRACTIONAL TRADE SIZE IN INCH - UOM IN PMEB MODEL... | |
| PVC MATERIAL 100 STANDARD PACKAGE 1 INCH TRADE SIZE | |
| PVC MATERIAL 100 STANDARD PACKAGE 1-1/4 INCH TRADE SIZE | |
| PVC MATERIAL 12 INCH 12 INCH 4 INCH UL APPROVAL SCREW COVER TYPE 3 STANDARD PACKAGE ROHS COMPLIANT INCLUDES COVER, GASKET, SCREW | |
| PVC MATERIAL 12 INCH 12 INCH 6 INCH UL APPROVAL SCREW COVER TYPE 3 STANDARD PACKAGE ROHS COMPLIANT INCLUDES COVER, GASKET, SCREW | |
| PVC MATERIAL 12 INCH 12 INCH 8 INCH UL APPROVAL SCREW COVER TYPE 3 STANDARD PACKAGE ROHS COMPLIANT INCLUDES COVER, GASKET, SCREW | |
| PVC MATERIAL 2 INCH SMALL END TRADE SIZE 2-1/2 INCH LARGE END TRADE SIZE 15 STANDARD PACKAGE ROHS COMPLIANT SCHEDULE 40 S | |
| PVC MATERIAL 2 INCH SMALL END TRADE SIZE 3 INCH LARGE END TRADE SIZE 25 STANDARD PACKAGE ROHS COMPLIANT SCHEDULE 40 S | |
| PVC MATERIAL 2-1/2 INCH SMALL END TRADE SIZE 3 INCH LARGE END TRADE SIZE 15 STANDARD PACKAGE ROHS COMPLIANT SCHEDULE 40 S | |
| PVC MATERIAL 200 STANDARD PACKAGE 3/4 INCH TRADE SIZE | |
| PVC MATERIAL 25 STANDARD PACKAGE 5 INCH TRADE SIZE | |
| PVC MATERIAL 3 1/2 INCH TRADE SIZE | |
| PVC MATERIAL 3 INCH SMALL END TRADE SIZE 4 INCH LARGE END TRADE SIZE 10 PER CARTON STANDARD PACKAGE PRB MODEL | |
| PVC MATERIAL 3-1/2 INCH SMALL END TRADE SIZE 4 INCH LARGE END TRADE SIZE 15 STANDARD PACKAGE ROHS COMPLIANT SCHEDULE 40 S | |
| PVC MATERIAL 3/4 INCH HUB SIZE 1 HUB(S) UL APPROVAL 10 STANDARD PACKAGE FSE STYLE (1) END HUB LOCATION | |
| PVC MATERIAL 3/4 INCH HUB SIZE 2 HUB(S) UL APPROVAL 10 STANDARD PACKAGE FSS STYLE (2) END HUB LOCATION | |
| PVC MATERIAL 3/4 INCH HUB SIZE 2 HUB(S) UL APPROVAL 15 STANDARD PACKAGE FSC STYLE (1) EACH END HUB LOCATION | |
| PVC MATERIAL 3/4 INCH SMALL END TRADE SIZE 1 INCH LARGE END TRADE SIZE 100 STANDARD PACKAGE ROHS COMPLIANT SCHEDULE 40 S | |
| PVC MATERIAL 3/4 INCH SMALL END TRADE SIZE 1-1/4 INCH LARGE END TRADE SIZE 25 PER CARTON STANDARD PACKAGE PRB MODEL | |
| PVC MATERIAL 30 STANDARD PACKAGE 3 INCH TRADE SIZE | |
| PVC MATERIAL 30 STANDARD PACKAGE 4 INCH TRADE SIZE | |
| PVC MATERIAL 4 INCH 4 INCH 4 INCH UL APPROVAL SCREW COVER TYPE 10 STANDARD PACKAGE ROHS COMPLIANT INCLUDES COVER, GASKET, SCREW | |
| PVC MATERIAL 4 INCH 4 LENGTH IN INCH 4 INCH 4 WIDTH IN INCH 2 INCH 2 DEPTH IN INCH UL APPROVAL SCREW COVER TYPE 12 PER CARTON STANDARD PACKAGE... | |
| PVC MATERIAL 40 PER CARTON STANDARD PACKAGE 3-1/2 INCH TRADE SIZE 3.5 TRADE SIZE IN INCH 3-1/2 TRADE SIZE - FRACTIONAL TRADE SIZE IN INCH - UOM IN PMEB MODEL... | |
| PVC MATERIAL 40 S SCHEDULE UL APPROVAL 1-1/2 INCH TRADE SIZE | |
| PVC MATERIAL 40 S SCHEDULE UL APPROVAL 1-1/4 INCH TRADE SIZE | |
| PVC MATERIAL 40 S SCHEDULE UL APPROVAL 1/2 INCH TRADE SIZE | |
| PVC MATERIAL 40 S SCHEDULE UL APPROVAL 3 INCH TRADE SIZE | |
| PVC MATERIAL 40 S SCHEDULE UL APPROVAL 3/4 INCH TRADE SIZE | |
| PVC MATERIAL 40 SCHEDULE UL APPROVAL 15 STANDARD PACKAGE 2-1/2 INCH TRADE SIZE | |
| PVC MATERIAL 40 SCHEDULE UL APPROVAL 15 STANDARD PACKAGE 4 INCH TRADE SIZE | |
| PVC MATERIAL 40 SCHEDULE UL APPROVAL 20 STANDARD PACKAGE 3-1/2 INCH TRADE SIZE | |
| PVC MATERIAL 40 SCHEDULE UL APPROVAL 30 STANDARD PACKAGE 2 INCH TRADE SIZE | |
| PVC MATERIAL 40 SCHEDULE UL APPROVAL 5 STANDARD PACKAGE 6 INCH TRADE SIZE | |
| PVC MATERIAL 40 SCHEDULE UL APPROVAL 50 STANDARD PACKAGE 1 INCH TRADE SIZE | |
| PVC MATERIAL 40 SCHEDULE UL APPROVAL 8 STANDARD PACKAGE 5 INCH TRADE SIZE | |
| PVC MATERIAL 40 STANDARD PACKAGE 2 INCH TRADE SIZE | |
| PVC MATERIAL 50 STANDARD PACKAGE 1-1/2 INCH TRADE SIZE | |
| PVC MATERIAL 6 INCH 6 INCH 4 INCH UL APPROVAL SCREW COVER TYPE 5 STANDARD PACKAGE ROHS COMPLIANT INCLUDES COVER, GASKET, SCREW | |
| PVC MATERIAL 6 INCH 6 LENGTH IN INCH 6 INCH 6 WIDTH IN INCH 6 INCH 6 DEPTH IN INCH UL APPROVAL SCREW COVER TYPE 8 PER CARTON STANDARD PACKAGE... | |
| PVC MATERIAL 8 INCH 8 INCH 4 INCH UL APPROVAL SCREW COVER TYPE 5 STANDARD PACKAGE ROHS COMPLIANT INCLUDES COVER, GASKET, SCREW | |
| PVC MATERIAL 8 INCH 8 INCH 7 INCH UL APPROVAL SCREW COVER TYPE 2 STANDARD PACKAGE ROHS COMPLIANT INCLUDES COVER, GASKET, SCREW | |
| PVC MATERIAL CONDUIT TO BOX/ENCLOSURE CONNECTION TYPE UL APPROVAL 100 STANDARD PACKAGE 1 INCH TRADE SIZE | |
| PVC MATERIAL CONDUIT TO BOX/ENCLOSURE CONNECTION TYPE UL APPROVAL 100 STANDARD PACKAGE 1/2 INCH TRADE SIZE | |
| PVC MATERIAL CONDUIT TO BOX/ENCLOSURE CONNECTION TYPE UL APPROVAL 100 STANDARD PACKAGE 3/4 INCH TRADE SIZE | |
| PVC MATERIAL CONDUIT TO BOX/ENCLOSURE CONNECTION TYPE UL APPROVAL 20 STANDARD PACKAGE 3 INCH TRADE SIZE | |
| PVC MATERIAL CONDUIT TO BOX/ENCLOSURE CONNECTION TYPE UL APPROVAL 25 STANDARD PACKAGE 2 INCH TRADE SIZE | |
| PVC MATERIAL CONDUIT TO BOX/ENCLOSURE CONNECTION TYPE UL APPROVAL 50 STANDARD PACKAGE 1-1/2 INCH TRADE SIZE | |
| PVC MATERIAL UL APPROVAL 1 INCH TRADE SIZE PACKAGING QUANTITY 15 PER CARTON PMH MODEL | |
| PVC MATERIAL UL APPROVAL 1-1/2 INCH TRADE SIZE ROHS COMPLIANT PACKAGING QUANTITY 4 | |
| PVC MATERIAL UL APPROVAL 1-1/4 INCH TRADE SIZE ROHS COMPLIANT PACKAGING QUANTITY 10 | |
| PVC MATERIAL UL APPROVAL 1/2 INCH TRADE SIZE ROHS COMPLIANT PACKAGING QUANTITY 25 | |
| PVC MATERIAL UL APPROVAL 2 INCH TRADE SIZE ROHS COMPLIANT PACKAGING QUANTITY 4 | |
| PVC MATERIAL UL APPROVAL 2-1/2 INCH TRADE SIZE ROHS COMPLIANT PACKAGING QUANTITY 2 | |
| PVC MATERIAL UL APPROVAL 3 INCH TRADE SIZE ROHS COMPLIANT PACKAGING QUANTITY 2 | |
| PVC MATERIAL UL APPROVAL 3/4 INCH TRADE SIZE PACKAGING QUANTITY 20 PER CARTON PMH MODEL | |
| PVC MATERIAL UL APPROVAL 4 INCH TRADE SIZE PACKAGING QUANTITY 2 PER CARTON PMH MODEL | |
| SPECIAL RADIUS TYPE PVC MATERIAL 40 SCHEDULE UL APPROVAL 1 PER CARTON STANDARD PACKAGE 2 INCH TRADE SIZE 2 TRADE SIZE IN INCH 2 TRADE SIZE - FRACTIONAL 90 DEG... | |
| SPECIAL RADIUS TYPE PVC MATERIAL 40 SCHEDULE UL APPROVAL 1 PER CARTON STANDARD PACKAGE 2-1/2 INCH TRADE SIZE 2.5 TRADE SIZE IN INCH 2-1/2 TRADE SIZE - FRACTIONAL 90 DEG... | |
| SPECIAL RADIUS TYPE PVC MATERIAL 40 SCHEDULE UL APPROVAL 1 PER CARTON STANDARD PACKAGE 3 INCH TRADE SIZE 3 TRADE SIZE IN INCH 3 TRADE SIZE - FRACTIONAL 90 DEG... | |
| SPECIAL RADIUS TYPE PVC MATERIAL 40 SCHEDULE UL APPROVAL 1 PER CARTON STANDARD PACKAGE 3-1/2 INCH TRADE SIZE 3.5 TRADE SIZE IN INCH 3-1/2 TRADE SIZE - FRACTIONAL 90 DEG... | |
| SPECIAL RADIUS TYPE PVC MATERIAL 40 SCHEDULE UL APPROVAL 1 STANDARD PACKAGE 2 INCH TRADE SIZE 90 DEGREE BEND ANGLE PLAIN END STYLE 36 INCH BEND RADIUS | |
| SPECIAL RADIUS TYPE PVC MATERIAL 40 SCHEDULE UL APPROVAL 1 STANDARD PACKAGE 2-1/2 INCH TRADE SIZE 90 DEGREE BEND ANGLE PLAIN END STYLE 24 INCH BEND RADIUS | |
| SPECIAL RADIUS TYPE PVC MATERIAL 40 SCHEDULE UL APPROVAL 1 STANDARD PACKAGE 3 INCH TRADE SIZE 90 DEGREE BEND ANGLE PLAIN END STYLE 24 INCH BEND RADIUS | |
| SPECIAL RADIUS TYPE PVC MATERIAL 40 SCHEDULE UL APPROVAL 1 STANDARD PACKAGE 3 INCH TRADE SIZE 90 DEGREE BEND ANGLE PLAIN END STYLE 36 INCH BEND RADIUS | |
| SPECIAL RADIUS TYPE PVC MATERIAL 40 SCHEDULE UL APPROVAL 1 STANDARD PACKAGE 4 INCH TRADE SIZE 90 DEGREE BEND ANGLE PLAIN END STYLE 24 INCH BEND RADIUS | |
| SPECIAL RADIUS TYPE PVC MATERIAL 40 SCHEDULE UL APPROVAL 1 STANDARD PACKAGE 4 INCH TRADE SIZE 90 DEGREE BEND ANGLE PLAIN END STYLE 36 INCH BEND RADIUS | |
| SPECIAL RADIUS TYPE PVC MATERIAL 40 SCHEDULE UL APPROVAL 1 STANDARD PACKAGE 4 INCH TRADE SIZE 90 DEGREE BEND ANGLE PLAIN END STYLE 48 INCH BEND RADIUS | |
| SPECIAL RADIUS TYPE PVC MATERIAL 40 SCHEDULE UL APPROVAL 1 STANDARD PACKAGE 5 INCH TRADE SIZE 90 DEGREE BEND ANGLE PLAIN END STYLE 36 INCH BEND RADIUS | |
| SPECIAL RADIUS TYPE PVC MATERIAL 40 SCHEDULE UL APPROVAL 1 STANDARD PACKAGE 5 INCH TRADE SIZE 90 DEGREE BEND ANGLE PLAIN END STYLE 48 INCH BEND RADIUS | |
| SPECIAL RADIUS TYPE PVC MATERIAL 80 SCHEDULE UL APPROVAL 1 PER CARTON STANDARD PACKAGE 4 INCH TRADE SIZE 4 TRADE SIZE IN INCH 4 TRADE SIZE - FRACTIONAL 90 DEG... | |
| SPECIAL RADIUS TYPE PVC MATERIAL 80 SCHEDULE UL APPROVAL 1 STANDARD PACKAGE 4 INCH TRADE SIZE 90 DEGREE BEND ANGLE PLAIN END STYLE 36 INCH BEND RADIUS | |
| STANDARD RADIUS TYPE PVC MATERIAL 40 S SCHEDULE UL APPROVAL 1-1/2 INCH TRADE SIZE 45 DEGREE BEND ANGLE PLAIN END STYLE | |
| STANDARD RADIUS TYPE PVC MATERIAL 40 S SCHEDULE UL APPROVAL 1-1/4 INCH TRADE SIZE 45 DEGREE BEND ANGLE PLAIN END STYLE | |
| STANDARD RADIUS TYPE PVC MATERIAL 40 S SCHEDULE UL APPROVAL 2-1/2 INCH TRADE SIZE 90 DEGREE BEND ANGLE PLAIN END STYLE | |
| STANDARD RADIUS TYPE PVC MATERIAL 40 S SCHEDULE UL APPROVAL 3 INCH TRADE SIZE 45 DEGREE BEND ANGLE PLAIN END STYLE | |
| STANDARD RADIUS TYPE PVC MATERIAL 40 S SCHEDULE UL APPROVAL 3/4 INCH TRADE SIZE 45 DEGREE BEND ANGLE PLAIN END STYLE | |
| STANDARD RADIUS TYPE PVC MATERIAL 40 S SCHEDULE UL APPROVAL 4 INCH TRADE SIZE 45 DEGREE BEND ANGLE PLAIN END STYLE | |
| STANDARD RADIUS TYPE PVC MATERIAL 40 SCHEDULE UL APPROVAL 1 STANDARD PACKAGE 3 INCH TRADE SIZE 90 DEGREE BEND ANGLE PLAIN END STYLE | |
| STANDARD RADIUS TYPE PVC MATERIAL 40 SCHEDULE UL APPROVAL 1 STANDARD PACKAGE 3-1/2 INCH TRADE SIZE 45 DEGREE BEND ANGLE PLAIN END STYLE | |
| STANDARD RADIUS TYPE PVC MATERIAL 40 SCHEDULE UL APPROVAL 1 STANDARD PACKAGE 3-1/2 INCH TRADE SIZE 90 DEGREE BEND ANGLE PLAIN END STYLE | |
| STANDARD RADIUS TYPE PVC MATERIAL 40 SCHEDULE UL APPROVAL 1 STANDARD PACKAGE 4 INCH TRADE SIZE 90 DEGREE BEND ANGLE PLAIN END STYLE | |
| STANDARD RADIUS TYPE PVC MATERIAL 40 SCHEDULE UL APPROVAL 1 STANDARD PACKAGE 5 INCH TRADE SIZE 90 DEGREE BEND ANGLE PLAIN END STYLE | |
| STANDARD RADIUS TYPE PVC MATERIAL 40 SCHEDULE UL APPROVAL 1 STANDARD PACKAGE 6 INCH TRADE SIZE 90 DEGREE BEND ANGLE PLAIN END STYLE | |
| STANDARD RADIUS TYPE PVC MATERIAL 40 SCHEDULE UL APPROVAL 100 STANDARD PACKAGE 1/2 INCH TRADE SIZE 45 DEGREE BEND ANGLE PLAIN END STYLE | |
| STANDARD RADIUS TYPE PVC MATERIAL 40 SCHEDULE UL APPROVAL 15 STANDARD PACKAGE 2 INCH TRADE SIZE 30 DEGREE BEND ANGLE PLAIN END STYLE | |
| STANDARD RADIUS TYPE PVC MATERIAL 40 SCHEDULE UL APPROVAL 15 STANDARD PACKAGE 2 INCH TRADE SIZE 45 DEGREE BEND ANGLE PLAIN END STYLE | |
| STANDARD RADIUS TYPE PVC MATERIAL 40 SCHEDULE UL APPROVAL 15 STANDARD PACKAGE 2 INCH TRADE SIZE 90 DEGREE BEND ANGLE PLAIN END STYLE | |
| STANDARD RADIUS TYPE PVC MATERIAL 40 SCHEDULE UL APPROVAL 20 STANDARD PACKAGE 1-1/2 INCH TRADE SIZE 90 DEGREE BEND ANGLE PLAIN END STYLE | |
| STANDARD RADIUS TYPE PVC MATERIAL 40 SCHEDULE UL APPROVAL 20 STANDARD PACKAGE 2-1/2 INCH TRADE SIZE 45 DEGREE BEND ANGLE PLAIN END STYLE | |
| STANDARD RADIUS TYPE PVC MATERIAL 40 SCHEDULE UL APPROVAL 25 STANDARD PACKAGE 1-1/4 INCH TRADE SIZE 90 DEGREE BEND ANGLE PLAIN END STYLE | |
| STANDARD RADIUS TYPE PVC MATERIAL 40 SCHEDULE UL APPROVAL 30 STANDARD PACKAGE 3 INCH TRADE SIZE 30 DEGREE BEND ANGLE PLAIN END STYLE | |
| STANDARD RADIUS TYPE PVC MATERIAL 40 SCHEDULE UL APPROVAL 40 STANDARD PACKAGE 1/2 INCH TRADE SIZE 90 DEGREE BEND ANGLE PLAIN END STYLE | |
| STANDARD RADIUS TYPE PVC MATERIAL 40 SCHEDULE UL APPROVAL 40 STANDARD PACKAGE 3/4 INCH TRADE SIZE 90 DEGREE BEND ANGLE PLAIN END STYLE | |
| STANDARD RADIUS TYPE PVC MATERIAL 40 SCHEDULE UL APPROVAL 50 STANDARD PACKAGE 1 INCH TRADE SIZE 30 DEGREE BEND ANGLE PLAIN END STYLE | |
| STANDARD RADIUS TYPE PVC MATERIAL 40 SCHEDULE UL APPROVAL 50 STANDARD PACKAGE 1 INCH TRADE SIZE 45 DEGREE BEND ANGLE PLAIN END STYLE | |
| STANDARD RADIUS TYPE PVC MATERIAL 40 SCHEDULE UL APPROVAL 50 STANDARD PACKAGE 1 INCH TRADE SIZE 90 DEGREE BEND ANGLE PLAIN END STYLE | |
| STANDARD RADIUS TYPE PVC MATERIAL 80 SCHEDULE UL APPROVAL 1 PER CARTON STANDARD PACKAGE 2-1/2 INCH TRADE SIZE 2.5 TRADE SIZE IN INCH 2-1/2 TRADE SIZE - FRACTIONAL 90 DEG... | |
| STANDARD RADIUS TYPE PVC MATERIAL 80 SCHEDULE UL APPROVAL 1 PER CARTON STANDARD PACKAGE 3 INCH TRADE SIZE 3 TRADE SIZE IN INCH 3 TRADE SIZE - FRACTIONAL 45 DEG... | |
| STANDARD RADIUS TYPE PVC MATERIAL 80 SCHEDULE UL APPROVAL 1 PER CARTON STANDARD PACKAGE 3 INCH TRADE SIZE 3 TRADE SIZE IN INCH 3 TRADE SIZE - FRACTIONAL 90 DEG... | |
| STANDARD RADIUS TYPE PVC MATERIAL 80 SCHEDULE UL APPROVAL 1 PER CARTON STANDARD PACKAGE 4 INCH TRADE SIZE 4 TRADE SIZE IN INCH 4 TRADE SIZE - FRACTIONAL 45 DEG... | |
| STANDARD RADIUS TYPE PVC MATERIAL 80 SCHEDULE UL APPROVAL 1 STANDARD PACKAGE 4 INCH TRADE SIZE 90 DEGREE BEND ANGLE PLAIN END STYLE | |
| STANDARD RADIUS TYPE PVC MATERIAL 80 SCHEDULE UL APPROVAL 15 PER CARTON STANDARD PACKAGE 2 INCH TRADE SIZE 2 TRADE SIZE IN INCH 2 TRADE SIZE - FRACTIONAL 90 DEG... | |
| STANDARD RADIUS TYPE PVC MATERIAL 80 SCHEDULE UL APPROVAL 15 STANDARD PACKAGE 2-1/2 INCH TRADE SIZE 45 DEGREE BEND ANGLE PLAIN END STYLE | |
| STANDARD RADIUS TYPE PVC MATERIAL 80 SCHEDULE UL APPROVAL 20 PER CARTON STANDARD PACKAGE 1-1/2 INCH TRADE SIZE 1.5 TRADE SIZE IN INCH 1-1/2 TRADE SIZE - FRACTIONAL 45 DEG... | |
| STANDARD RADIUS TYPE PVC MATERIAL 80 SCHEDULE UL APPROVAL 20 PER CARTON STANDARD PACKAGE 1-1/2 INCH TRADE SIZE 1.5 TRADE SIZE IN INCH 1-1/2 TRADE SIZE - FRACTIONAL 90 DEG... | |
| STANDARD RADIUS TYPE PVC MATERIAL 80 SCHEDULE UL APPROVAL 40 PER CARTON STANDARD PACKAGE 1-1/4 INCH TRADE SIZE 1.25 TRADE SIZE IN INCH 1-1/4 TRADE SIZE - FRACTIONAL 90 DEG... | |
| STANDARD RADIUS TYPE PVC MATERIAL 80 SCHEDULE UL APPROVAL 40 STANDARD PACKAGE 3/4 INCH TRADE SIZE 90 DEGREE BEND ANGLE PLAIN END STYLE | |
| STANDARD RADIUS TYPE PVC MATERIAL 80 SCHEDULE UL APPROVAL 50 PER CARTON STANDARD PACKAGE 1 INCH TRADE SIZE 1 TRADE SIZE IN INCH 1 TRADE SIZE - FRACTIONAL 45 DEG... | |
| STANDARD RADIUS TYPE PVC MATERIAL 80 SCHEDULE UL APPROVAL 50 PER CARTON STANDARD PACKAGE 1 INCH TRADE SIZE 1 TRADE SIZE IN INCH 1 TRADE SIZE - FRACTIONAL 90 DEG... | |
| STANDARD RADIUS TYPE PVC MATERIAL 80 SCHEDULE UL APPROVAL 50 PER CARTON STANDARD PACKAGE 1/2 INCH TRADE SIZE .5 TRADE SIZE IN INCH 1/2 TRADE SIZE - FRACTIONAL 90 DEG... | |
| STRAIGHT TYPE GRAY NYLON MATERIAL FLEXIBLE NON METALLIC LIQUID TIGHT TYPE B CONDUIT USED ON UL 514-B APPROVAL 50 PER CARTON STANDARD PACKAGE 3/4 INCH TRADE SIZE MOUNTING SCREW ON... | |
| STRAIGHT TYPE GRAY NYLON MATERIAL LIQUIDTIGHT FLEXIBLE NON-METALLIC TYPE-B CONDUIT USED ON UL 514B APPROVAL 10 STANDARD PACKAGE 1-1/2 INCH TRADE SIZE | |
| STRAIGHT TYPE GRAY NYLON MATERIAL LIQUIDTIGHT FLEXIBLE NON-METALLIC TYPE-B CONDUIT USED ON UL 514B APPROVAL 10 STANDARD PACKAGE 2 INCH TRADE SIZE | |
| STRAIGHT TYPE GRAY NYLON MATERIAL LIQUIDTIGHT FLEXIBLE NON-METALLIC TYPE-B CONDUIT USED ON UL 514B APPROVAL 100 STANDARD PACKAGE 1/2 INCH TRADE SIZE | |
| STRAIGHT TYPE GRAY NYLON MATERIAL LIQUIDTIGHT FLEXIBLE NON-METALLIC TYPE-B CONDUIT USED ON UL 514B APPROVAL 100 STANDARD PACKAGE 1/2 INCH TRADE SIZE ROHS COMPLIANT MOUNTING TYPE SCREW-ON | |
| STRAIGHT TYPE GRAY NYLON MATERIAL LIQUIDTIGHT FLEXIBLE NON-METALLIC TYPE-B CONDUIT USED ON UL 514B APPROVAL 100 STANDARD PACKAGE 3/4 INCH TRADE SIZE | |
| STRAIGHT TYPE GRAY NYLON MATERIAL LIQUIDTIGHT FLEXIBLE NON-METALLIC TYPE-B CONDUIT USED ON UL 514B APPROVAL 100 STANDARD PACKAGE 3/8 INCH TRADE SIZE | |
| STRAIGHT TYPE GRAY NYLON MATERIAL LIQUIDTIGHT FLEXIBLE NON-METALLIC TYPE-B CONDUIT USED ON UL 514B APPROVAL 125 STANDARD PACKAGE 3/8 INCH TRADE SIZE ROHS COMPLIANT MOUNTING TYPE SCREW-ON | |
| STRAIGHT TYPE GRAY NYLON MATERIAL LIQUIDTIGHT FLEXIBLE NON-METALLIC TYPE-B CONDUIT USED ON UL 514B APPROVAL 25 STANDARD PACKAGE 1-1/4 INCH TRADE SIZE | |
| STRAIGHT TYPE GRAY NYLON MATERIAL LIQUIDTIGHT FLEXIBLE NON-METALLIC TYPE-B CONDUIT USED ON UL 514B APPROVAL 50 STANDARD PACKAGE 1 INCH TRADE SIZE | |
| THREADED FEMALE TYPE PVC MATERIAL THREADED STEEL CONDUIT/CONNECTOR TO PVC CONDUIT CONNECTION TYPE 40 SCHEDULE UL APPROVAL 100 STANDARD PACKAGE 3/4 INCH TRADE SIZE | |
| THREADED FEMALE TYPE PVC MATERIAL THREADED STEEL CONDUIT/CONNECTOR TO PVC CONDUIT CONNECTION TYPE 40 SCHEDULE UL APPROVAL 15 STANDARD PACKAGE 4 INCH TRADE SIZE | |
| THREADED FEMALE TYPE PVC MATERIAL THREADED STEEL CONDUIT/CONNECTOR TO PVC CONDUIT CONNECTION TYPE 40 SCHEDULE UL APPROVAL 150 STANDARD PACKAGE 1/2 INCH TRADE SIZE | |
| THREADED FEMALE TYPE PVC MATERIAL THREADED STEEL CONDUIT/CONNECTOR TO PVC CONDUIT CONNECTION TYPE 40 SCHEDULE UL APPROVAL 20 STANDARD PACKAGE 3-1/2 INCH TRADE SIZE | |
| THREADED FEMALE TYPE PVC MATERIAL THREADED STEEL CONDUIT/CONNECTOR TO PVC CONDUIT CONNECTION TYPE 40 SCHEDULE UL APPROVAL 30 STANDARD PACKAGE 1-1/4 INCH TRADE SIZE | |
| THREADED FEMALE TYPE PVC MATERIAL THREADED STEEL CONDUIT/CONNECTOR TO PVC CONDUIT CONNECTION TYPE 40 SCHEDULE UL APPROVAL 30 STANDARD PACKAGE 2 INCH TRADE SIZE | |
| THREADED FEMALE TYPE PVC MATERIAL THREADED STEEL CONDUIT/CONNECTOR TO PVC CONDUIT CONNECTION TYPE 40 SCHEDULE UL APPROVAL 50 STANDARD PACKAGE 1 INCH TRADE SIZE | |
| THREADED FEMALE TYPE PVC MATERIAL THREADED STEEL CONDUIT/CONNECTORS TO PVC CONDUIT CONNECTION TYPE 40 S SCHEDULE UL APPROVAL 20 STANDARD PACKAGE 2-1/2 INCH TRADE SIZE | |
| THREADED FEMALE TYPE PVC MATERIAL THREADED STEEL CONDUIT/CONNECTORS TO PVC CONDUIT CONNECTION TYPE 40 S SCHEDULE UL APPROVAL 25 STANDARD PACKAGE 1-1/2 INCH TRADE SIZE | |
| THREADED FEMALE TYPE PVC MATERIAL THREADED STEEL CONDUIT/CONNECTORS TO PVC CONDUIT CONNECTION TYPE 40 S SCHEDULE UL APPROVAL 25 STANDARD PACKAGE 3 INCH TRADE SIZE | |
| THREADED MALE TYPE GALVANIZED STEEL MATERIAL 1-1/2 INCH RIGID CONDUIT USED ON UL APPROVAL 25 STANDARD PACKAGE 1/2 INCH TRADE SIZE | |
| THREADED MALE TYPE GALVANIZED STEEL MATERIAL 1-1/2 INCH RIGID CONDUIT USED ON UL APPROVAL 25 STANDARD PACKAGE 3/4 INCH TRADE SIZE | |
| THREADED MALE TYPE GALVANIZED STEEL MATERIAL 10 INCH RIGID CONDUIT USED ON UL APPROVAL 25 STANDARD PACKAGE 1/2 INCH TRADE SIZE | |
| THREADED MALE TYPE GALVANIZED STEEL MATERIAL 10 INCH RIGID CONDUIT USED ON UL APPROVAL 25 STANDARD PACKAGE 3/4 INCH TRADE SIZE | |
| THREADED MALE TYPE GALVANIZED STEEL MATERIAL 10 INCH RIGID CONDUIT USED ON UL APPROVAL 3 STANDARD PACKAGE 4 INCH TRADE SIZE | |
| THREADED MALE TYPE GALVANIZED STEEL MATERIAL 10 INCH RIGID CONDUIT USED ON UL APPROVAL 5 STANDARD PACKAGE 2-1/2 INCH TRADE SIZE | |
| THREADED MALE TYPE GALVANIZED STEEL MATERIAL 10 INCH RIGID CONDUIT USED ON UL APPROVAL 5 STANDARD PACKAGE 3 INCH TRADE SIZE | |
| THREADED MALE TYPE GALVANIZED STEEL MATERIAL 12 INCH RIGID CONDUIT USED ON UL APPROVAL 1 STANDARD PACKAGE 6 INCH TRADE SIZE | |
| THREADED MALE TYPE GALVANIZED STEEL MATERIAL 12 INCH RIGID CONDUIT USED ON UL APPROVAL 10 STANDARD PACKAGE 2 INCH TRADE SIZE | |
| THREADED MALE TYPE GALVANIZED STEEL MATERIAL 12 INCH RIGID CONDUIT USED ON UL APPROVAL 25 STANDARD PACKAGE 1/2 INCH TRADE SIZE | |
| THREADED MALE TYPE GALVANIZED STEEL MATERIAL 12 INCH RIGID CONDUIT USED ON UL APPROVAL 25 STANDARD PACKAGE 3/4 INCH TRADE SIZE | |
| THREADED MALE TYPE GALVANIZED STEEL MATERIAL 12 INCH RIGID CONDUIT USED ON UL APPROVAL 3 STANDARD PACKAGE 3-1/2 INCH TRADE SIZE | |
| THREADED MALE TYPE GALVANIZED STEEL MATERIAL 12 INCH RIGID CONDUIT USED ON UL APPROVAL 3 STANDARD PACKAGE 4 INCH TRADE SIZE | |
| THREADED MALE TYPE GALVANIZED STEEL MATERIAL 12 INCH RIGID CONDUIT USED ON UL APPROVAL 5 STANDARD PACKAGE 2-1/2 INCH TRADE SIZE | |
| THREADED MALE TYPE GALVANIZED STEEL MATERIAL 12 INCH RIGID CONDUIT USED ON UL APPROVAL 5 STANDARD PACKAGE 3 INCH TRADE SIZE | |
| THREADED MALE TYPE GALVANIZED STEEL MATERIAL 2 INCH RIGID CONDUIT USED ON UL APPROVAL 25 STANDARD PACKAGE 1/2 INCH TRADE SIZE | |
| THREADED MALE TYPE GALVANIZED STEEL MATERIAL 2 INCH RIGID CONDUIT USED ON UL APPROVAL 25 STANDARD PACKAGE 3/4 INCH TRADE SIZE | |
| THREADED MALE TYPE GALVANIZED STEEL MATERIAL 2-1/2 INCH RIGID CONDUIT USED ON UL APPROVAL 25 STANDARD PACKAGE 1/2 INCH TRADE SIZE | |
| THREADED MALE TYPE GALVANIZED STEEL MATERIAL 2-1/2 INCH RIGID CONDUIT USED ON UL APPROVAL 25 STANDARD PACKAGE 2 INCH TRADE SIZE | |
| THREADED MALE TYPE GALVANIZED STEEL MATERIAL 2-1/2 INCH RIGID CONDUIT USED ON UL APPROVAL 25 STANDARD PACKAGE 3/4 INCH TRADE SIZE | |
| THREADED MALE TYPE GALVANIZED STEEL MATERIAL 3 INCH RIGID CONDUIT USED ON UL APPROVAL 10 STANDARD PACKAGE 2-1/2 INCH TRADE SIZE | |
| THREADED MALE TYPE GALVANIZED STEEL MATERIAL 3 INCH RIGID CONDUIT USED ON UL APPROVAL 10 STANDARD PACKAGE 3 INCH TRADE SIZE | |
| THREADED MALE TYPE GALVANIZED STEEL MATERIAL 3 INCH RIGID CONDUIT USED ON UL APPROVAL 25 STANDARD PACKAGE 1/2 INCH TRADE SIZE | |
| THREADED MALE TYPE GALVANIZED STEEL MATERIAL 3 INCH RIGID CONDUIT USED ON UL APPROVAL 25 STANDARD PACKAGE 2 INCH TRADE SIZE | |
| THREADED MALE TYPE GALVANIZED STEEL MATERIAL 3 INCH RIGID CONDUIT USED ON UL APPROVAL 25 STANDARD PACKAGE 3/4 INCH TRADE SIZE | |
| THREADED MALE TYPE GALVANIZED STEEL MATERIAL 3-1/2 INCH RIGID CONDUIT USED ON UL APPROVAL 10 STANDARD PACKAGE 2-1/2 INCH TRADE SIZE | |
| THREADED MALE TYPE GALVANIZED STEEL MATERIAL 3-1/2 INCH RIGID CONDUIT USED ON UL APPROVAL 25 STANDARD PACKAGE 1/2 INCH TRADE SIZE | |
| THREADED MALE TYPE GALVANIZED STEEL MATERIAL 3-1/2 INCH RIGID CONDUIT USED ON UL APPROVAL 25 STANDARD PACKAGE 2 INCH TRADE SIZE | |
| THREADED MALE TYPE GALVANIZED STEEL MATERIAL 3-1/2 INCH RIGID CONDUIT USED ON UL APPROVAL 25 STANDARD PACKAGE 3/4 INCH TRADE SIZE | |
| THREADED MALE TYPE GALVANIZED STEEL MATERIAL 4 INCH RIGID CONDUIT USED ON UL APPROVAL 10 STANDARD PACKAGE 2-1/2 INCH TRADE SIZE | |
| THREADED MALE TYPE GALVANIZED STEEL MATERIAL 4 INCH RIGID CONDUIT USED ON UL APPROVAL 10 STANDARD PACKAGE 3 INCH TRADE SIZE | |
| THREADED MALE TYPE GALVANIZED STEEL MATERIAL 4 INCH RIGID CONDUIT USED ON UL APPROVAL 25 STANDARD PACKAGE 1/2 INCH TRADE SIZE | |
| THREADED MALE TYPE GALVANIZED STEEL MATERIAL 4 INCH RIGID CONDUIT USED ON UL APPROVAL 25 STANDARD PACKAGE 2 INCH TRADE SIZE | |
| THREADED MALE TYPE GALVANIZED STEEL MATERIAL 4 INCH RIGID CONDUIT USED ON UL APPROVAL 25 STANDARD PACKAGE 3/4 INCH TRADE SIZE | |
| THREADED MALE TYPE GALVANIZED STEEL MATERIAL 4 INCH RIGID CONDUIT USED ON UL APPROVAL 6 STANDARD PACKAGE 3-1/2 INCH TRADE SIZE | |
| THREADED MALE TYPE GALVANIZED STEEL MATERIAL 4 INCH RIGID CONDUIT USED ON UL APPROVAL 6 STANDARD PACKAGE 4 INCH TRADE SIZE | |
| THREADED MALE TYPE GALVANIZED STEEL MATERIAL 5 INCH RIGID CONDUIT USED ON UL APPROVAL 10 STANDARD PACKAGE 3 INCH TRADE SIZE | |
| THREADED MALE TYPE GALVANIZED STEEL MATERIAL 5 INCH RIGID CONDUIT USED ON UL APPROVAL 25 STANDARD PACKAGE 1/2 INCH TRADE SIZE | |
| THREADED MALE TYPE GALVANIZED STEEL MATERIAL 5 INCH RIGID CONDUIT USED ON UL APPROVAL 25 STANDARD PACKAGE 2 INCH TRADE SIZE | |
| THREADED MALE TYPE GALVANIZED STEEL MATERIAL 5 INCH RIGID CONDUIT USED ON UL APPROVAL 25 STANDARD PACKAGE 3/4 INCH TRADE SIZE | |
| THREADED MALE TYPE GALVANIZED STEEL MATERIAL 5 INCH RIGID CONDUIT USED ON UL APPROVAL 6 STANDARD PACKAGE 3-1/2 INCH TRADE SIZE | |
| THREADED MALE TYPE GALVANIZED STEEL MATERIAL 5 INCH RIGID CONDUIT USED ON UL APPROVAL 6 STANDARD PACKAGE 4 INCH TRADE SIZE | |
| THREADED MALE TYPE GALVANIZED STEEL MATERIAL 6 INCH RIGID CONDUIT USED ON UL APPROVAL 10 STANDARD PACKAGE 2-1/2 INCH TRADE SIZE | |
| THREADED MALE TYPE GALVANIZED STEEL MATERIAL 6 INCH RIGID CONDUIT USED ON UL APPROVAL 10 STANDARD PACKAGE 3 INCH TRADE SIZE | |
| THREADED MALE TYPE GALVANIZED STEEL MATERIAL 6 INCH RIGID CONDUIT USED ON UL APPROVAL 25 STANDARD PACKAGE 1/2 INCH TRADE SIZE | |
| THREADED MALE TYPE GALVANIZED STEEL MATERIAL 6 INCH RIGID CONDUIT USED ON UL APPROVAL 25 STANDARD PACKAGE 2 INCH TRADE SIZE | |
| THREADED MALE TYPE GALVANIZED STEEL MATERIAL 6 INCH RIGID CONDUIT USED ON UL APPROVAL 25 STANDARD PACKAGE 3/4 INCH TRADE SIZE | |
| THREADED MALE TYPE GALVANIZED STEEL MATERIAL 6 INCH RIGID CONDUIT USED ON UL APPROVAL 5 STANDARD PACKAGE 3-1/2 INCH TRADE SIZE | |
| THREADED MALE TYPE GALVANIZED STEEL MATERIAL 6 INCH RIGID CONDUIT USED ON UL APPROVAL 5 STANDARD PACKAGE 4 INCH TRADE SIZE | |
| THREADED MALE TYPE GALVANIZED STEEL MATERIAL 8 INCH RIGID CONDUIT USED ON UL APPROVAL 10 STANDARD PACKAGE 2-1/2 INCH TRADE SIZE | |
| THREADED MALE TYPE GALVANIZED STEEL MATERIAL 8 INCH RIGID CONDUIT USED ON UL APPROVAL 10 STANDARD PACKAGE 3 INCH TRADE SIZE | |
| THREADED MALE TYPE GALVANIZED STEEL MATERIAL 8 INCH RIGID CONDUIT USED ON UL APPROVAL 12 STANDARD PACKAGE 2 INCH TRADE SIZE | |
| THREADED MALE TYPE GALVANIZED STEEL MATERIAL 8 INCH RIGID CONDUIT USED ON UL APPROVAL 25 STANDARD PACKAGE 1/2 INCH TRADE SIZE | |
| THREADED MALE TYPE GALVANIZED STEEL MATERIAL 8 INCH RIGID CONDUIT USED ON UL APPROVAL 25 STANDARD PACKAGE 3/4 INCH TRADE SIZE | |
| THREADED MALE TYPE GALVANIZED STEEL MATERIAL 8 INCH RIGID CONDUIT USED ON UL APPROVAL 3 STANDARD PACKAGE 3-1/2 INCH TRADE SIZE | |
| THREADED MALE TYPE GALVANIZED STEEL MATERIAL 8 INCH RIGID CONDUIT USED ON UL APPROVAL 3 STANDARD PACKAGE 4 INCH TRADE SIZE | |
| THREADED MALE TYPE GALVANIZED STEEL MATERIAL CLOSE RIGID CONDUIT USED ON UL APPROVAL 10 STANDARD PACKAGE 2-1/2 INCH TRADE SIZE | |
| THREADED MALE TYPE GALVANIZED STEEL MATERIAL CLOSE RIGID CONDUIT USED ON UL APPROVAL 10 STANDARD PACKAGE 3 INCH TRADE SIZE | |
| THREADED MALE TYPE GALVANIZED STEEL MATERIAL CLOSE RIGID CONDUIT USED ON UL APPROVAL 10 STANDARD PACKAGE 3-1/2 INCH TRADE SIZE | |
| THREADED MALE TYPE GALVANIZED STEEL MATERIAL CLOSE RIGID CONDUIT USED ON UL APPROVAL 10 STANDARD PACKAGE 4 INCH TRADE SIZE | |
| THREADED MALE TYPE GALVANIZED STEEL MATERIAL CLOSE RIGID CONDUIT USED ON UL APPROVAL 25 STANDARD PACKAGE 1/2 INCH TRADE SIZE | |
| THREADED MALE TYPE GALVANIZED STEEL MATERIAL CLOSE RIGID CONDUIT USED ON UL APPROVAL 25 STANDARD PACKAGE 2 INCH TRADE SIZE | |
| THREADED MALE TYPE GALVANIZED STEEL MATERIAL CLOSE RIGID CONDUIT USED ON UL APPROVAL 25 STANDARD PACKAGE 3/4 INCH TRADE SIZE | |
| THREADED MALE TYPE PVC MATERIAL PVC CONDUIT TO THREADED PVC/STEEL CONDUIT BELL, TERMINATE RACEWAY TO BOX/ENCLOSURE CONNECTION TYPE 40 S SCHEDULE UL APPROVAL 25 STANDARD PACKAGE 1-1/2 INCH TRADE SIZE... | |
| THREADED MALE TYPE PVC MATERIAL PVC CONDUIT TO THREADED PVC/STEEL CONDUIT BELL, TERMINATE RACEWAY TO BOX/ENCLOSURE CONNECTION TYPE 40 S SCHEDULE UL APPROVAL 25 STANDARD PACKAGE 2-1/2 INCH TRADE SIZE... | |
| THREADED MALE TYPE PVC MATERIAL PVC CONDUIT TO THREADED PVC/STEEL CONDUIT BELL, TERMINATE RACEWAY TO BOX/ENCLOSURE CONNECTION TYPE 40 S SCHEDULE UL APPROVAL 45 STANDARD PACKAGE 3 INCH TRADE SIZE... | |
| THREADED MALE TYPE PVC MATERIAL PVC CONDUIT TO THREADED PVC/STEEL CONDUIT BELL, TERMINATE RACEWAY TO BOX/ENCLOSURE CONNECTION TYPE 40 S SCHEDULE UL APPROVAL 50 STANDARD PACKAGE 1 INCH TRADE SIZE... | |
| THREADED MALE TYPE PVC MATERIAL PVC CONDUIT TO THREADED PVC/STEEL CONDUIT BELL, TERMINATE RACEWAY TO BOX/ENCLOSURE CONNECTION TYPE 40 S SCHEDULE UL APPROVAL 50 STANDARD PACKAGE 1-1/4 INCH TRADE SIZE... | |
| THREADED MALE TYPE PVC MATERIAL PVC CONDUIT TO THREADED PVC/STEEL CONDUIT BELL, TERMINATE RACEWAY TO BOX/ENCLOSURE CONNECTION TYPE 40 S SCHEDULE UL APPROVAL 50 STANDARD PACKAGE 2 INCH TRADE SIZE... | |
| THREADED MALE TYPE PVC MATERIAL PVC CONDUIT TO THREADED PVC/STEEL CONDUIT CONNECTION TYPE 40 SCHEDULE UL APPROVAL 10 STANDARD PACKAGE 6 INCH TRADE SIZE | |
| THREADED MALE TYPE PVC MATERIAL PVC CONDUIT TO THREADED PVC/STEEL CONDUIT CONNECTION TYPE 40 SCHEDULE UL APPROVAL 125 STANDARD PACKAGE 3/4 INCH TRADE SIZE | |
| THREADED MALE TYPE PVC MATERIAL PVC CONDUIT TO THREADED PVC/STEEL CONDUIT CONNECTION TYPE 40 SCHEDULE UL APPROVAL 150 STANDARD PACKAGE 1/2 INCH TRADE SIZE | |
| THREADED MALE TYPE PVC MATERIAL PVC CONDUIT TO THREADED PVC/STEEL CONDUIT CONNECTION TYPE 40 SCHEDULE UL APPROVAL 20 STANDARD PACKAGE 4 INCH TRADE SIZE | |
| THREADED MALE TYPE PVC MATERIAL PVC CONDUIT TO THREADED PVC/STEEL CONDUIT CONNECTION TYPE 40 SCHEDULE UL APPROVAL 30 STANDARD PACKAGE 3-1/2 INCH TRADE SIZE | |
| THREADED TYPE GALVANIZED STEEL MATERIAL IMC/RIGID CONDUIT USED ON 1 STANDARD PACKAGE 5 INCH TRADE SIZE | |
| THREADED TYPE GALVANIZED STEEL MATERIAL IMC/RIGID CONDUIT USED ON 1 STANDARD PACKAGE 6 INCH TRADE SIZE | |
| THREADED TYPE GALVANIZED STEEL MATERIAL IMC/RIGID CONDUIT USED ON 10 STANDARD PACKAGE 4 INCH TRADE SIZE | |
| THREADED TYPE GALVANIZED STEEL MATERIAL IMC/RIGID CONDUIT USED ON 100 STANDARD PACKAGE 1/2 INCH TRADE SIZE | |
| THREADED TYPE GALVANIZED STEEL MATERIAL IMC/RIGID CONDUIT USED ON 12 STANDARD PACKAGE 3-1/2 INCH TRADE SIZE | |
| THREADED TYPE GALVANIZED STEEL MATERIAL IMC/RIGID CONDUIT USED ON 16 STANDARD PACKAGE 3 INCH TRADE SIZE | |
| THREADED TYPE GALVANIZED STEEL MATERIAL IMC/RIGID CONDUIT USED ON 20 STANDARD PACKAGE 2 INCH TRADE SIZE | |
| THREADED TYPE GALVANIZED STEEL MATERIAL IMC/RIGID CONDUIT USED ON 24 STANDARD PACKAGE 2-1/2 INCH TRADE SIZE | |
| THREADED TYPE GALVANIZED STEEL MATERIAL IMC/RIGID CONDUIT USED ON 25 STANDARD PACKAGE 1-1/2 INCH TRADE SIZE | |
| THREADED TYPE GALVANIZED STEEL MATERIAL IMC/RIGID CONDUIT USED ON 25 STANDARD PACKAGE 1-1/4 INCH TRADE SIZE | |
| THREADED TYPE GALVANIZED STEEL MATERIAL IMC/RIGID CONDUIT USED ON 30 STANDARD PACKAGE 1 INCH TRADE SIZE | |
| THREADED TYPE GALVANIZED STEEL MATERIAL IMC/RIGID CONDUIT USED ON 50 STANDARD PACKAGE 3/4 INCH TRADE SIZE |
| << Prev |