Madison Electric Products Rigid PVC Conduit Elbow PVC-1004580

Description
STANDARD RADIUS TYPE PVC MATERIAL 80 SCHEDULE UL APPROVAL 50 PER CARTON STANDARD PACKAGE 1 INCH TRADE SIZE 1 TRADE SIZE IN INCH 1 TRADE SIZE - FRACTIONAL 45 DEG BEND ANGLE PLAIN END STYLE TRADE SIZE IN INCH - UOM IN PVC MODEL
Datasheet
Description
STANDARD RADIUS TYPE PVC MATERIAL 80 SCHEDULE UL APPROVAL 50 PER CARTON STANDARD PACKAGE 1 INCH TRADE SIZE 1 TRADE SIZE IN INCH 1 TRADE SIZE - FRACTIONAL 45 DEG BEND ANGLE PLAIN END STYLE TRADE SIZE IN INCH - UOM IN PVC MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid PVC Conduit Elbow - PVC-1004580 - Madison Electric Products
Bedford Heights, OH, USA
Rigid PVC Conduit Elbow
PVC-1004580
Rigid PVC Conduit Elbow PVC-1004580
STANDARD RADIUS TYPE PVC MATERIAL 80 SCHEDULE UL APPROVAL 50 PER CARTON STANDARD PACKAGE 1 INCH TRADE SIZE 1 TRADE SIZE IN INCH 1 TRADE SIZE - FRACTIONAL 45 DEG BEND ANGLE PLAIN END STYLE TRADE SIZE IN INCH - UOM IN PVC MODEL
  • STANDARD RADIUS TYPE
  • PVC MATERIAL
  • 80 SCHEDULE
  • UL APPROVAL
  • 50 PER CARTON STANDARD PACKAGE
  • 1 INCH TRADE SIZE
  • 1 TRADE SIZE IN INCH
  • 1 TRADE SIZE - FRACTIONAL
  • 45 DEG BEND ANGLE
  • PLAIN END STYLE
  • TRADE SIZE IN INCH - UOM IN
  • PVC MODEL
Datasheet

Technical Specifications

  Madison Electric Products
Product Category Conduit Fittings
Product Number PVC-1004580
Product Name Rigid PVC Conduit Elbow
Fitting Type Elbow
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.7500 inch (19.05 mm)
Material Steel
View Details
Adapter connector - MKA-PG-29-PG-21 - Festo Corporation
Specs
Fitting Type Adapter
View Details