Madison Electric Products Rigid PVC Conduit Elbow PVC-40090248

Description
SPECIAL RADIUS TYPE PVC MATERIAL 80 SCHEDULE UL APPROVAL 1 PER CARTON STANDARD PACKAGE 4 INCH TRADE SIZE 4 TRADE SIZE IN INCH 4 TRADE SIZE - FRACTIONAL 90 DEG BEND ANGLE 24 INCH BEND RADIUS TRADE SIZE IN INCH - UOM IN
Datasheet
Description
SPECIAL RADIUS TYPE PVC MATERIAL 80 SCHEDULE UL APPROVAL 1 PER CARTON STANDARD PACKAGE 4 INCH TRADE SIZE 4 TRADE SIZE IN INCH 4 TRADE SIZE - FRACTIONAL 90 DEG BEND ANGLE 24 INCH BEND RADIUS TRADE SIZE IN INCH - UOM IN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid PVC Conduit Elbow - PVC-40090248 - Madison Electric Products
Bedford Heights, OH, USA
Rigid PVC Conduit Elbow
PVC-40090248
Rigid PVC Conduit Elbow PVC-40090248
SPECIAL RADIUS TYPE PVC MATERIAL 80 SCHEDULE UL APPROVAL 1 PER CARTON STANDARD PACKAGE 4 INCH TRADE SIZE 4 TRADE SIZE IN INCH 4 TRADE SIZE - FRACTIONAL 90 DEG BEND ANGLE 24 INCH BEND RADIUS TRADE SIZE IN INCH - UOM IN
  • SPECIAL RADIUS TYPE
  • PVC MATERIAL
  • 80 SCHEDULE
  • UL APPROVAL
  • 1 PER CARTON STANDARD PACKAGE
  • 4 INCH TRADE SIZE
  • 4 TRADE SIZE IN INCH
  • 4 TRADE SIZE - FRACTIONAL
  • 90 DEG BEND ANGLE
  • 24 INCH BEND RADIUS
  • TRADE SIZE IN INCH - UOM IN
Datasheet

Technical Specifications

  Madison Electric Products
Product Category Conduit Fittings
Product Number PVC-40090248
Product Name Rigid PVC Conduit Elbow
Fitting Type Elbow
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1.5 inch (38.1 mm)
Material Steel
View Details
Conduit Fittings - 623940 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Thread converter
Size 0.6299 inch (16 mm)
Material Brass
View Details